Panasonic Capacitor ECW-FG60685J

Description
CAPACITOR, RADIAL BOX, FILM, 6.8UF, 600V DC, 27.5LS, 31.5X12X25 MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CAPACITOR, RADIAL BOX, FILM, 6.8UF, 600V DC, 27.5LS, 31.5X12X25 MM. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 136904743 - Radwell International
Willingboro, NJ, United States
Capacitor
136904743
Capacitor 136904743
CAPACITOR, RADIAL BOX, FILM, 6.8UF, 600V DC, 27.5LS, 31.5X12X25 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL BOX, FILM, 6.8UF, 600V DC, 27.5LS, 31.5X12X25 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, Aec-Q200, 6.8Uf, 600V, Film, Radial; Dielectric Type Panasonic - 38AJ1278 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 6.8Uf, 600V, Film, Radial; Dielectric Type Panasonic
38AJ1278
Cap, Aec-Q200, 6.8Uf, 600V, Film, Radial; Dielectric Type Panasonic 38AJ1278
CAP, AEC-Q200, 6.8UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:6.8µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 6.8UF, 600V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box; Capacitance:6.8µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):600V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Film Capacitors
ECW-FG60685J
Film Capacitors ECW-FG60685J
CAP FILM 6.8UF 600VDC RADIAL

CAP FILM 6.8UF 600VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 136904743 38AJ1278 ECW-FG60685J
Product Name Capacitor Cap, Aec-Q200, 6.8Uf, 600V, Film, Radial; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Capacitance Range 6.8 microF 6.8 microF 6.8 microF
Lead Style Radial
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 101C284U040DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details