Vishay Intertechnology, Inc. Ceramic Capacitors D103K69Y5PL63L0R

Description
10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1460PH-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1460PH-ND
Ceramic Capacitors 1460PH-ND
10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

10000pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Capacitor - 16345161 - Radwell International
Willingboro, NJ, United States
Capacitor
16345161
Capacitor 16345161
CAPACITOR, RADIAL, CERAMIC, .01UF, 500V, Y5P, 10%, 17.5 MM DIAMETER, LEAD SPACING:9.53MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, CERAMIC, .01UF, 500V, Y5P, 10%, 17.5 MM DIAMETER, LEAD SPACING:9.53MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Ceramic Capacitors - D103K69Y5PL63L0R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
D103K69Y5PL63L0R
Capacitors - Ceramic Capacitors D103K69Y5PL63L0R
CAP CER 10000PF 500V Y5P RADIAL

CAP CER 10000PF 500V Y5P RADIAL

Supplier's Site
Ceramic Capacitor 0.01Uf, 500V, Y5P, 10%, Radial; Capacitance Vishay - 91K7212 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 500V, Y5P, 10%, Radial; Capacitance Vishay
91K7212
Ceramic Capacitor 0.01Uf, 500V, Y5P, 10%, Radial; Capacitance Vishay 91K7212
CERAMIC CAPACITOR 0.01UF, 500V, Y5P, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 500V, Y5P, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):500V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:9.53mm; Capacitor Terminals:Radial Leaded; Product Range:D Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 500V, 10%, Y5P; Capacitance Vishay - 57AC1841 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 500V, 10%, Y5P; Capacitance Vishay
57AC1841
Cap, 0.01Μf, 500V, 10%, Y5P; Capacitance Vishay 57AC1841
CAP, 0.01µF, 500V, 10%, Y5P; Capacitance:10000pF; Voltage Rating:500V; Product Range:D Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:10mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 500V, 10%, Y5P; Capacitance:10000pF; Voltage Rating:500V; Product Range:D Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5P; Lead Spacing:10mm; Capacitor Terminals:Radial Leaded; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Radwell International Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1460PH-ND 16345161 D103K69Y5PL63L0R 91K7212 57AC1841
Product Name Ceramic Capacitors Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitor 0.01Uf, 500V, Y5P, 10%, Radial; Capacitance Vishay Cap, 0.01Μf, 500V, 10%, Y5P; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C112T250EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1100 microF
View Details
Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers