Al Lytic Cap, Radial M Series, 85C RoHS Compliant: Yes
CAPACITOR, RADIAL, ELECTROLYTIC, 47UF, 200V, 12.5X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 47UF 20% 200V RADIAL
| Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 48W7890 | 117571172 | ECA-2DM470B |
| Product Name | Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Packing Method | Tape Reel | Tape Reel; Cut Tape (CT)Tape & Box (TB) | |
| Capacitance Range | 47 microF | 47 microF |