CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 470UF, 16V, 20%, 10X10.2MM. FREE 2 YEAR RADWELL WARRANTY
CAP, 470µF, 16V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:16V; ESR:-; Product Range:S Series; Lifetime @ Temperature:2000 hours @ 85°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
470uF 16V 420mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
| RS Components, Ltd. | RS Components, Ltd. | Radwell International | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6284002P | 1084616 | 43841067 | 85Y4996 | EEE1CA471P |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Capacitor | Cap, 470Μf, 16V, Radial, Smd; Ae Capacitor Case Panasonic | Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | |
| Operating Temperature | -40 C (-40 F) | -40 to ? C (-40 to ? F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |