Radwell International Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EACH), CAP, 0.047F, 20%, PP, CAPACITANCE:47000PF, SUPPRESSION CLASS:Y2, PRODUCT RANGE:B32023 SERIES, VOLTAGE RATING Y:300 VOLT, CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE), CAPACITANCE TOLERANCE: 20%, DV/DT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| (PRICE/EACH), CAPACITOR, FILM, PET, 10UF, 63 VOLT, RADIAL, CAPACITANCE:10F, VOLTAGE RATING:63 VOLT, DIELECTRIC TYPE:METALLIZED PET STACKED, CAPACITANCE TOLERANCE: 10%, PRODUCT RANGE:B32522 SERIES, CAPACITOR CASE STYLE:RADIAL BOX - 2 PIN ROHS... | |
| (PRICE/EACH), FILM CAP MKT BOX 1.0F 5% 100VDC LS 15MM /. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) CAP, 150µF, 35V, 20%, CAPACITANCE:150µF, VOLTAGE RATING:35V, AE CAPACITOR CASE:RADIAL CAN - SMD, PRODUCT RANGE:A767 SERIES, ESR:0.028OHM, LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C, OPERATING TEMPERATURE MIN:-55°C, OPERATING ROHS COMPLIANT:... | |
| (PRICE/TC) CAP, 22µF, 50V, 20%, CAPACITANCE:22µF, VOLTAGE RATING:50V, AE CAPACITOR CASE:RADIAL CAN - SMD, PRODUCT RANGE:A767 SERIES, ESR:0.05OHM, LIFETIME @ TEMPERATURE:2000 HOURS @ 105°C, OPERATING TEMPERATURE MIN:-55°C, OPERATING TEMPERATURE ROHS... | |
| (PRICE/TC) SMD ALUMINIUM ELECTROLYTIC CAPACITOR, WCAP-ASLI SERIES, 220UF, 50V, RADIAL CAN - SMD + 105 C, 10 MM X 10.5 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) SMD ALUMINIUM ELECTROLYTIC CAPACITOR, WCAP-ASLL SERIES, 220UF, 50V, RADIAL CAN - SMD, + 105 C, 10 MM X 10.5 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) SMD ALUMINIUM ELECTROLYTIC CAPACITOR, WCAP-ASLL SERIES, 470 F, 16 V, RADIAL CAN - SMD, 8 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR), FILM CAP 0,1UF 10% 1000V POLYPROPYLENE BOXED. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR),ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 160V, 20%, SMD, FULL REEL, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:33¦F, VOLTAGE RATING:160V, ESR:-, PRODUCT RANGE:AEB SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 85¦C, DIAMETER:12.5MM ROHS... | |
| . FREE 2 YEAR RADWELL WARRANTY | |
| .047 MF 100 V MULTILAYER CERAMIC CAPACITORS . SQUARE LENTH 7.37 MM HEIGHT 2.29 MM. FREE 2 YEAR RADWELL WARRANTY | |
| .1 MF 35 V 1% AXIAL FILM. FREE 2 YEAR RADWELL WARRANTY | |
| .1UF 100V SM CAP 6MM X4MM. FREE 2 YEAR RADWELL WARRANTY | |
| .1UF 50V SM CAP. FREE 2 YEAR RADWELL WARRANTY | |
| .22UF 2000VDC 650VAC. FREE 2 YEAR RADWELL WARRANTY | |
| .47 MF 50 V AXIAL 8X29. FREE 2 YEAR RADWELL WARRANTY | |
| 0.1µF ±10% 250V CERAMIC CAPACITOR X7R RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| 0.1µF 50V CERAMIC SM CAPACITOR X7R 0603 (1608 METRIC) 0.063" L X 0.032" W (1.60MM X 0.81MM) . FREE 2 YEAR RADWELL WARRANTY | |
| 0.68U 50V TANTALUM AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| 10 UF 50V HIGH FREQUENCY NON POLAR 16 X 35. FREE 2 YEAR RADWELL WARRANTY | |
| 1000U 250V 40 X 77 5 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| 10UF 370V 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| 1200U 10V 10 X 13 ORGANIC POLYMER. FREE 2 YEAR RADWELL WARRANTY | |
| 15000UF 16V SNAP 30X32 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| 1500U 10V 10X30.5. FREE 2 YEAR RADWELL WARRANTY | |
| 1800UF 35V 16MM. FREE 2 YEAR RADWELL WARRANTY | |
| 18X15, ELECTROLYTIC CAPACITOR, 470 µF, 50V . FREE 2 YEAR RADWELL WARRANTY | |
| 3.3 MF 50 V RADIAL 5 X 6 BI POLAR. FREE 2 YEAR RADWELL WARRANTY | |
| 3300 MF 100 V SCREW 36 X 52. FREE 2 YEAR RADWELL WARRANTY | |
| 3M Components ADP300M156JN | |
| 5 MF 470 V 5% MOTOR RUN FILM CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| 56 PIN SM 6.5X15MM. FREE 2 YEAR RADWELL WARRANTY | |
| 5600UF 450V 90X144.5MM SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| ADVANCE BALLAST Components 7C120M30RA | |
| AEROVOX Components ADP-15UF-5-300VAC | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, 3900UF, 50VDC, 18MM X 41MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, RADIAL, 0.22 UF, 50 V, 5MM X 11MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, SNAP-IN, CAPACITANCE: 390UF, VOLTAGE RATING: 450V DC, TOLERANCE: 20%, ESR: 361 MOHMS, LIFETIME: 15000H, RIPPLE CURRENT: 5.22A, 4 PIN, MAX OPERATING TEMP: 85°C, . FREE 2 YEAR... | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, WCAP-ATG5 SERIES, 120 F, 20%, 400 V, 18 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, WCAP-ATG5 SERIES, 33 F, 20%, 400 V, 13 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, WCAP-ATG5 SERIES, 68 F, 20%, 400 V, 16 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, WCAP-ATG8 SERIES, 1500 F, 20%, 50 V, 16 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, WCAP-ATG8 SERIES, 1800 F, 20%, 16 V, 13 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, WCAP-ATG8 SERIES, 2700 F, 20%, 63 V, 22 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, WCAP-ATG8 SERIES, 3300 F, 20%, 63 V, 22 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, WCAP-ATG8 SERIES, 6800 F, 20%, 25 V, 18 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, WCAP-ATG8 SERIES, 8200 F, 20%, 25 V, 18 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, WCAP-ATLI SERIES, 390 F, 20%, 50 V, 13 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, WCAP-ATUL SERIES, 330 F, 20%, 63 V, 13 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR 1000UF 450V 20%, RADIAL, CAPACITANCE:1000µF, VOLTAGE RATING:450V, PRODUCT RANGE:ALS30 SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:18000 HOURS @ 85°C ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 4UF 370V CAN; CAPACITANCE:4¦F; PRODUCT RANGE:GEM III 97F5000 SERIES; VOLTAGE RATING:370VAC; CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN; CAPACITANCE TOLERANCE:-; DV/DT RATING:-; CAPACITOR CASE STYLE:CANROHS COMPLIANT: YES. FREE 2 YEAR... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 470 UF, 200 VDC, 286 MOHMS, 36 MM X 52 MM . FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, ALS3 SERIES, 4700 UF, 20%, 400 V, DIAMETER: 77MM, LENGTH: 146MM, LEAD SPACING: 31.8MM, TERMINATION STYLE: SCREW, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 1100UF, 8V, 10MM X 12.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS - LEADED 25VOLTS 560UF 10X20 20% 5LS 10X20. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS - SNAP IN 200VOLTS 100UF 20% 20X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS - SNAP IN 450VOLTS 150UF 20% 105 DEGREE 35X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ORGANIC POLYMER CAPACITORS, CAPACITANCE: 100 UF, VOLTAGE RATING DC: 35 VDC, TERMINATION STYLE: SMD/SMT, LENGTH: 8.3 MM, WIDTH: 8.3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM POLYMER CAPACITOR, SMD/SMT, 120UF, 35 VDC, 10 MM X 10.5 MM, DISSIPATION FACTOR DF: 12 %. FREE 2 YEAR RADWELL WARRANTY | |
| ASC SNUBR CAP, 0.5UF, PKGD STK. FREE 2 YEAR RADWELL WARRANTY | |
| AUDIBLE SIGNAL, SUPPLY VOLTAGE 3V, SUPPLY VOLTAGE MAX 7V, TONES:CONTINUOUS, SOUND LEVEL, SPL:85DBA, TRANSDUCER FUNCTION, AUDIO INDICATOR. FREE 2 YEAR RADWELL WARRANTY | |
| AXIAL CAPACITOR 8.2UF 450V 19.05MM X 28.58MM . FREE 2 YEAR RADWELL WARRANTY | |
| BRUSH CAP, FOR RDC14/RDC40 AND DPP14T-10-001Z. FREE 2 YEAR RADWELL WARRANTY | |
| CAP ALUM 1500UF 20% 16V RADIAL 16 X 25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAP ALUM 220UF 20% 63V AXIAL 10 X 25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAP ALUM 2700UF 20% 400V SNAP 50X107MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAP TANT 100UF 25V 10% 2917. FREE 2 YEAR RADWELL WARRANTY | |
| CAP, 0.022UF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAP, 0.33F, 1.25 KV, 10%, PP; CAPACITANCE:0.33F; VOLTAGE RATING:1.25KV; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:± 10%; PRODUCT RANGE:B32654 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:RADIAL ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CAP, 0.47F, 1 KV, 10%, PP; CAPACITANCE:0.47F; VOLTAGE RATING:1KV; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:± 10%; PRODUCT RANGE:B32654 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:RADIAL LEADED; ROHS COMPLIANT: YES. FREE 2... | |
| CAP, 1.5F, 400VAC, 5%, PP, CAN; CAPACITANCE:1.5F; PRODUCT RANGE:MOTORCAP B32355C SERIES; VOLTAGE RATING:400VAC; CAPACITOR TERMINALS:WIRE LEADED; CAPACITANCE TOLERANCE: 5%; DV/DT RATING:10V/S; CAPACITOR DIELECTRIC TYPE:PP ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CAP, 1.5UF, 100V, FILM, RADIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAP, 12000UF, 10V, ALU ELEC, RADIAL; CAPACITANCE:12000UF; VOLTAGE RATING:10V; PRODUCT RANGE:WCAP-ATG5 SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; HEIGHT:35.5MM; OPERATINGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| CAP, 1200UF, 200V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAP, 1200UF, 35V, ALU ELEC, RADIAL; CAPACITANCE:1200UF; VOLTAGE RATING:35V; PRODUCT RANGE:WCAP-ATG5 SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:13MM; LEAD SPACING:5MM; HEIGHT:20MM; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| CAP, 150UF, 25V, ALU ELEC, RADIAL; CAPACITANCE:150UF; VOLTAGE RATING:25V; PRODUCT RANGE:WCAP-AT1H SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:10MM; LEAD SPACING:5MM; HEIGHT:12.5MM; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| CAP, 2200µF, 100V, ALU ELEC, UF 100V, CAPACITANCE:2200µF, VOLTAGE RATING:100V, PRODUCT RANGE:ALS31 SERIES, LIFETIME @ TEMPERATURE:11000 HOURS @ 85°C, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:SCREW, DIAMETER:36MM, LEAD ROHS COMPLIANT: YES. FREE... | |
| CAP, 2700UF, 400V, ALU ELEC, PRESS FIT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAP, 2700UF, 400V, ALU ELEC, QC/SNAP-IN, CAPACITANCE:2700µF, VOLTAGE RATING:400V, PRODUCT RANGE:ALC70 SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN, LIFETIME @ TEMPERATURE:18000 HOURS @ 85°C ROHS COMPLIANT: YES. FREE 2... | |
| CAP, 470UF, 25V, ALU ELEC, RADIAL; CAPACITANCE:470UF; VOLTAGE RATING:25V; PRODUCT RANGE:WCAP-ATET SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:13MM; LEAD SPACING:5MM; HEIGHT:20MM; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| CAP, 470UF, 50V, ALU ELEC, RADIAL; CAPACITANCE:470UF; VOLTAGE RATING:50V; PRODUCT RANGE:WCAP-ATET SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:13MM; LEAD SPACING:5MM; HEIGHT:25MM; OPERATING ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| CAP, 680UF, 400V, ALU ELEC, QC/SNAP-IN, CAPACITANCE:680¦F, VOLTAGE RATING:400V, PRODUCT RANGE:ALC80 SERIES, CAPACITANCE TOLERANCE:¦ 20%, CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN, LIFETIME @ TEMPERATURE:9000 HOURS @ 105¦C ROHS COMPLIANT: YES. FREE 2... | |
| CAP, ALU ELEC, 2000UF, 400V, SCREW, CAPACITANCE:2000¦F, VOLTAGE RATING:400V, PRODUCT RANGE:ALS70 SERIES, CAPACITANCE TOLERANCE:¦ 20%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:20000 HOURS @ 85¦C, POLARITY:POLAR, DIAMETER:51MMROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CAP, ALU ELEC, 3000UF, 400V, SCREW, 20%, 85C, 51X107MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAP, ALU ELEC, 39000UF, 25V, SCREW, CAPACITANCE:39000F, VOLTAGE RATING:25V, PRODUCT RANGE:ALS80 SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:9000 HOURS @ 105C, POLARITY:POLAR, DIAMETER:36MMROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CAP, ALU ELEC, 470UF, 450V, SNAP-IN, CAPACITANCE:470µF, VOLTAGE RATING:450V, PRODUCT RANGE:ALA7D SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN, LIFETIME @ TEMPERATURE:15000 HOURS @ 85°C, HEIGHT:40MM ROHS COMPLIANT: YES. FREE... | |
| CAP, ALU ELEC, 5100UF, 400V, SCREW, CAPACITANCE:5100µF, VOLTAGE RATING:400V, PRODUCT RANGE:ALS70 SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:SCREW, LIFETIME @ TEMPERATURE:20000 HOURS @ 85°C, POLARITY:POLAR, DIAMETER:66MMROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CAP, FILM, 0.047UF,400VDC, RAD . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITANCE: 15 UF, VOLTAGE RATING DC: 63 VDC, TOLERANCE: 20 % ESR: 100 MOHMS, MINIMUM OPERATING TEMPERATURE: - 55 C \, MAXIMUM OPERATING TEMPERATURE: + 125 C, DIAMETER: 6.3 MM,... | |
| CAPACITOR ,100UF 16V ,ALUMINUM POLYMER CAPACITOR, RADIAL, 6MM X 5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR .0022U 600V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR .022UF 6000VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR .1U 200V POLY FILM DROP TYPE 30MM LEAD SPACE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR .47UF 600VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1.5UF +/- 10% 9- 630-900VV. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1.5UF 1200V 10PERCENT TOL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1200UF -10+50% 150VDC 200SURGE 85C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 120MFD 400VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 15MF 350VP 2980VA. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 15UF 460VAC 50/60HZ 3PERCENT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1800 MFD 450VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 20UF 370VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 20UF 370VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 220UF 250VDC SNAP-IN ALUM ELECTROLYTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 24UF DIELEKTROL 400VAC 60HZ CASE P. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 2700UF 400VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 2WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 3300UF 10V 12.5X30MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 3300UF 450V 76X103MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 370VAC 7.5UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 400VDC 2200UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 440VAC 50MFD 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 4700UF 250VDC 40/085/56. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 4700UF 50VDC SNAP-IN ALUM ELECTROLYTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 50/60HZ 400VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 5MF 1000 AC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 600VAC 50/60HZ 2UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 8MFD 300VAC50/60HZ 0.82MEGOHMS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM 1000UF 160V 22X40MM SNAP. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 1000UF, 80V, 20%, RADIAL; CAPACITANCE:1000ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:80V; LIFE TIME @ TEMPERATURE:10000 HOU. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 1000UF, 80V, 20%, RADIAL; CAPACITANCE:1000ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:80V; LIFE TIME @ TEMPERATURE:2000 HOUR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 330UF, 80V, 20%, RADIAL; CAPACITANCE:330ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:80V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR AXEL .22UF, 3000V 750VAC 60MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR AXIAL ELECTROLYTIC 3.3 UF 450V 10 X 21MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR FILM .0022UF / 2.2NF / 2200PF 1250VDC 15MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR KIT 1.5UF 370VAC 50/60HZ - NO PCBS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR KIT, 7MFD, 300 VAC , 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR MTELLIZED POLY FILM 3.0UF 400VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR PEN FILM, 1UF, 400V, 10%, RADIAL; PRODUCT RANGE:B32523 SERIES; CAPACITANCE:1 F; CAPACITANCE TOLERANCE:10%; CAPACITOR DIELECTRIC TYPE:PET (PO. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLYPROPYLENE PP FILM 0.1UF 1250V 10%, RADIAL; PRODUCT RANGE:B32653 SERIES; CAPACITANCE:0.1 F; CAPACITANCE TOLERANCE:10%; CAPACITOR DIELECTR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLYPROPYLENE PP FILM 10UF, 1KV, 6%, QC, CAPACITANCE:10F, PRODUCT RANGE:GEM III 97F5000 SERIES, VOLTAGE RATING:440VAC, CAPACITOR TERMINALS:QUICK CONNECT, CAPACITANCE TOLERANCE: 6%, DV/DT RATING:-, CAPACITOR CASE STYLE:CANROHS COMPLIANT: YES. FREE... | |
| CAPACITOR POLYPROPYLENE PP FILM 1UF 630V 10%, RADIAL; PRODUCT RANGE:B32654 SERIES; CAPACITANCE:1 F; CAPACITANCE TOLERANCE:10%; CAPACITOR DIELECTRIC TY. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLYPROPYLENE PP FILM 4UF, 370V, 6%, QC, CAPACITANCE:4µF, PRODUCT RANGE:GEM III 97F8000 SERIES, VOLTAGE RATING:370VAC, CAPACITOR TERMINALS:QUICK CONNECT, CAPACITANCE TOLERANCE:± 6%, DV/DT RATING:-, CAPACITOR CASE STYLE:CAN ROHS COMPLIANT: YES. | |
| CAPACITOR POLYPROPYLENE PP FILM, 1000PF, 300VAC, 20%, RADIAL; PRODUCT RANGE:B32021 SERIES; CAPACITANCE:1000PF; CAPACITANCE TOLERANCE:20%; SUPPRESSION. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLYPROPYLENE PP, FILM, 0.047UF, 1.2KV, 5%, RADIAL, 18.8X43.18MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLYPROPYLENE, FILM, 0.47UF, 1.6KV, 10%, AXIAL, 31.4X46 MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLYPROPYLENE, FILM, 0.47UF, 1.6KV, 10%, AXIAL, ROHS COMPLIANT: YES, 27.5X46 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR PP FILM, 0.033UF, 1.6KV, 5%, RADIAL, 41.9X20.6MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL ELECT 4700UF 63V 25X40 12.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL ELECTROLYTIC 1000UF 16V SURFACE MOUNT 10X10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL ELECTROLYTIC 1500UF 50V LEADED 12.50 X 37.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL FILM .33UF 1600V 32X18MM; HEIGHT 33.10MM ; LEAD SPACING 27.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL FILM .68UF 1000V SNUBBER 2 SCREW TERMINALS 22MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL FILM 1.5UF 300V W 15.5MM X H 24.5MM X L 26MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL FILM BOX 1UF 100V 18X5X10.5 15LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIALFILM BOX, .047UF, 1KVDC, BOX CAP 26.5X6X15 MM 22.5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR SCR SNUBBER NO PCBFTS .25UF 2KVDC 1KVAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR SM CERAMIC .11UF 50V X7R (1206) 3216. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR SMD CERAMIC .091UF 50V 1206 3216 . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR SUPER 10F, 2.5V, - 20 %, + 80 %, RADIAL 13X26. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR UNIT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR W/INTERNAL RESISTOR 1.35MF 3000AC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, .15UF, 630VDC, RADIAL, FILM, POLYPROPYLENE, 5%, LS 15MM, 18X8.5X14.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 0.1UF 1000V CAPACITOR, 0.1UF 1000V; CAPACITANCE:0.1UF; VOLTAGE RATING, AC:250V; VOLTAGE RATING, DC:1000V; CAPACITOR DIELECTRIC TYPE: POLYPRO. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 0.33UF, 630/900V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1.5UF, 1000VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1000MFD, 400VDC, SURGE 450 VDC, POSITIVE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1000V, 10MOHMS, .47UF, K. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 15 MFD, 400VAC, 50/60HZ, 105DEG C MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1600UF, 450V, ELECTROLYTIC, RADIAL, SCREW, 20%, LS 22.2MM, 85C, 51X82MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1F, 400V, 5%, 400V, RADIAL LEADED; LEAD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1UF, 1000V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1UF, 450VAC, 50/60HZ, 5%, 2WIRE, 36X22.5X11.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 2000VDC, .22MFD, +/- 10%. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 200MFD, 125VAC/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 20UF 90C, 280VAC 60HZ, C10000AFC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 22X25, ALUMINUM, ELECTROLYTIC, RADIAL, 16V, 3300UF, 16X25, 20%, 7.5LS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 240VAC, 60HZ 4.0 KVAR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 25MFD, 440VAC, CAN FILM COMPOSITION. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 30 MFD, DUAL 370/440V, +/-5 PERCENT, TEMP. RANGE: -40 TO 85C, NONE PCB. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 300 VAC, 50/60 HZ, 14 MFD, 105 C MAX CASE TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 33000UF, 5.5V, 11MM X 6.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 330V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 330VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 35 X 30 ALUMINUM ELECTROLYTIC CAPACITORS - SNAP IN 35V 15000UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 4 PIN SNAP IN, ELECTROLYTIC, 330UF, 450V, 35X37 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 4 PIN SNAP IN, ELECTROLYTIC, 470UF, 450V, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 400 VAC, 320 WATT, 50/60 HZ, 1-3/4" DIAMETER, TEMP RATING 105°C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 400VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 46UF, 580VAC, 50/60HZ, 1PERCENT, 12-817446-00. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 470UF, 25V, ALUMINUM ELECTROLYTIC, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 6000UF, 400VDC, 105 MAX AMBIENT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 600VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 630/900V, 0.22UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 64,000MFD, 30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 68000PF, 1.6 KV, 10%, PP, CAPACITANCE:68000PF, VOLTAGE RATING:1.6KV, CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE), CAPACITANCE TOLERANCE: 10%, PRODUCT RANGE:B32654 SERIES, CAPACITOR CASE STYLE:-, CAPACITOR TERMINALS:RADIAL ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CAPACITOR, 6UF, 370VAC, 6PERCENT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 7.5UF, 440 V AC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 9MF, 1500AC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALU ELEC, 150UF, 250V, RADIAL; CAPACITANCE:150UF; VOLTAGE RATING:250V; PRODUCT RANGE:WCAP-AT1H SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; HEIGHT:31.5MM; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| CAPACITOR, ALU ELEC, 220UF, 35V, CAPACITANCE: 220UF, VOLTAGE RATING: 35V, PRODUCT RANGE: WCAP-ATET SERIES, DIAMETER: 10MM, LEAD SPACING: 5MM, HEIGHT: 16MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALU ELEC, 4700UF, 16V, RADIAL; CAPACITANCE:4700UF; VOLTAGE RATING:16V; PRODUCT RANGE:WCAP-ATG5 SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; HEIGHT:25MM; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| CAPACITOR, ALU ELEC, 470UF, 50V, RADIAL; CAPACITANCE:470UF; VOLTAGE RATING:50V; PRODUCT RANGE:WCAP-AT1H SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; HEIGHT:25MM; OPERATINGROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| CAPACITOR, ALU ELEC, 6.8UF, 400V, RADIAL; CAPACITANCE:6.8UF; VOLTAGE RATING:400V; PRODUCT RANGE:WCAP-AT1H SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:10MM; LEAD SPACING:5MM; HEIGHT:12.5MM; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| CAPACITOR, ALUMINIUM ELECTROLYTIC, 1500 UF, 10 V, 20%, RADIAL, 10 X 11.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTRICLYTIC, 1200UF, 50V, RADIAL, 20%, SERIES WCAP-ATG5, 16X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1000 UF, 200 VDC, SNAP-IN, 2 PIN, 120 HZ, 10 X 25 X 40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF, 10V, 20%, 8X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF 450V, 20%, WCAP SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85C, 2PIN SNAP-IN, 30MM X 23MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF, 150V, RADIAL, 20%, WCAP-AT1H SERIES, 18X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF, 80V, 12.5MM X 16MM, LS 5MM, RADIAL, 105C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 180UF 50V, 20%, WCAP-ATLI SERIES, LIFETIME @ TEMPERATURE: 5000 HOUR @ 105C, 10MM X 16MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 22UF 35V, 20%, WCAP-PT5H SERIES, LIFETIME @ TEMPERATURE: 5000 HRS @ 105C, RADIAL, 6.3MM X 5.2MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 2400 UF, 400 V, 20%, RADIAL, SCREW TERMINALS, 51MM X 107 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3.3UF, 400V, SURFACE MOUNT, 8MM X 10.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF 450V, 20%, ALC70 SERIES, LIFETIME @ TEMPERATURE:15000 HRS @ 85°C, 2PIN SNAP-IN, 35MM X 37MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 4700UF 80 VDC, 20%, USC SERIES, LIFETIME @ TEMPERATURE: 3000 HOUR @ 85C, RADIAL, 25MM X 45MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 680UF 35V, 20%, WCAP-ATLL SERIES, LIFETIME @ TEMPERATURE: 6000 HOURS @ 105C, RADIAL, 10MM X 25MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 820UF, 450V, SNAP IN, 4 PIN, 40X80MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL LEADED, 1200 MICROFARADS CAPACITANCE, 10 V RATED, 130 MOHMS IMPEDANCE, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 4700UF, 10V, 20%, 13X30MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 6.3V, 1500UF, 1010, 20%, 10 X 10 X 10.3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 1000 UF, 450 VDC, 20%, 4 PIN, 40X60 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SURFACE MOUNT, 2200UF, 10V, RADIAL, AEA SERIES, 12.5 X 13.5 X 13 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ORGANIC POLYMER, 330UF, 10V, 6.3MM X 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ORGANIC POLYMER, 390 UF, 6.3 VDC, 20%, 1.929 AMP, 9 MOHMS, RADIAL, 3.5 X 8 X 8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ORGANIC, RADIAL, 100UF, 35V, 20%, 8X12MM, 3.5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM POLYMER, 15UF, 50V, 20%, SURFACE MOUNT, RADIAL CAN, 6.6 X 6.6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM POLYMER, 27UF, 25VDC, 20%, SMD, 5X5.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM POLYMER, 39UF, 25VDC, 8X11.7MM, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM POLYMER, RADIAL, 100UF, 50V, 20%, 10X13MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, ELECTROLYTIC, SNAP IN, 2 PIN, 1000UF 400V, 20%, 2000 HRS @ 105 C, 35MM X 62MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, POLYMER, 4.7UF, 100V, SMD, 6.3MM X 8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM, .1UF, 1000V, 250VAC, 12X29MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM, 022UF, 1500V, 12.5X28 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, B2B TYPE: CAPACITOR 2000 UF 400 V, RADIAL, ELECTROLYTIC, 52X106MM, 3 SPADE TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, CAN TYPE, 480VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, CERAMIC DISC, RADIAL, .05UF, 1000V, 1KV, DIAMETER 16.50MM, LEAD SPACE 10.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, DIELEKTROL VII, NO PCBS, 3 UF, 660 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, DIELEKTROL, 15 MICROFARADS, +/- 10%, 370 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, DRY 26 MFD 3%, 330V, 1.75X5.15. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, DRY, 300 VAC, 50/60 HZ, 16MF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 2200UF, 400V, TERMINAL SCREW, 20%, LS 22.2MM, 85C, 50X105. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 3300UF, 450 VDC, SCREW TERMINAL, LS 31.8MM, STUD MOUNT, 85C, 77X146 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 3300UF, 450V, RADIAL, SCREW TERMINAL, LS 31.8MM, 85C, 77X105MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 47 UF, 25 VDC, 6.3 MM X 8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, RADIAL, 100UF, 400V, 20%, 105C, 16X31.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM BOX, 4.7UF, 200VAC, 400VDC, 27.5 LS, 31.5X24.5X14MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM CAPACITOR, CAPACITOR TYPE:MOTOR START/MOTOR RUN, CAPACITANCE:3µF, CAPACITANCE TOLERANCE:± 6%, SERIES:GEM III, VOLTAGE RATING:370VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM CAPACITOR, MKP, 450V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, 0.01UF, 300VAC, RADIAL, METALIZED POLY FILM, 13X6X12MM BOX, 10MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, 0.022 UF, 400V, B32621 SERIES, 5%, POLYPROPYLENE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, 49.93 UF, 480V, GEM III 97F8200 SERIES, SNAP IN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, HIGH VOLTAGE FILM-PAPER CAPACITORS, 6 MF, 1600 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, METALIZED FILM PET, 4700PF, 1KV, AXIAL, 10%, A50 SERIES, 7.5X14MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR RUN, OVAL, 12.5UF, 6% TOLERANCE, 370 VOLT, 97F SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR START, 66.6UF, 400VAC, SCREW TERMINAL, QUICK CONNECT, 63 X 100 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, OVAL, 10 UF MFD, 50/60 HZ, 440 VAC/1000 VDC, DIELEKTROL V1, 31 X 51 X 97, GENTEQ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, POLYMER, ALUMINUM ELECTORLYTIC, 10 UF, 16 V, 20%, 45 MOHMS, 2.4 AMP, SMD, 7.3 X 4.3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, POLYMER, ALUMINUM, 33 UF, 50 V, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, .33UF, 1000V, 5%, L/S 27.5MM, 31.5X11X21 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FIL, 0.15 UF, 250V, 5%, 18X5X10.5 , 15LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .01UF, 2KV, 22.5 MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .068UF, 300V AC, 20%, LS 22.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .1UF, 1250V, 10%, 22.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .1UF, 1250V, 10%, 26X11X20 MM, 22.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .22UF, 100V DC, 10%, 2.5X5X9 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .47UF, 10%, 100V, 13X4X9MM 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .47UF, 1000V, 31.5X14X24.5 MM, 27.5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, 10000PF, .01UF, 630V, 10%, 7.5LS, 10X5X10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, 2200PF, 700V AC, 1600V DC, 18X5X10.5 MM, 15LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, 4.7UF, 250V DC, 31X11X20 MM, 27.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, POLYPROPYLENE FILM, .1UF, 1.25KVDC, 500VAC, 5%, 31.5X11X21MM, 27.5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL SCREW TERMINAL, ELECTROLYTIC, 430UF, 400V, 36X52MM, 105 C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL SNAP-IN, ELECTROLYTIC, 270UF, 450V, 30X40MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUM ELECT, 560UF, 35V, 10X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, NON-POLAR, HIGH FREQUENCY, 6.8UF, 50 VDC, 20%, 18MM X 36MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ORGANIC POLYMER, 100UF, 16V, 20%, LIHR, L/S 2.5 MM, 6.3X8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ORGANIC POLYMER, 100UF, 16V, 6.3X5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ORGANIC POLYMER, 330UF, 16V, 8X8MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ORGANIC POLYMER, 560UF, 25V, 20% TOLERANCE, 10X12 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM POLYMER, 270UF, 35V, 8X14MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM POLYMER, 470UF, 16V, 125 DEG, 10X12MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CERAMIC, .1UF, 100V, X7R, 10%, 5.08 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC POLYMER, 470UF 6.3V, 105C, 6.3X8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 1000UF, 16V, 10X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 10UF, 20%, 400V, 10X14 MM 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 180UF, 400V, 105C, 18X45 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 25V, 10X16MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 22UF, 80V, 105C, 10X12.5MM 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 3300UF, 10V, 105 C, 10X31.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 3300UF, 16V, 105 DEGREE, 16X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 50V, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 68 UF, 10 V, 6.3X10.5 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 82U, 400V, 18X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM BOX, 47NF .047UF, 10%, 300 VAC, LS 15MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM, 0.0068UF, 500VAC, 1000VDC, 5%, 10.3X6X12MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM, 0.01UF, 1600VDC, 500VAC, 10%, 26.5X15X6MM, 22.5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM, 0.1 UF, 2000 V, 10%, (L X W X H) 42X14X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM, 0.22UF, 500VAC, 1250VDC, 10%, 31.5X14X24.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM, 2.2UF, 310V , 10%, BOX TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM-PAPER, 12 UF, 1000 VAC, D CASE STYLE, 6.75 IN CASE HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ORGANIC POLYMER, 390 UF, 10V, 8X11.5. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, POLYMER ELECTROLYTIC, 100UF, 25V, 105C, 8X8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, POLYMER ELECTROLYTIC, 470UF, 10V, 105C, 8X8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, POLYMER ELECTROLYTIC, 820UF, 2.5V, 105C, 8X8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SAFETY FILM, 0.68 UF, 310 VAC, L 26 X W 7.5 X H 15 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SCREW TERMINALS WITH STUD, ELECTROLYTIC, 3300UF, 100V, 36X52 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SURFACE MOUNT, ALUMINUM ORGANIC POLYMER, 82 UF, 25 V, 20 % TOLERANCE, 6.3 X 5.7 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SURFACE MOUNT, ORGANIC POLYMER, 120 UF, 20 V, 6.3 X 5.7 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, VERTICAL, SUPERCAPACITOR, 10F, 2.7V, 35MOHM, -10% +30%, THROUGH HOLE, 5MM LEAD SPACING, 10MM X 26.50MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL. ELECTROLYTIC, 220UF, 250V, 14.5X45MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RELAY, MOTOR DRIVEN, SET 5MINUTE, MTR. 115V, 60CY, CL. 115V, 60CY. 2AMP @28VDC, OR 5AMP @115VAC . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 1500UF, 400V, LS 22.2MM, 85C, 51X105 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 21000UF, 16VDC, 35X42MM 12.7LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 4700 UF, 400 VDC, 20% TOLERANCE, 85C, LS 31.8MM, 77X117 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 4700UF, 450V, 20%, LS 31.8 MM, 85C, 77X115 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TYPE, ELECTROLYTIC, 680 UF, 450 V, TOLERANCE 20%, 51 X82 MM, LS 22.2, BOTTOM SCREW IN.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD CERAMIC 1UF 50V 1825 / 4564 REVERSED. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 68UF, 50V, 8X10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ALUMINUM ORGANIC,180UF, 6.3V, 20%, SMD, 7343 2919. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, CERAMIC MLCC, 1500PF, 10%, 50V, X7R, CASE SIZE 1812 4532. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, CERAMIC, 1UF, 50VDC, SURFACE MOUND, 0805 STANDARD, 2012 METRIC, 2X1.2MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC POLYMER, 100UF, 63V, 10X12.6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC POLYMER, 10UF, 25V, 5X5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 1500UF, 6.3V, 20%, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 16V, 47UF, 5X5.4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 220UF, 16V, 6.3X7.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 220UF, 63V, 12.5X14 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 22UF, 35V, 6.3X7.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 330UF, 20%, 25V, 105 C, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 68UF, 50V, 8X10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, POLYMER ELECTROLYTIC, 820UF, 6.3V, 8X11.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN 4 PIN, ELECTROLYTIC, 400V, 680UF, 85C, 20%, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN 4 PIN, ELECTROLYTIC, 560UF, 450 VDC, L/S 22.5MM, 20%, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUM ELECTROLYTIC, 300UF, 400V, 20%, 30X35 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 560UF, 20%, 450V, 35X45 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECT, 3300UF, 63V, 25X30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 1000UF, 250V, 4 PIN, 35X50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 220UF, 20%, 400V, 35X27 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 430UF, 500V, 35X52 MM 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 470UF, 400V, 35X35MM, 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 8200UF, 80V, 35X45 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 82UF, 450V, 22X26 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ELECTROLYTIC, 1000UF, 450V, 5 PIN, 40X60MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SOLID POLYMER ALUMINUM, RADIAL, 1500UF 16V, 20% TOLERANCE, LIFETIME @ TEMP: 2000 HRS @ 105°C, 10MM X 16MM, ROHS3 COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SUPPRESSION, Y2, 0.33UF, 20%, RAD, CAPACITANCE:0.33F, SUPPRESSION CLASS:Y2, PRODUCT RANGE:B32023 SERIES, VOLTAGE RATING X:-, VOLTAGE RATING Y:300VAC, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE: 20% ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| CAPACITOR, SURFACE MOUNT, 100UF, 16VDC, ALUMINUM ORGANIC POLYMER, 6.3 X 5.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, 330UF, 6.3V, POLYMER, 8X8.3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, ALUMINUM POLYMER, 150UF, 10V, 8X6.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, ALUMINUM POLYMER, 390UF, 6.3V, 8X11.7MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, CERAMIC .022UF1000V SURFACE MOUNT CASE 4520 MULTILAYER CERAMIC CAPACITORS MLCC - SMD/SMT 1000VOLTS 22000PF X7R 10% ARCSHIELD . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, CERAMIC, .022UF50VSURFACE MOUNT CASE 2012 (0805) MULTILAYER CERAMIC CAPACITORS MLCC - SMD/SMT 50VOLTS 0.022UF 5% C0G . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, POLYMER, 560UF, 10V, 10 X 10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, TANTALUM, 33UF, 4 VDC, SM 3216 1206. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE, TANTALUM, 1UF, 50V, SM 6032. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TOLERANCE 850 TYPE, MOUNTING S SERIES, 10 AMPS, 50PF, 7,500 VOLTS DCW, NPO TEMP. COEFF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, W/INTERNAL RESISTOR, 2500 VAC, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,RADIAL,ELE CTROLYDIC,2200UF,50V ,SNAPMOUNT,2PIN,22X2 5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,RADIAL,ELE CTROLYDIC,33UF,35V,1 0 X 12.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,RADIAL,FIL M,.01UF,1600V,26.5X1 0.5X20.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR,RADIAL,FIL M,.22UF,50V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR- 0.022U 100V 3216 FILM CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITORS ALUMINUM ORGANIC POLYMER 10MMX11.5MM, 10VOLTS, 470UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITORS, 97F SERIES, 48UF, 300VAC, 50/60HZ, +3 -3PERCENT. FREE 2 YEAR RADWELL WARRANTY | |
| CERMET TRIMMER 70, 1-1/4IN 70L 104 TYPE, 100KOHM, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY | |
| CRL015U300V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/13/2019, CAPACITOR, 0.33 UF, 8.1 KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 09/13/2019, SNUBBERCAPACITOR 1UF/2KV PACKAGED, CAPACITOR NCL SNUBBER 1.0UF / 2KV, RONKEN USA 1MF @ 2000 KV CAPACITOR 86A86105K80C80025-52 3-08-R, AB 80025-523-08-R CAPACITOR 0.33UF, (80025-527 01. FREE 2... | |
| DISCONTINUED BY MANUFACTURER 11/02/2022, CAPACITOR FILM, 28MFD, 120VAC, 50/60HZ, DRY, METALIZED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER 12/13/2018, SNUBBER CAPACITOR, 3700VDC, 5500V PEAK, 7200V SURGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, A1A12001092.00 CAPACITOR HOLDER.FILTERING ASSEMBLY 300ARMS 13.5MF 1300V-AC CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR 40,000, MALLORY CAPACITOR, 40,000 UF / 70 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR 8.3MF 1250AC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR ALUMINUM ELECTROLYTIC, 385VDC, SIZE DD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR ASSEMBLY, POWER FACTOR CORRECTION 20 KVAR RATING, THREE-PHASE, 480V, 24 AMP, 60 HZ, WALL MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 110/125VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 13MF, 1000VP, 30IN-LB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 13MF, 1200VP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 233-280 UF, 250 V, 60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 240VAC, 50/60HZ, 55MFD,100DEG C MAX TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 250 V, 60 HZ, 43-53 UF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 3300 VDC, 4800 V PEAK, 6000 V SURGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 35MFD, 300VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 36DA, 6000UF, 400VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 470UF, 420VDC, STUD MOUNTING, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 5 MFD, 50/60 HZ, 370 VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 5 PIN SNAP IN, ALUMINUM ELECTROLYTIC, 680UF, 400V, 40X50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 500UF, 800V DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 6300UF, 400V DC, 450 SURGE, 3186GN602T400MXA2. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 660 VAC, 50/60 HZ, 2 F, PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 7MF, 1500AC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 8UF, 370V, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 97F SERIES, 10 MFD, 400 VAC, CAN, ALUMINUM, FOR LIGHTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 97F SERIES, 24 UF, 480 VAC, 50/60 HZ, 3% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 10UF, 250V, 20%, 10X16.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, .22UF, 2500V, 29 X 46 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, FILM, 2UF, 250 VDC, 17X32 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CAN, 1 MF, +/-10%, 1000DC, 90HZ, ALSO USED WITH CUSTOM BRACKET #1004281. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, DRY, NON-PCB, 16 MFD, 330 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ELECTROLYTIC, 100UF, 50V, SMD, 20%, 85C, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, FILM, MOTOR RUN, 4UF, 370V. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, MOTOR START, ROUND, 270-324 MICROFARAD, 110-125VAC, 50/60HZ, 20 STARTS PER HOUR, 1/4 INCH MALE, QUICK-CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, NON POLAR ELECTROLYTIC, 15UF, 50V, AXIAL, 8.5X13.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ORANGE DROP, POLYPROPYLENE FILM, 800VDC, 10% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, POLY FILM, .01UF, 100V, 5%, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, POLY FILM, 0,68UF, 75V, LEAD SPACE 25MM, 28X18X14MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, .33UF, 50V, 5X11 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 400VDC, 4300UF, 80X120 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SMD, ALUMINUM ELECTROLYTIC, 100UF 25V, 20%, 6.3X6.6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SMD, CERAMIC, .001UF, 1000PF, SMD 0805. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SNUBBER, 5UF, 2KV. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, TANTALUM, 4.7UF, 10V, 7.3 X 4.3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, DRY FILM HID CAPACITOR, 55 MFD, 120 VAC, 50 / 60 HZ, FOR USE W/ 150W HPS REACTOR,1 5 / 8 INCH DIA, MFD RATING 55. FREE... | |
| DISCONTINUED BY MANUFACTURER, ELECTROLYTIC CAPACITOR, 390 F, 35 V, FC SERIES, 20%, RADIAL LEADED, 12.5 X 15 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILM CAPACITOR, 0.75MFD, 1000 WVDC, 10% TOL, TYPE PMB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILM CAPACITOR, 530VAC, 60HZ, 750VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILM CAPACITOR, 7MFD, 330 VAC, NON-PCB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILM CAPACITOR, GENERAL PURPOSE, 240 VAC, 25 UF, CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILM CAPACITOR, QUICK CONNECT, SNAP-IN, 4UF, 370VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, HID LIGHTING CAPACITOR, 14.5 CAPITANCE LIMIT, CASE STYLE B, 580V AC, 50/60 HZ, 1.5 INCH BASE SIZE, 3.88 INCH CAN HEIGHT, OVAL CAN, +/-3% TOLERANCE, P962 UL... | |
| DISCONTINUED BY MANUFACTURER, METALIZED POLYESTER CAPACITOR, 1.5MFD, 5PERCENT TOLERENCE, 250VAC, BLADE TERMINALS . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MIN QTY 10 FILM CAPACITOR; CAPACITANCE:1F; CAPACITANCE TOLERANCE: 10%; VOLTAGE RATING:1000VDC; CAPACITOR DIELECTRIC MATERIAL: POLYPROP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR START CAPACITOR, 125 VAC, 56 UF, 60 CY, QUICK CONNECT TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTER CAPACITOR, 43-53 UF, 125 VAC, 60 CY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTING CAPACITOR, 243 - 292- UF, 125 VAC, 60 CYL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR STARTING CAPACITOR, 53-64 UF, 125 VAC, 60 CY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, OVAL CAPACITOR, 15UF, 370VAC 50/60HZ, 1.25 INCH X 3.88 INCH, CASE STYLE A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, PKG ASC SNUBBER CAP, 0.1UF, FOR POWERFLEX 7000 MEDIUM VOLTAGE, AC DRIVES DRIVE ACCESSORY. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, TRANSFORMER CAPACITOR, DRY, 17 MFD, 3%, 400 V, 1.75 INCH BY 3.75 INCH. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CAPACIT OR, RADIAL, 1800 MFD ,450 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISK .07UF 16V. FREE 2 YEAR RADWELL WARRANTY | |
| DRY FILM HID CAPACITOR, 16 MFD RATING, 1 5/8 IN DIAMETER, 2 3/4 IN HEIGHT, 300 VOLTS. FREE 2 YEAR RADWELL WARRANTY | |
| DRY-FILM HID CAPACITOR, METAL HALIDE, 24 MFD, +/- 3%, 400 VOLT, 1.75 X 5.15, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| EBM PAPST Components 99283-4-7320 | |
| EBM PAPST Components 99284-4-7320 | |
| ELECTROLYTIC CAPACITOR, 15,000UFD, 50VDC . FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC CAPACITOR, LONG LIFE, 4700 F, 20%, 63 V, 30 MM X 45MM, PRESS FIT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC CAPACITOR, LONG LIFE, ALS31 SERIES, 470 F, 20%, 450 V, 36 MM, 0.235 OHM ROHS COMPLIANT: YES, 106X35MM. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC CAPACITOR, SNAP-IN, WCAP-AIE8 SERIES, 150 F, 20%, 450 V, 30 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC CAPACITOR, SNAP-IN, WCAP-AIG5 SERIES, 56 F, 20%, 450 V, 25 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC CAPACITOR, SNAP-IN, WCAP-AIL5 SERIES, 100 F, 20%, 450 V, 30 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC CAPACITOR, SNAP-IN, WCAP-AIL5 SERIES, 150 F, 20%, 450 V, 22 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC CAPACITOR, SNAP-IN, WCAP-AIL5 SERIES, 180 F, 20%, 450 V, 25 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC CAPACITOR, SNAP-IN, WCAP-AIL5 SERIES, 180 F, 20%, 450 V, 30 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ELPAC, Z01A205M, CAPACITOR POLYESTER FILM, 2.0MFD 20% 100V. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAP 2.2UF 50V 9X14.5. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAP, Y2 MKP, 33NF(.033UF), 10%, 300VAC, LS 15MM, 18X8MM. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR 2.2U 63V BOX TYPE 7.8 SQ. X 13 HIGH 5.0 PITCH. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR 4.7UF 800VDC 42.5 MM X 28 MM X 37 MM. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, B32560 SERIES, 2.2F, 10%, PET (POLYESTER), 63 V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, GEM III SERIES, 440 VAC, 50/60 HZ, 25 F, QUICK CONNECT BLADES, ROUND CASE, DIELECTRIC OIL FILL. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, MOTOR RUN, B32332 SERIES, 5 F, 5%, PP (POLYPROPYLENE), 450 VAC, CAN ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, WCAP-FTX2 SERIES, 0.22 F, 10%, PP (POLYPROPYLENE), 275 VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:1.5µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:600VAC; CAPACITOR DIEL. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:3µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:1000VDC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:45µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:600VAC; CAPACITOR DIELE. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR; CAPACITOR TYPE:HID LIGHTING; CAPACITANCE:10µF; CAPACITANCE TOLERANCE:± 3%; SERIES:GEM III; VOLTAGE RATING:400VAC; CAPACITOR DIELECTR. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR; CAPACITOR TYPE:HID LIGHTING; CAPACITANCE:15µF; CAPACITANCE TOLERANCE:± 3%; SERIES:GEM III; VOLTAGE RATING:400VAC; CAPACITOR DIELECTR. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR; CAPACITOR TYPE:MOTOR START/MOTOR RUN; CAPACITANCE:10µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:370VAC; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR; CAPACITOR TYPE:MOTOR START/MOTOR RUN; CAPACITANCE:15µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:370VAC; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR; CAPACITOR TYPE:MOTOR START/MOTOR RUN; CAPACITANCE:60µF; CAPACITANCE TOLERANCE:± 6%; SERIES:GEM III; VOLTAGE RATING:440VAC; CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITORS .0056UF 100V 10% 4.8MM X 14.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITORS .47UF 250V 10% 9.5X19. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITORS .68UF 1250V 10% RADIAL 20X42X39.5 37.5 LS. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITORS 330VAC 2.2UF 20% LS 37.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| FILM-PAPER CAPACITOR, HIGH VOLTAGE, 2 MF 6%, 3000 V AC, D CASE STYLE, 8.00" CASE HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC Components 97F5116S | |
| GENERAL ELECTRIC Components 97F5300 | |
| GENERAL ELECTRIC Components 97F5704 | |
| GENERAL ELECTRIC Components 97F5705 | |
| GENERAL ELECTRIC Components 97F9002 | |
| GENERAL ELECTRIC Components 97F9627 | |
| GENERAL ELECTRIC Components 97F9632 | |
| GENERAL ELECTRIC Components A28F5601S | |
| GENTEQ MOTORS Components 97F5704 | |
| HIGH VOLTAGE PAPER CAPACITOR, 9.00" CASE HEIGHT. FREE 2 YEAR RADWELL WARRANTY | |
| IC, DIP-8. FREE 2 YEAR RADWELL WARRANTY | |
| ITELCOND, AYUX-HR472X450DF1, AYUX-HR472X450DF1, CAPACITOR, 4700 UF, 450V, WITH MOUNTING STUD. FREE 2 YEAR RADWELL WARRANTY | |
| LENS SNAP ON CAP, WITH 1 RECESS FOR LED, 17.5X17.5 MM, GRAY, USE WITH 96 SERIES SWITCHES. FREE 2 YEAR RADWELL WARRANTY | |
| LOW VOLTAGE PCDM CAPACITOR CELL, 24 LOW VOLTAGE PCDM. FREE 2 YEAR RADWELL WARRANTY | |
| METALLISED POLYPROPYLENE FILM CAPACITOR, CAPACITANCE: 3.3 UF, VOLTAGE: 275 VAC, TOLERANCE: 10 %, LEAD PITCH: 27.5 MM, SUPPRESSION CLASS: X2, RADIAL LEADED, OPERATING TEMPERATURE: -40 TO 105 °C, ROHS COMPLIANT. | |
| MICA RADIAL CAPACITOR .002UF 10KVR. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, 4.0 UF, 370 VAC, 1/4 INCH QUADRUPLE QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| MULTILAYER CERAMIC CAPACITORS MLCC - LEADED 100V C0G .047UF 5%. FREE 2 YEAR RADWELL WARRANTY | |
| MULTILAYER CERAMIC CAPACITORS MLCC - SMD/SMT 50V .47UF X7R 1206 20% TOL. FREE 2 YEAR RADWELL WARRANTY | |
| MULTILAYER CERAMIC CAPACITORS MLCC - SMD/SMT 50VOLTS 0.22UF 1%. FREE 2 YEAR RADWELL WARRANTY | |
| NON-PCB CAPACITOR, 35/39/50 WATT, 120VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| OKAYA Components AU1201 | |
| PAPER-IN-OIL CAPACITOR NEW SPRAGUE VITAMIN-, CAPACITOR, 0.22UFD, 100VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PHILIPS Components 913700584809 | |
| PHILIPS Components A21509-532-02 | |
| POWER CAPACITOR, 480V, 60HZ, 15KVAR. FREE 2 YEAR RADWELL WARRANTY | |
| POWER CAPACITOR, THE CP 30/75 MICA CONDUCTION-COOLED CAPACITOR IS A COMPACT SOLUTION PROVIDING 75KVAR AT ULTRA-HIGH FREQUENCIES (UP TO 100MHZ) AND HIGH AMBIENT TEMPERATURES (UP TO 150°C).. FREE 2 YEAR... | |
| RADWELL INTERNATIONAL, CRF1U1000, CAPACITOR FILM, 1UF 5% 1KVDC CHASSI MOUNT, 41MM X 39.9MM X 20MM . FREE 2 YEAR RADWELL WARRANTY | |
| RONKEN Components 81D33126H14 | |
| RONKEN Components 81D37605H14 | |
| RONKEN Components 81D44115H50 | |
| RONKEN Components 84D44155H15 | |
| RONKEN Components 84D44195H15 | |
| RONKEN Components 86A81205K50 | |
| RUN CAPACITOR, 4.0 UF +/-6%, 440 V AC, 50/60HZ, 10000AFC, OVAL. FREE 2 YEAR RADWELL WARRANTY | |
| RUN CAPACITOR, 5MFD, 370V, OVAL, 5.0UF +/-6%, 370VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY CAPACITOR, 0.33 UF CAPACITANCE, 300 VAC, 1.5 KVDC, RADIAL, POLYPROPYLENE, 2 PIN, -40 TO +110 DEGREES C. FREE 2 YEAR RADWELL WARRANTY | |
| SAFETY CAPACITORS, RADIAL, BOX, .047UF, 300V, 20%, Y2, 15LS. FREE 2 YEAR RADWELL WARRANTY | |
| SNUBBER CAPACITOR, 0.5UF, 10%, 2KV, PRODUCT RANGE:A28F5000 SERIES, CAPACITANCE:0.5F, CAPACITANCE TOLERANCE:± 10%, VOLTAGE RATING VDC:2KV. FREE 2 YEAR RADWELL WARRANTY | |
| SNUBBER CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| SUPER CAPACITOR, 1F, 5.5V, HORIZONTAL, 18.7X5.3 MM, HEIGHT 6 MM, LEAD SPACE 20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERCAPACITOR, 0.22F (22000UF), 5.5V, THT. FREE 2 YEAR RADWELL WARRANTY | |
| SUPERCAPACITOR, 7F, 2.7V, RADIAL; CAPACITANCE:7F; VOLTAGE RATING:2.7V; CAPACITOR TERMINALS:RADIAL LEADED; PRODUCT RANGE:WCAP-STSC SERIES; CAPACITANCE TOLERANCE:+30%, -10%; LEAD SPACING:5MM; LIFETIME @ TEMPERATURE:1000 HOURS @ 65°C; ROHS COMPLIANT: YES. FREE 2 YEAR... | |
| SUPERCAPACITORS / ULTRACAPACITORS, RADIAL, .1F, 5.5V, -20+80%, 13.5X9.5MM 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITORS - POLYMER SMD 10V 330UF 20% 2917 CASE. FREE 2 YEAR RADWELL WARRANTY | |
| TECUMSEH Components 85PS110C76 |
| << Prev | Next >> |