Panasonic Aluminium Capacitors EEUFS2A560LB

Description
Capacitor Aluminium Radial FS Series 10
Request a Quote Datasheet
Description
Capacitor Aluminium Radial FS Series 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763932
Aluminium Capacitors 1763932
Capacitor Aluminium Radial FS Series 10

Capacitor Aluminium Radial FS Series 10

Supplier's Site
Cap, 56Μf, 100V, 20%; Capacitance Panasonic - 63AC9434 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 56Μf, 100V, 20%; Capacitance Panasonic
63AC9434
Cap, 56Μf, 100V, 20%; Capacitance Panasonic 63AC9434
CAP, 56µF, 100V, 20%; Capacitance:56µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 56µF, 100V, 20%; Capacitance:56µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:8mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 196087574 - Radwell International
Willingboro, NJ, United States
Capacitor
196087574
Capacitor 196087574
ALUMINIUM ELECTROLYTIC CAPACITOR, THROUGH-HOLE, RADIAL LEADED, CAPACITANCE: 56 UF, VOLTAGE RATING: 100 VDC, LIFETIME: 9000 HOURS, TOLERANCE: 20 %, RIPPLE CURRENT: 810 MA, DISSIPATION FACTOR: 0.08 %. FREE 2 YEAR RADWELL WARRANTY

ALUMINIUM ELECTROLYTIC CAPACITOR, THROUGH-HOLE, RADIAL LEADED, CAPACITANCE: 56 UF, VOLTAGE RATING: 100 VDC, LIFETIME: 9000 HOURS, TOLERANCE: 20 %, RIPPLE CURRENT: 810 MA, DISSIPATION FACTOR: 0.08 %. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 1763932 63AC9434 196087574
Product Name Aluminium Capacitors Cap, 56Μf, 100V, 20%; Capacitance Panasonic Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers