CAP ALUM 470UF 20% 63V RADIAL
AL LYTIC CAPACITOR, RADIAL M SERIES, 85C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Al Lytic Cap, Radial M Series, 85C RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECA-1JM471B | 136885684 | 48W7764 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized |