TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CS11ZU2GA472MANKA

Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet
Description
Mid Voltage (100 to 630V), Safety Standard Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CS11ZU2GA472MANKA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CS11ZU2GA472MANKA
Disc Type Multilayer Ceramic Capacitor CS11ZU2GA472MANKA
Mid Voltage (100 to 630V), Safety Standard Approved

Mid Voltage (100 to 630V), Safety Standard Approved

Supplier's Site
Ceramic Capacitors - 445-15879-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-15879-ND
Ceramic Capacitors 445-15879-ND
4700pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

4700pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitor - 137163820 - Radwell International
Willingboro, NJ, United States
Capacitor
137163820
Capacitor 137163820
SAFETY CAPACITOR, CERAMIC DISC, 4700 PF, 400 VAC, 20%, VERTICAL KINK, 7.5 X 13.5 MM, .6 MM LEADS, CS SERIES. FREE 2 YEAR RADWELL WARRANTY

SAFETY CAPACITOR, CERAMIC DISC, 4700 PF, 400 VAC, 20%, VERTICAL KINK, 7.5 X 13.5 MM, .6 MM LEADS, CS SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Tdk - 25AJ0719 - Newark, An Avnet Company
Chicago, IL, United States
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Tdk
25AJ0719
Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Tdk 25AJ0719
SUPPRESSION CAP, 4700PF, CLASS X1/Y2 ROHS COMPLIANT: YES

SUPPRESSION CAP, 4700PF, CLASS X1/Y2 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CS11ZU2GA472MANKA 445-15879-ND 137163820 25AJ0719
Product Name Disc Type Multilayer Ceramic Capacitor Ceramic Capacitors Capacitor Suppression Cap, 4700Pf, Class X1/y2 Rohs Compliant Tdk
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Multilayer
Applications Automotive High Voltage Capacitor; Automotive
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P60BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers