CAP ALUM 2200UF 20% 16V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 16V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 16V, 20%, RADIAL; CAPACITANCE:2200 F; VOLTAGE RATING:16V; PRODUCT RANGE:NHG SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; PACKAGING:EACH; HEIGHT:20MM;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECA-1CHG222 | 96K9144 | 24693941 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 2200Uf, 16V, 20%, Radial; Capacitance Panasonic | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Technology | Single-Layer | ||
| Applications | General Purpose; General Purpose | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized |