The Aluminum Electrolytic Capacitor, with a capacitance of 1500 µF and a rated voltage of 16V, features a tolerance of ±20%. It is designed for radial lead applications and has a maximum operating temperature of 105 °C, with an endurance rating of 10,000 hours at this temperature. The capacitor is RoHS compliant and has a low equivalent series resistance (ESR), making it suitable for various electronic applications. It is important to note that this component is not applicable for automotive use. The lead spacing is 5 mm, and the capacitor is polarized.
CAPACITOR, ALUMINUM ELECTROLYTIC, 1500UF 16V, 20%, FR SERIES, LIFETIME @ TEMPERATURE:10000 HRS @ 105°C, RADIAL 10MM X 20MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1500UF 20% 16V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 16V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
| Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 24694529 | EEU-FR1C152 | 74R3417 |
| Product Name | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 1500Uf, 16V, 20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF |
| Lead Style | Radial | Radial | |
| Technology | Single-Layer |