Panasonic Aluminum Capacitors - EEE-FK1H470XP EEE-FK1H470XP

Description
Manufacturer: Panasonic Win Source Part Number: 850280-EEE-FK1H470XP Series: FK Features: 47 µF 50 V Aluminum Electrolytic Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEFK1H470XP, Q3236728ZZ, PCE3816TR, PCE3816DKR, PCE3816CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 850280-EEE-FK1H470XP Series: FK Features: 47 µF 50 V Aluminum Electrolytic Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEFK1H470XP, Q3236728ZZ, PCE3816TR, PCE3816DKR, PCE3816CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-FK1H470XP - 850280-EEE-FK1H470XP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-FK1H470XP
850280-EEE-FK1H470XP
Aluminum Capacitors - EEE-FK1H470XP 850280-EEE-FK1H470XP
Manufacturer: Panasonic Win Source Part Number: 850280-EEE-FK1H470XP Series: FK Features: 47 µF 50 V Aluminum Electrolytic Capacitors Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEEFK1H470XP, Q3236728ZZ, PCE3816TR, PCE3816DKR, PCE3816CT

Manufacturer: Panasonic
Win Source Part Number: 850280-EEE-FK1H470XP
Series: FK
Features: 47 µF 50 V Aluminum Electrolytic Capacitors
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEEFK1H470XP, Q3236728ZZ, PCE3816TR, PCE3816DKR, PCE3816CT

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1H470XP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1H470XP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1H470XP
CAP ALUM 47UF 20% 50V SMD

CAP ALUM 47UF 20% 50V SMD

Supplier's Site
Aluminum Electorlytic Capacitor, 47Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2457 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 47Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2457
Aluminum Electorlytic Capacitor, 47Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2457
ALUMINUM ELECTORLYTIC CAPACITOR, 47UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 47UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic - 23T0862 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic
23T0862
Aluminum Electrolytic Capacitor, 47Uf, 20%, 50V, Smd; Capacitor Case / Package Panasonic 23T0862
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 39059016 - Radwell International
Willingboro, NJ, United States
Capacitor
39059016
Capacitor 39059016
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 50V, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:47F, VOLTAGE RATING:50V, ESR:-, PRODUCT RANGE:FK SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 85°C, POLARITY:POLAR, DIAMETER:6.3MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 20%, 50V, SMD, AE CAPACITOR CASE:RADIAL CAN - SMD, CAPACITANCE:47F, VOLTAGE RATING:50V, ESR:-, PRODUCT RANGE:FK SERIES, LIFETIME @ TEMPERATURE:2000 HOURS @ 85°C, POLARITY:POLAR, DIAMETER:6.3MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 850280-EEE-FK1H470XP EEE-FK1H470XP 94W2457 39059016
Product Name Aluminum Capacitors - EEE-FK1H470XP Capacitors - Aluminum Electrolytic Capacitors Aluminum Electorlytic Capacitor, 47Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C223U050AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100222KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details