CAPACITOR, SMD, ALUM ELECTROLYTIC, 100UF, 35V, 10.3X10.3 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series RoHS Compliant: Yes
CAPACITOR ALUM ELEC, 100UF, 20%, 35V, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TG Series; MSL:-RoHS Compliant: Yes
CAP ALUM 100UF 20% 35V SMD
CAP ALUM 100UF 20% 35V SMD
| Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 39056419 | 83T6924 | 01X1035 | EEE-TG1V101P | EEE-TG1V101P |
| Product Name | Capacitor | Aluminum Electrolytic Capacitor, 100Uf, 20%, 35V, Smd; Capacitor Case / Package Panasonic | Capacitor Alum Elec, 100Uf, 20%, 35V, Smd, Full Reel; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology; Radial, Can - SMD | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |