CAPACITOR, ELECTROLYTIC, 150UF, 50V, RADIAL, 20%, 105C, 8X15MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 150UF 20% 50V RADIAL
AL LYTIC CAP, A-TYPE FS SERIES, 105C, STD; ROHS; NOPB; NOREFLOW ROHS COMPLIANT: YES
CAP, 150UF, 50V, ALU ELEC, RADIAL; Capacitance:150µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:8000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:- RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - Radial Leaded 50VDC 150uF 8000H 8x15mm
| Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 136913433 | EEU-FS1H151LB | 79AH2099 | 73AC9439 | EEU-FS1H151LB |
| Product Name | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, A-Type Fs Series, 105C, Std; Rohs; Nopb; Noreflow Rohs Compliant Panasonic | Cap, 150Uf, 50V, Alu Elec, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors - Radial Leaded |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | ||
| Lead Style | Radial | Radial | |||
| Technology | Single-Layer | ||||
| Applications | General Purpose; General Purpose |