Vishay Intertechnology, Inc. Ceramic Capacitors D103M43Z5UL63L6R

Description
10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet
Description
10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC5114-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC5114-ND
Ceramic Capacitors BC5114-ND
10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

10000pF ±20% 500V Ceramic Capacitor Z5U Radial, Disc

Buy Now Datasheet
Capacitor - 39147770 - Radwell International
Willingboro, NJ, United States
Capacitor
39147770
Capacitor 39147770
CAPACITOR, RADIAL DISC, CERAMIC, .01UF, 500V, Z5U, 11MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL DISC, CERAMIC, .01UF, 500V, Z5U, 11MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitor, 0.01Uf, 500V, Z5U, Radial; Capacitance Vishay - 91K7235 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.01Uf, 500V, Z5U, Radial; Capacitance Vishay
91K7235
Ceramic Capacitor, 0.01Uf, 500V, Z5U, Radial; Capacitance Vishay 91K7235
CERAMIC CAPACITOR, 0.01UF, 500V, Z5U, RADIAL; Capacitance:10000pF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:PC Pin; Product Range:D Series; Series Name:D RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.01UF, 500V, Z5U, RADIAL; Capacitance:10000pF; Voltage(DC):500V; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Lead Spacing:6.4mm; Capacitor Terminals:PC Pin; Product Range:D Series; Series Name:D RoHS Compliant: Yes

Supplier's Site
Disc Capacitor, 10000Pf, 500V, Radial Rohs Compliant Vishay - 73AJ3634 - Newark, An Avnet Company
Chicago, IL, United States
Disc Capacitor, 10000Pf, 500V, Radial Rohs Compliant Vishay
73AJ3634
Disc Capacitor, 10000Pf, 500V, Radial Rohs Compliant Vishay 73AJ3634
DISC CAPACITOR, 10000PF, 500V, RADIAL ROHS COMPLIANT: YES

DISC CAPACITOR, 10000PF, 500V, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - D103M43Z5UL63L6R - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
D103M43Z5UL63L6R
Ceramic Capacitors D103M43Z5UL63L6R
CAP CER 10000PF 500V Z5U RADIAL

CAP CER 10000PF 500V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC5114-ND 39147770 91K7235 73AJ3634 D103M43Z5UL63L6R
Product Name Ceramic Capacitors Capacitor Ceramic Capacitor, 0.01Uf, 500V, Z5U, Radial; Capacitance Vishay Disc Capacitor, 10000Pf, 500V, Radial Rohs Compliant Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers