Hybrid A-ZA 35V 100µF 105°C 10000h 8x9.
Hybrid A-ZA 35V 100µF 105°C 10000h 8x9.
Hybrid A-ZA 35V 100µF 105°C 10000h 8x9.
CAP, 100UF, 35V, ALU ELEC, HYBRID, RAD ROHS COMPLIANT: YES
CAPACITOR, 100UF, 35V, ALU ELEC, HYBRID, RAD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2105642P | 2105642 | 08AJ4468 | 136909844 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Cap, 100Uf, 35V, Alu Elec, Hybrid, Rad Rohs Compliant Panasonic | Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 C (-67 F) | -55 C (-67 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |