ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 450V, 20%, RADIAL; Capacitance:33µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAP ALUM 33UF 20% 450V RADIAL
CAPACITOR, RADIAL, ELECTROLYTIC, 33UF, 450V, 16X25 MM, 7.5MM LS, 105C. FREE 2 YEAR RADWELL WARRANTY
Cap Aluminum Lytic 33uF 450V 20% (16 X 25mm) Radial 7.5mm 1000mA 10000h 105C Bulk
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 39P9932 | EEU-EE2W330 | 24690405 | 590-EEU-EE2W330 |
| Product Name | Aluminum Electrolytic Capacitor, 33Uf, 450V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Cap Aluminum Lytic 33uF 450V 20% (16 X 25mm) Radial 7.5mm 1000mA 10000h 105C Bulk |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | ||
| Features | Polarized | Polarized | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF |