Panasonic Aluminium Capacitors EEUFS2A221B

Description
Capacitor Aluminium Radial FS Series 10
Request a Quote Datasheet
Description
Capacitor Aluminium Radial FS Series 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1763887 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1763887
Aluminium Capacitors 1763887
Capacitor Aluminium Radial FS Series 10

Capacitor Aluminium Radial FS Series 10

Supplier's Site
Cap, 220Μf, 100V, 20%; Capacitance Panasonic - 63AC9416 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 100V, 20%; Capacitance Panasonic
63AC9416
Cap, 220Μf, 100V, 20%; Capacitance Panasonic 63AC9416
CAP, 220µF, 100V, 20%; Capacitance:220µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CAP, 220µF, 100V, 20%; Capacitance:220µF; Voltage Rating:100V; Product Range:FS Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:25mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 136913724 - Radwell International
Willingboro, NJ, United States
Capacitor
136913724
Capacitor 136913724
CAPACITOR, 220F, 100V, 20%, CAPACITANCE:220F, VOLTAGE RATING:100V, PRODUCT RANGE:FS SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:5MM, HEIGHT:25MM, OPERATING TEMPERATURE MIN:-40C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 220F, 100V, 20%, CAPACITANCE:220F, VOLTAGE RATING:100V, PRODUCT RANGE:FS SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:12.5MM, LEAD SPACING:5MM, HEIGHT:25MM, OPERATING TEMPERATURE MIN:-40C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 1763887 63AC9416 136913724
Product Name Aluminium Capacitors Cap, 220Μf, 100V, 20%; Capacitance Panasonic Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U020ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details