CAPACITOR, RADIAL, ELECTROLYTIC, 1500UF, 25V, LIHR, 10X30 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1500UF 20% 25V RAD TH
ALUMINUM ELECTROLYTIC CAPACITOR, 1500UF, 25V, 20%, RADIAL; Capacitance:1500µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes
| Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 24693317 | EEU-FK1E152L | 32R9011 |
| Product Name | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 1500Uf, 25V, 20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF |
| Lead Style | Radial | Radial | |
| Technology | Single-Layer | ||
| Applications | Automotive; Automotive |