Radwell International Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11
Product Name Notes
(PRICE/TC) CERAMIC CAPACITOR 0.22UF 50V, X7R, 10%, AXIAL, CAPACITANCE:0.22¦F, VOLTAGE RATING:50V, PRODUCT RANGE:SPINGUARD SA SERIES, CAPACITANCE TOLERANCE:¦ 10%, CAPACITOR TERMINALS:AXIAL LEADED, DIELECTRIC CHARACTERISTIC:X7R, NO. OF PINS:2 ROHS COMPLIANT. FREE 2...
(PRICE/TC) FILM CAPACITOR, SMDT SERIES, 1.5 F, 10%, PET (POLYESTER), 63 V, 2824 [7260 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
0.1 UF, VOLTAGE RATING DC: 300 VDC, VOLTAGE RATING AC: 160 VAC, TOLERANCE: 5 %, NUMBER OF PINS: 2 PIN LEAD, SPACING: 10 MM LEAD, STYLE: STRAIGHT PACKAGE / CASE:...
1000 µF 450 V ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN - SCREW TERMINALS 60MOHM @ 100HZ 12000 HRS @ 85°C. FREE 2 YEAR RADWELL WARRANTY
600NF AC 10V. FREE 2 YEAR RADWELL WARRANTY
ALUMINIUM ELECTROLYTIC CAPACITOR, AEC-Q200 PEG130 SERIES, 6300 - F, +30%, -10%, 25 V, 20 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ALUMINIUM ELECTROLYTIC CAPACITOR, AEC-Q200 PEG225 SERIES, 470 - F, +30%, -10%, 63 V, 16 MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELEC CAPACITOR, 1000UF, 200V, 20%, SNAP-IN (2 PINS), POLAR, 35X35MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 50V, 20%, RADIAL; CAPACITANCE:1000¦F; VOLTAGE RATING:50V; PRODUCT RANGE:NEV SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:16MM; LEAD SPACING:7.5MM; ESR:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL...
ALUMINUM ELECTROLYTIC CAPACITOR 108-130UF 330V, 20%, QC, CAPACITANCE:108UF, VOLTAGE RATING:330VAC, PRODUCT RANGE:PSU SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN, POLARITY:BI-POLAR [NON-POLAR] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 63V, 20%, SNAP-IN, CAPACITANCE:2200F, VOLTAGE RATING:63V, PRODUCT RANGE:LPX SERIES, CAPACITANCE TOLERANCE:¦ 20%, CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN, POLARITY:POLAR, DIAMETER:22MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 35V,6.3MM X 11MM, 20%, RADIAL, CAPACITANCE:47F, VOLTAGE RATING:35V, PRODUCT RANGE:SEK SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:RADIAL LEADED, LIFETIME @ TEMPERATURE:1000 HOURS @ 105C ROHS COMPLIANT: YES.
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 16V, RADIAL; CAPACITANCE:100¦F; VOLTAGE RATING:16V; AE CAPACITOR CASE:RADIAL CAN; PRODUCT RANGE:S8 SERIES; ESR:0.02OHM; LIFETIME @ TEMPERATURE:5000 HOURS @ 85¦C; CAPACITOR CASE STYLE:CAN ROHS COMPLIANT: YES.
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 20%, 35V, RADIAL, CAPACITANCE 100 F, VOLTAGE RATING 35V, AE CAPACITOR CASE RADIAL LEADED, PRODUCT RANGE L8 SERIES, ESR 0.025OHM, LIFETIME @ TEMPERATURE 2000 HOURS @...
ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 4V, 20%, SMD, CAPACITANCE:1800 F, VOLT RATING:4V, PRODUCT RNG:CK SERIES, AE CAPACITOR CASE:RADIAL CAN - SMD, ESR:0.008OHM, LIFETIME @ TEMP:5000 HOURS @ 125 C, PACKAGING:CUT TAPE...
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 200V, 20%, RADIAL, 6.3X11.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 6.3V, 20%, SMD, CAPACITANCE:330F, VOLTAGE RATING:6.3V, LIFETIME @ TEMPERATURE:5000 HOURS @ 125C, DIAMETER:8MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 39UF, 25V, 20%, SMD, CAPACITANCE 39 F, VOLTAGE RATING 25V, AE CAPACITOR CASE RADIAL CAN - SMD, PRODUCT RANGE CX SERIES, ESR 0.055OHM, LIFETIME @ TEMPERATURE 5000...
ALUMINUM ELECTROLYTIC CAPACITOR, 820UF, 2.5V, 20%, RADIAL, FULL REEL, CAPACITANCE:820 F, VOLT RATING:2.5V, PRODUCT RNG:S8 SERIES, AE CAPACITOR CASE:RADIAL CAN, ESR:0.007OHM, LIFETIME @ TEMP:5000 HOURS @ 125 C, HEIGHT:8MM ,ROHS...
ALUMINUM ORGANIC POLYMER CAPACITOR, 1200UF, 10 VOLTS, 20%, RADIAL LEADED, 10MM X 13MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ORGANIC POLYMER CAPACITORS, RADIAL, 33UF, 20V, 20%, 6.3X10 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM POLYMER CAPACITOR, 330UF, 6.3V, 20%, RADIAL, 10X14MM, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
CAP 0.1UF 100 OHM 250VDC/125VAC 1/2W 20% 30% 1R/1C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 0.015¦F, 250V, 10%, PET; CAPACITANCE:15000PF; VOLTAGE RATING:250V; CAPACITOR DIELECTRIC TYPE:PET (POLYESTER); CAPACITANCE TOLERANCE:¦ 10%; PRODUCT RANGE:MKT1813 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:AXIAL LEADED; ROHS COMPLIANT: YES. FREE 2 YEAR...
CAP, 0.015UF, 1 KV, 10%, PAPER, RADIAL, CAPACITANCE:15000PF, VOLTAGE RATING:1KV, CAPACITOR DIELECTRIC TYPE:PAPER (MP), CAPACITANCE TOLERANCE:± 10%, PRODUCT RANGE:PME261 SERIES, CAPACITOR CASE STYLE:RADIAL BOX, CAPACITOR ROHS COMPLIANT: YES. FREE 2...
CAP, 0.015UF, 630V, 5%, PP, RADIAL, CAPACITANCE:15000PF, VOLTAGE RATING:630V, CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE), CAPACITANCE TOLERANCE:± 5%, PRODUCT RANGE:R73 SERIES, CAPACITOR CASE STYLE:RADIAL BOX, CAPACITOR ROHS COMPLIANT: YES. FREE 2 YEAR...
CAP, 0.022UF, 20%, PAPER, RADIAL, CAPACITANCE:22000PF, SUPPRESSION CLASS:Y2, PRODUCT RANGE:PME271Y SERIES, VOLTAGE RATING X:-, VOLTAGE RATING Y:250V, CAPACITOR DIELECTRIC TYPE:PAPER (MP), CAPACITANCE TOLERANCE:± 20%, DV/DT ROHS COMPLIANT: YES. FREE 2...
CAP, 0.022UF, 630V, 10%, PAPER, RADIAL, CAPACITANCE:22000PF, VOLTAGE RATING:630V, CAPACITOR DIELECTRIC TYPE:PAPER (MP), CAPACITANCE TOLERANCE:± 10%, PRODUCT RANGE:PME261 SERIES, CAPACITOR CASE STYLE:RADIAL BOX, CAPACITOR ROHS COMPLIANT: YES. FREE 2 YEAR...
CAP, 0.033F, 1 KV, 5%, PP, RADIAL, CAPACITANCE:33000PF, VOLTAGE RATING:1KV, CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE), CAPACITANCE TOLERANCE: 5%, PRODUCT RANGE:R73 SERIES, CAPACITOR CASE STYLE:RADIAL BOX, CAPACITOR ROHS COMPLIANT: YES. FREE 2...
CAP, 0.033UF, 630V, 10%, PAPER, RADIAL, CAPACITANCE:33000PF, VOLTAGE RATING:630V, CAPACITOR DIELECTRIC TYPE:PAPER (MP), CAPACITANCE TOLERANCE: 10%, PRODUCT RANGE:PME261 SERIES, CAPACITOR CASE STYLE:RADIAL BOX, CAPACITOR ROHS COMPLIANT: YES. FREE 2 YEAR...
CAP, 0.047UF, 20%, PAPER, RADIAL, CAPACITANCE:47000PF, SUPPRESSION CLASS:X2, PRODUCT RANGE:PME264 SERIES, VOLTAGE RATING X:660V, VOLTAGE RATING Y:-, CAPACITOR DIELECTRIC TYPE:PAPER (MP), CAPACITANCE TOLERANCE:± 20%, DV/DT ROHS COMPLIANT: YES. FREE 2...
CAP, 0.047UF, 630V, 10%, PAPER, RADIAL, CAPACITANCE:47000PF, VOLTAGE RATING:630V, CAPACITOR DIELECTRIC TYPE:PAPER (MP), CAPACITANCE TOLERANCE:± 10%, PRODUCT RANGE:PME261 SERIES, CAPACITOR CASE STYLE:RADIAL BOX, CAPACITOR ROHS COMPLIANT: YES. FREE 2 YEAR...
CAP, 0.1F, 20%, PAPER, RADIAL, CAPACITANCE:0.1F, SUPPRESSION CLASS:Y2, PRODUCT RANGE:PME271Y SERIES, VOLTAGE RATING X:-, VOLTAGE RATING Y:300V, CAPACITOR DIELECTRIC TYPE:PAPER (MP), CAPACITANCE TOLERANCE: 20%, DV/DT ROHS COMPLIANT: YES. FREE 2...
CAP, 0.1UF, 2 KV, 10%, PP, RADIAL, CAPACITANCE:0.1UF, VOLTAGE RATING:2KV, CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE), CAPACITANCE TOLERANCE:± 10%, PRODUCT RANGE:R76 SERIES, CAPACITOR CASE STYLE:RADIAL BOX, CAPACITOR ROHS COMPLIANT: YES. FREE 2...
CAP, 0.22ªF, 250V, 10%, PET; CAPACITANCE:0.22ªF; VOLTAGE RATING:250V; CAPACITOR DIELECTRIC TYPE:PET (POLYESTER); CAPACITANCE TOLERANCE:ª 10%; PRODUCT RANGE:MKT1813 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:AXIAL LEADED; ROHS COMPLIANT: YES. FREE 2 YEAR...
CAP, 0.22UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 0.47¦F, 400V, 10%, PET; CAPACITANCE:0.47¦F; VOLTAGE RATING:400V; CAPACITOR DIELECTRIC TYPE:PET (POLYESTER); CAPACITANCE TOLERANCE:¦ 10%; PRODUCT RANGE:MKT1813 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:AXIAL LEADED; ROHS COMPLIANT: YES. FREE 2 YEAR...
CAP, 0.47F, 400V, 5%, PP, RADIAL, CAPACITANCE:0.47F, VOLTAGE RATING:400V, CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE), CAPACITANCE TOLERANCE: 5%, PRODUCT RANGE:PHE450 SERIES, CAPACITOR CASE STYLE:RADIAL BOX, CAPACITOR ROHS COMPLIANT: YES. FREE 2 YEAR...
CAP, 0.47UF, 630V, 10%, PP, RADIAL, CAPACITANCE:0.47UF, VOLTAGE RATING:630V, CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE), CAPACITANCE TOLERANCE:± 10%, PRODUCT RANGE:R71 SERIES, CAPACITOR CASE STYLE:RADIAL BOX, CAPACITOR ROHS COMPLIANT: YES. FREE 2 YEAR...
CAP, 0.47UF, 63V, FILM, RADIAL, 10%, 7.5X5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 10¦F, 63V, 10%, PET, RADIAL, CAPACITANCE:10¦F, VOLTAGE RATING:63V, CAPACITOR DIELECTRIC TYPE:PET (POLYESTER), CAPACITANCE TOLERANCE:¦ 10%, PRODUCT RANGE:R60 SERIES, CAPACITOR CASE STYLE:RADIAL BOX, CAPACITOR TERMINALS:RADIAL ROHS COMPLIANT: YES. FREE 2...
CAP, 100F, 2.7V, 20%, SUPER CAP, RADIAL, CAPACITANCE:100F, VOLTAGE RATING:2.7V, CAPACITOR TERMINALS:RADIAL LEADED, PRODUCT RANGE:SCC SERIES, CAPACITANCE TOLERANCE:+30%, -10%, LEAD SPACING:8MM, LIFETIME @ TEMPERATURE:1000 HOURS @ ROHS COMPLIANT: YES. FREE...
CAP, 2.2UF, 20%, PP, RADIAL, CAPACITANCE:2.2UF, SUPPRESSION CLASS:X2, PRODUCT RANGE:R46 MINIATURE SERIES, VOLTAGE RATING X:275V, VOLTAGE RATING Y:-, CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE), CAPACITANCE TOLERANCE:± 20%, DV/DT ROHS COMPLIANT: YES. FREE...
CAP, 2.2UF, 400V, FILM, RADIAL ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP, 2200PF, 20%, PAPER, RADIAL, CAPACITANCE:2200PF, SUPPRESSION CLASS:X2, PRODUCT RANGE:PME271M SERIES, VOLTAGE RATING X:275V, VOLTAGE RATING Y:-, CAPACITOR DIELECTRIC TYPE:PAPER (MP), CAPACITANCE TOLERANCE:± 20%, DV/DT ROHS COMPLIANT: YES. FREE 2...
CAP, 4700PF, 20%, PAPER, RADIAL, CAPACITANCE:4700PF, SUPPRESSION CLASS:X2, PRODUCT RANGE:PME271M SERIES, VOLTAGE RATING X:275V, VOLTAGE RATING Y:-, CAPACITOR DIELECTRIC TYPE:PAPER (MP), CAPACITANCE TOLERANCE: 20%, DV/DT ROHS COMPLIANT: YES. FREE 2...
CAP, 47UF, 400V, CAPACITANCE:47UF, VOLTAGE RATING:400V, PRODUCT RANGE:PEG124 SERIES, CAPACITANCE TOLERANCE:+30%, -10%, CAPACITOR TERMINALS:AXIAL LEADED, DIAMETER:20MM, LEAD SPACING:-, HEIGHT:46MM, OPERATING TEMPERATURE MIN:-40°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY...
CAP, AEC-Q200, 0.082UF, 1.25KV, FILM, CAPACITANCE:0.082UF, VOLTAGE RATING:1.25KV, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE:± 5%, PRODUCT RANGE:R75H SERIES, CAPACITOR CASE STYLE:RADIAL BOX - 2 PIN, LEAD SPACING:22.5MM ROHS COMPLIANT: YES. FREE...
CAP, AEC-Q200, 0.1UF, 1KV, FILM, RADIAL, CAPACITANCE:0.1UF, VOLTAGE RATING:1KV, DIELECTRIC TYPE:DOUBLE METALLIZED PP, CAPACITANCE TOLERANCE:± 5%, PRODUCT RANGE:R76 SERIES, CAPACITOR CASE STYLE:RADIAL BOX - 2 PIN, LEAD SPACING:22.5MM ROHS COMPLIANT:...
CAP, AEC-Q200, 0.68UF, 630V, FILM, RADIAL, CAPACITANCE:0.68UF, VOLTAGE RATING:630V, DIELECTRIC TYPE:DOUBLE METALLIZED PP, CAPACITANCE TOLERANCE:± 5%, PRODUCT RANGE:R76 SERIES, CAPACITOR CASE STYLE:RADIAL BOX - 2 PIN, ESR:0.007OHM ROHS COMPLIANT: YES.
CAP, CERAMIC, 0.047UF,250V, RADIAL . FREE 2 YEAR RADWELL WARRANTY
CAP, SUP, X1, MP, 300VAC, RADIAL, CAPACITANCE:0.1UF, SUPPRESSION CLASS:X1, PRODUCT RANGE:PME271E SERIES, VOLTAGE RATING X:300VAC, VOLTAGE RATING Y:-, DIELECTRIC TYPE:METALLIZED PAPER, CAPACITANCE TOLERANCE:± 20%, DV/DT RATING:600V/USROHS COMPLIANT: YES. FREE 2...
CAP, SUP, X2, 0.047UF, 275VAC, RAD, CAPACITANCE:0.047UF, SUPPRESSION CLASS:X2, PRODUCT RANGE:PME271M SERIES, VOLTAGE RATING X:275VAC, VOLTAGE RATING Y:-, DIELECTRIC TYPE:METALLIZED PAPER, CAPACITANCE TOLERANCE:± 20% ROHS COMPLIANT: YES. FREE 2 YEAR...
CAPACITANCE:50 F, VOLT RATING:50VDC, PRODUCT RNG:NLW SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:AXIAL LEADED, DIAMETER:10.16MM, HEIGHT:23.87MM, OPERATING TEMPERATURE MIN:-40 C, ESR:4OHM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR .01MF 400VDC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR .1MFD 600VDC 470OHM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 0.022UF 475V 10PERCENT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 165V 53-64MFD. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 22.5MF 660AC 60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 2200MFD 63V RADIAL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 233-280MFD 110/125VAC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 240VAC 7.5UF 60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 2UF 440V 60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 330UF 25V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 370V 60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 390PF 1PERCENT TOL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 440V 2200PF 15MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 45MFD 370VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 6.5UF 330VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 600VDC .5MFD. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR 660AC 60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ACCESSORIES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT, 330UF, 10V, 20%, SMD; CAPACITANCE:330F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:10V; LIFE TIME @ TEMPERATURE:2000 HOURS @ 105. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT, 390UF, 4V, 20%, SMD; CAPACITANCE:390¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:4V; LIFE TIME @ TEMPERATURE:2000 HOURS @ 105. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT, 470UF, 6.3V, 20%, SMD; CAPACITANCE:470¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:6.3V; LIFE TIME @ TEMPERATURE:2000 HOURS @. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ALUM ELECT, 820UF, 2.5V, 20%, SMD; CAPACITANCE:820F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:2.5V; LIFE TIME @ TEMPERATURE:2000 HOURS @. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR CMRW3D34 P0 B TDEXP. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR ELECTROLYTIC 25V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR FILM, 0.22UF, 50V, 10%, RADIAL, POLYESTER (PET), 11X6.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR FILTER .25MFD 2000VDC PLASTIC FILM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR GLASS TUBE .01MFD 15KV. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR KIT, WORKS WITH ALL 1305 DRIVES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR MODULE, 1000VDC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR NIOBIUM OXIDE 220UF 6.3V, 20%, 2717, CAPACITANCE:220UF, VOLTAGE RATING:6.3V, PRODUCT RANGE:OXICAP NOJ SERIES, OPERATING TEMPERATURE MAX:105°C, ESR:0.4OHM, CAPACITOR CASE STYLE:2917 [7343 METRIC], CAPACITANCE TOLERANCE:± 20%ROHS COMPLIANT: YES. FREE 2...
CAPACITOR OVAL CASE 3UF 370VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR PAPER FILM 0.5UF, 2KV, 10%, CASE, CAPACITANCE:0.5¦F, VOLTAGE RATING:2KV, DIELECTRIC TYPE:FILM / FOIL PAPER, CAPACITANCE TOLERANCE:¦ 10%, PRODUCT RANGE:SCR SERIES, CAPACITOR CASE STYLE:CAN, CAPACITOR TERMINALS:SCREW ROHS COMPLIANT: YES. FREE...
CAPACITOR PET FILM 1UF, 400V, RADIAL CAPACITOR DIELECTRIC TYPEPOLYETHYLENE NAPHTHALATE CAPACITANCE1F CAPACITANCE TOLERANCE 10 VOLTAGE RATING400V CAPAC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR POLY ALUM, 56UF, 35V, 20%, SMD; CAPACITANCE:56ªF; VOLTAGE RATING:35V; AE CAPACITOR CASE:-; PRODUCT RANGE:CV SERIES; ESR:0.031OHM; LIFETIME @ TEMPERATURE:-; OPERATING TEMPERATURE MIN:-55ªC; OPERATING TEMPERATURE MAX:105ªC ROHS COMPLIANT: YES. FREE...
CAPACITOR POLYESTER ALUMINUM, 100UF, 35V, 20%, SMD, FULL REEL; CAPACITANCE:100ªF; VOLTAGE RATING:35V; AE CAPACITOR CASE:RADIAL CAN - SMD; PRODUCT RANGE:CV SERIES; ESR:0.029OHM; LIFETIME @ TEMPERATURE:5000 HOURS @ 85ªC; DIAMETER:10MM ROHS...
CAPACITOR POLYESTER FILM 0.22UF, 630V, 10%, AXIAL, CAPACITANCE:0.22¦F, VOLTAGE RATING:630V, DIELECTRIC TYPE:METALLIZED PET, CAPACITANCE TOLERANCE:¦ 10%, PRODUCT RANGE:MMWA SERIES, CAPACITOR CASE STYLE:-, LEAD SPACING:-, NO. OF PINS:2ROHS COMPLIANT: YES. FREE...
CAPACITOR POLYESTER FILM FILM 0.1UF 10%, 100V; CAPACITANCE:0.1¦F; VOLTAGE RATING:100V; DIELECTRIC TYPE:METALLIZED PET; CAPACITANCE TOLERANCE:¦ 10%; PRODUCT RANGE:MKT1813 SERIES; CAPACITOR CASE STYLE:-; LEAD SPACING:-; NO. OF PINS:2 ROHS COMPLIANT: YES.
CAPACITOR POLYESTER FILM FILM 1UF 5%, 100V,; CAPACITANCE:1¦F; VOLTAGE RATING:100V; DIELECTRIC TYPE:METALLIZED PET; CAPACITANCE TOLERANCE:¦ 5%; PRODUCT RANGE:MKT1813 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:AXIAL LEADED ROHS COMPLIANT: YES. FREE 2...
CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 275V, 10%, RADIAL, CAPACITANCE:2.2UF, SUPPRESSION CLASS:X2, PRODUCT RANGE:R46 SERIES, VOLTAGE RATING X:275VAC, VOLTAGE RATING Y:-, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE:± 10% ROHS COMPLIANT: YES. FREE...
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 300V, 20%, RADIAL, CAPACITANCE:4700PF, SUPPRESSION CLASS:Y2, PRODUCT RANGE:R41 SERIES, VOLTAGE RATING X:-, VOLTAGE RATING Y:300V, CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE), NO. OF PINS:2 ROHS COMPLIANT: YES.
CAPACITOR RADIAL LEAD 10PERCENT TOL 250V .15UF. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR RC NETWORK .5MFD 220OHM 600VDC 1/2W. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR RC NETWORK, 1 PHASE, 220 OHM, 1UF, 200 VDC, 1/2 WATT, RADIAL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR SNUBBER DIODE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR START AC MOTOR 110/125VAC 708-850MFD. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR TANTALUM SM 10UF 25V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR TERMINALS, 0.68F, 63V, 10%, PET, CAPACITANCE:0.68F, VOLTAGE RATING: 63V, CAPACITOR DIELECTRIC TYPE, PET (POLYESTER), CAPACITANCE TOLERANCE: 10%; PRODUCT RANGE, MKT1813 SERIES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, .470UF, 275V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, .RADIAL, FILM BOX, .022UF, 1500 V DC, 600V AC, 20%, L/S 20.3MM, 24X9X15 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 0.001UF, 480 VAC, 20 % TOL, 18 X 5.5 X 12.5 MM ,ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 0.033UF, 1250 VDC, SAFETY FILM, 20%, LS 22.5MM, POLYPROPYLENE (PP), 26X6.5X14.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 0.1 UF, 50V, 10% TOLERANCE, 0603 (1608 METRIC) CASE, 1.60 X 0.81 MM DIMENSIONS, CERAMIC, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 0.15UF, 300VAC, FILM, 20%, LS 22.5MM, POLYESTER, METALLIZED RADIAL, 26X8X16MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 0.1UF, 630V, MLCC, RADIAL, CAPACITANCE:0.1UF, VOLTAGE RATING:630V, PRODUCT RANGE:RDE SERIES, CAPACITANCE TOLERANCE:± 10%, CAPACITOR TERMINALS:RADIAL LEADED, DIELECTRIC CHARACTERISTIC:X7R, LEAD SPACING:5MM, OPERATING TEMPERATURE ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY...
CAPACITOR, 0.22UF, 1000VDC, FILM, 5%, 600VAC, LS 27.5MM, 105C, 131.5X10.5X20.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 0.22UF, 1600V, FILM, RADIAL, 5%, LS 27.5MM, POLYPROPYLENE, METALLIZED, 31.5X14.5X24.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 0.33F, 440V, 20%, RADIAL, SUPPRESSION CLASS: X1, PHE844 SERIES, VOLTAGE RATING X: 480V, CAPACITOR DIELECTRIC TYPE: PP (POLYPROPYLENE), DV/DT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 0.56 UF, 2K VDC, 10%, FILM, LUG MOUNT, 42.5X33X45MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 1 UF CAPACITANCE, 10% TOLERANCE, 305 VAC VOLTAGE RATING, POLYPROPYLENE (PP) DIELECTRIC MATERIAL, THROUGH HOLE MOUNTING, 1.043" L X 0.433" W (26.50MM X 11.00MM). FREE 2 YEAR RADWELL WARRANTY...
CAPACITOR, 1.5UF, 63V, AXIAL, POLYESTER FILM, 5%, DIELECTRIC, 8.5X19MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 15000UF, 250V, 75X220; CAPACITANCE:15000¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:250V; LIFE TIME @ TEMPERATURE:60000 HOURS @ 85¦C; H. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 15UF, +/-6%, 330VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 18 MF, 660 V AC, 60 HZ, 200 AFC PROTCTED. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 1UF, 1250VDC, SNUBBER. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 1UF, 630V, FILM, RADIAL, DIELECTRIC TYPE:DOUBLE METALLIZED PP, 5%, LS 27.5MM, 31.5X17.5X28MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 2 UF, 660 VAC,60 HZ, SCREW ON. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 2.2UF, 280V, 20%, POLYPROPYLENE, FILM, RADIAL, L/S 27.5MM, 31.5X17.5X28MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 21-25 MFD, 330 VAC, 1710 H, 50/60 HZ, + 65 DEG. C. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 25MF, 660VAC, 60HZ, 1.91 X 2.91 X 5.75IN. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 30MFD, 370VAC, ROUND RUN. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 370 V, OIL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 4700 PF, 275 VAC, RADIAL, 20%. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 540-648 MFD, 110-125 VAC, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 540-648MFD, 110-125VAC, 50/60 HZ, `40 C, +65 C, 10% MAX. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 560UF, 450V, 4 PIN, SNAP IN. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 6 MF, 660 VAC, 60 HZ, 70C, 10000 AFC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 660VAC, 60HZ, 200AFC. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, 68UF, 20V, RADIAL, ELECTROLYTIC, POLYMER, LS 3.5MM, 105 C, 20%, 8X11.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM - POLYMER, 2700UF, 2.5V, RADIAL, 10MM X 14MM, 2000 HRS @ 105C. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC CAPACITOR, 470 F, 400 V, 51.60MM X 74.50MM, LEAD SPACE 22.00MM RADIAL, CAN - SCREW TERMINALS, OPERATING TEMPERATURE -40C ~ 85C. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC MATERIAL, 470 UF CAPACITANCE, 35 VDC, THROUGH HOLE MOUNT, 2000 HOUR LIFE, GENERAL PURPOSE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 10000UF 50V, 20%, 2 PIN SNAP-IN, POLAR, LEAD SPACE 10MM, 30X40MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF 400V, SLPC SERIES, LIFETIME @ TEMPERATIRE:3000 HRS @ 85°C, 2 PIN SNAP IN, 22MM X 30MM . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 12000UF 35V, 20%, RADIAL, SNAP IN, 35MM X 30MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 1UF 400V, 10%, POLYPROPYLENE (PP), METALLIZED, RADIAL 31.50MM X 11.00MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 2.2UF 100V, 20%, SEK SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105°C, RADIAL, 5MM X 13MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, 680UF 200V, 20%, SLP0712TE SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 15C, 2 PIN SNAP-IN, 30MM X 30MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 22UF, 50V, 10%, NON-POLAR, 8X13MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 47UF, 50V, 10%, NON-POLAR, 10X16MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ELECTROLYTIC, SERIES NEH, 470MF, 35V, 1000 HRS @ 85C, AXIAL, 20%, 0.152" DIA X 0.866" L, 13.00 X 22.00MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM ORGANIC POLYMER, 10UF, 25, VOLTS 20% DIAMETER 6.3MM, LENGTH 7MM, SERIES RNS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ALUMINUM POLYMER, SMD, 68UF, 10V, 20%, 5 X 5.7 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ARC SUPPRESSING, 05MFD, 220OHM, 12WATT, 600VDC, 10% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, 0.22UF, 630VDC, OVAL, POLYESTER, METALLIZED, 16.5X7MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, ALUM ELECTROLYTRIC, 22UF, 450V, 20X27MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, NON-POLAR, 6.8UF, 50V, 10%, 6X12.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, ELECTROLYTIC, 1800 UF, 63 VDC, 20 MM X 46 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, ELECTROLYTIC, 270UF, 40V, 13X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, ELECTROLYTIC, 2UF, 25V, 20%, 7.11X15 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, ELECTROLYTIC, 3.9UF, 150V, 10%, 13X32 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, ELECTROLYTIC, 30UF, 50V, 10X19 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, ELECTROLYTIC, NON BI POLAR, 22UF, 50V, 10X21 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, ELECTROLYTIC, NON-POLAR, 47UF 50V, 10%, 10X17MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, FILM, .22UF, 250V, 7X19 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, FILM, .22UF, 2KVDC, 650VAC, POLYPROPYLENE, 21X44MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, FILM, .22UF, 63V AC, 6X14 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, FILM, .68UF, 250VDC, 10%, METALIZED POLYESTER, OVAL 13X5.5X23MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, FILM, 1UF, 200V, 10.9X27MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, FILM, 1UF, 500 VAC, 44 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, FILM, POLYESTER, 0.68UF, 600VDC, 10%, 12.30X43MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, POLYESTER FILM, 0.068UF, 1000VDC, 220VAC, 10%, 10X26.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, POLYESTER FILM, 0.47UF, 250VDC, 10%, 8X18MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, POLYESTER FILM, 3.3UF, 63V, 10X26.5MM, THROUGH HOLE,. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, AXIAL, POLYPROPYLENE, .1UF, 1.5KVDC, 600VAC, 14X32MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, BOX RADIAL, FILM, .22UF, 5%, 1KVDC, 27.5 LEADSPACING, 31X10X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, CANISTER, 4UF, 370V, 60HZ. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, CERAMIC, 1UF, 250V, X7R, RADIAL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, CERAMIC, MULTI-LAYER, .022 UF, 1000V, 10%, RADIAL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, CERAMIC, SINGLE LAYER, RF POWER PLATE, 0.002 UF, 5000 V DC, N2200, SCREW TERMINAL, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, DISC, RADIAL, 200PF, 1KV, DIAMETER 8.5MM, LS 6.4MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 120UF, 6.3V, RADIAL, 20%, SMD, 105 C, 5X6MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 330UF, 400V, RADIAL, 20%, LS 10MM, SNAP-IN, 105 C, 30X40MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, ELECTROLYTIC, 470UF, 6.3V, 20%, RADIAL, ORGANIC POLYMER, LS 3.5MM, 105C, 8X8MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, .047UF, 650VAC, 5%, 26 X 7 X 16.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, .22UF, 630V, 5%, 2 PIN, THROUGH HOLE, LEAD SPACE 15 MM, 18 X 10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, 0.047UF 1000V, 10%, RADIAL, 24.00MM X 7.60MM X 14MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, 0.047UF, 300VAC, RADIAL, 18X8X15MM, 15MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, 0.15 UF, 275VAC, 10%, RADIAL, LS 20.3, 24X15X9MM BOX. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, 0.1UF, 1600VDC, 650VAC, 5%, 2 PIN, LS 27.56MM, 32X20X20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, 0.22UF 1600 VDC, 650 VAC, 5%, POLYPROPYLENE (PP), THOUGH HOLE, 26MM X 15.5MM X 24.5MM,ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, 0.22UF, 1.6KV, 5%, RADIAL, R75 SERIES, POLYPROPYLENE, 32X13X25.1MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, 0.22UF, 630VDC, 280VAC, RADIAL, LS 22.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, 0.56UF, 1KV, RADIAL, 5%, LS 27.5MM, 32X22X37.1MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, 1.5UF, 400V, 220VAC, PCM 27.5, 2 PIN, LS 27.5MM, L 31.5MM, W 11MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, 2.2UF, 305VAC, 10%, METALLIZED RADIAL, LS 27.50MM, W 31.50MM X 15.00MM, H 26.00MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, 330NF 100V DC 63V AC, 10%, AXIAL, MKT1813 SERIES, 6MM X 19MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, AXIAL, 20UF, 250 VDC, 10%, 27X44 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, POLYETHYLENE TEREPHTHALATE, 0.01UF, 400V, 10%, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, PP, 0.047UF, 2KV, RAD, CAPACITANCE:47000PF, VOLTAGE RATING:2KV, DIELECTRIC TYPE:DOUBLE METALLIZED PP, CAPACITANCE TOLERANCE:¦ 5%, PRODUCT RANGE:R76 SERIES, CAPACITOR CASE STYLE:-, CAPACITOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2...
CAPACITOR, FILM, PP, 0.33UF, 630V, RAD, CAPACITANCE:0.33¦F, VOLTAGE RATING:630V, DIELECTRIC TYPE:DOUBLE METALLIZED PP, CAPACITANCE TOLERANCE:¦ 5%, PRODUCT RANGE:PHE450 SERIES, CAPACITOR CASE STYLE:-, CAPACITOR TERMINALS:RADIAL LEADEDROHS COMPLIANT: YES. FREE 2 YEAR...
CAPACITOR, FILM, PP, 2.2UF, 63V, RAD, 5%, LEAD SPACING:15MM, ROHS COMPLIANT: YES, 18X8MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, RADIAL BOX, .068UF, 440 VAC, 22.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, RADIAL BOX, .15UF, 400VAC, 10%, LS 15MM, 105C, 18X9X16 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, RADIAL BOX, 2.2UF, 310 VAC, 37.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, RADIAL, .1UF, 100VDC, 5%, LEAD SPACE 7.5 MM, 12X6.5X3 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, RADIAL, .22UF, 310VAC / 630VDC, 20%, BOX TYPE, LS. 15MM, 18X7.5X13.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, FILM, RADIAL, 1.2UF, 630VDC, 400VAC, 5%, 32X33X33MM, 27.5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, IC VOLTAGE REGULATOR, SK SERIES, 2PIN, 50W, 30V, 5V, 5A. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, METALIZED POLY FILM, 0.33UF, 1KVDC, 27.5MM LEAD SPACING, 31.5X11.5X22.5MM, 105C. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, MKS2 SERIES, METALIZED POLYESTER, 2.2 UF, 10% TOLERANCE, 50 VDC, 30 VAC, 2 PIN, -55 TO +105 DEGREES C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, MKT SERIES, 1813 TYPE, 0.68 UF, 10 PRECENT, 63 VOLTS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, MOTOR FILM, QUICK CONNECT, 7.5UF, 6%, 370VAC, 44.5X50.8 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, MOTOR RUN, DUAL, 3/30 UF CAPACITANCE, 370 VAC, 50/60 HZ, ROUND CASE, .250 INCH AC METALLIZED QC TERMINALS, +05-05%. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, MULTILAYER CERAMIC CAPACITOR, RADIAL, 1000 PF, 1 KV, 10% TOLERANCE,. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, MULTILAYER CERAMIC CAPACITOR, RADIAL, 2200 PF, 1 KV, 10% TOLERANCE, . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, OVAL RUN CAPACITOR, 370 VAC, 5 MFD, 50/60 HZ, 5.0 UF. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, POLY FILM, 2.2UF, 330VAC, 20%, RADIAL, PHE841 SERIES, LS 37.5, 41X21X38MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, POLYESTER FILM, 0.1UF, 100V, 5%, AXIAL, 5X11MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, POLYMER, RADIAL, 15UF, 20V, 6.3 X 8 MM, MARKED AS 150. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, POLYPROPYLENE FILM, 4.7UF, 310VAC, 630VDC, 32X16X30MM, 27.5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, 1UF, 760V DC, 37.5 MM LEADSPACING, 41X21X38 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM SAFETY, .1UF, 20%, 660V AC, 30.5X15.3X22 MM, 25.4LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .015UF, 250V DC, 5%, 7.5LS, 2.5X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .01UF, 1K VDC, 10%, 18.5X5.2X10.5 MM, 15.2 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .01UF, 760VAC, 1500VDC, 22.5MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .022UF, 1KV DC, 5%, METALLIZED RADIAL, 26.00MM X 6.50MM, 14.50MM HEIGHT, 22.5MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .022UF, 1KV, 10%, 18.5X7. X13 MM, 15MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .033UF, 20%, 250 VAC, 1000 VDC, 24X7.6X14 MM, 20.30 MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .047UF 47NF, 250V AC, 1000V DC, 24X9X15 MM, 20.30 LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .068UF, 275V AC, 15.2MM LEADSPACING, 18.5X7.8X13.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .068UF, 300V AC, 20%, LS 22.5MM, 27X10X19 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .1UF 1000 VDC, 500 VAC, 20 MM LEAD SPACE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .1UF 1000 VDC, 500 VAC, 20.4 MM LEAD SPACE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .1UF, 1000V, 26X16X16 MM, 22.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .1UF, 100V DC, 10X3X8 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .1UF, 250V AC, 1KV DC, 20%, 30.5 X 12.1 X 19 MM, 25.4MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .1UF, 400V DC, 220V AC, 10%, 18.50X7.30X13 MM, 15LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .1UF, 440V AC, 1KV DC, 30X12X19 MM, 25MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .33UF, 1500VDC, 760VAC, 31.5X19X29 MM, LEADSPACING 27.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .33UF, 20%, 560V DC, 275V AC, 22.5MM LEAD SPACING, 26X7X16 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .33UF, 275 VAC, 10%, L/S 25.4 MM, 30.5X12.1X19 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .33UF, 275V AC, 760V DC, 18X8.50X16 MM, 15 MM LEADSPACE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .68UF, 300V AC, 1500V DC, 27.5MM LEADSPACING, 32X18X33 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, .68UF, 310V AC, 10%, 26X7X16 MM, 22.5MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 0.47UF, 630VDC, 400VAC, 10%, 26.5X10.5X19MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 1500V, .1UF, 10%, LS=27.5MM, 31.5X10.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 1UF, 300V AC, 1KV DC, 37.5MM LEADSPACING, 41X20X40 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 1UF, 305V AC, 22.5MM LEADSPACING, 26X12X22 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 1UF, 63V, 10%, 5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 1UF, 63VDC, 10.5X5.5X10.5MM, 10LS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 2200PF, 1000V DC, 375V AC, 7.5LS, 10X4X8 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 250V AC, .1UF, 20%, LS 20.3MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 250V AC, .22UF, 20.3 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 250VDC 160VAC, 2.2UF, 10%, 31.5X9X19MM 27.5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 300V, .15UF, 20%, 27.5LS, 13.5X21X12.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 300V, 2.2UF, 20%, LS=27.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 4700PF, 20%, 250V AC, 1000V DC, 10LS, 13.5X5X10.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, FILM, 5.6UF, 310V AC, 630V DC, 32X16X30 MM, 27.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, METALIZED POLYPROPYLENE, .22UF, 275VAC, SAFETY, X2, 18X8X15MM, 15MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, METALIZED POLYPROPYLENE, SAFETY, 20UF, 310VAC,X2, 42X30X45MM, 37.5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, POLYPROPYLENE FILM, .1UF, 300VAC, 18X5.5X12.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, POLYPROPYLENE FILM, .33UF, 250VDC, 160VAC, 5%, 15MM LS, 17.5X6X12MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL BOX, POLYPROPYLENE, 1UF, 300VAC, CLASS X2, 27.5MM LS, 31.5X10.5X20.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL DROP, FILM, .01UF, 630VDC, 10%, 15MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL DROP, FILM, .033UF, 630 VDC, 250 VAC, 10%, 15.5X7.7X11.8 MM, 12.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL DROP, FILM, 1UF, 20%, 760V DC, 275V AC, 22.50MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL FILM, .033UF, 400V, 10%, 19X8X17 MM, 15 LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL POLYPROPYLENE FILM, .01UF, 2KV, 26X6.5X14.5MM BOX CAP. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, .047UF, 1K VDC, 10%, LS 5MM, X7R, MLCC, 7.5X4X5.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, 100UF, 450V, 16MM X 52MM, LS 7.5MM, THROUGHHOLE. . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, 2.2UF, 275 V, 20% TOLERANCE, LS 37.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, 2.2UF, 300VAC, FILM, 37.5MM LS, 20%. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, 6.8UF, 630VDC, FILM, LS 27.5MM, POLYPROPYLENE, 32X22X37MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUM ELECTROLYTIC, 10UF, 63V, NON BI POLAR, 10X14 MM 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUM POLY, 560UF, 10V, 10X13 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUM POLYMER, 180UF, 16V, 20%, 8X11.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 2.2UF, 63V, 20%, 5X11 MM, 2MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 47UF, 50V, 20%, LEAD SPACING: 2.5MM, 6.3X11.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 68UF, 50V, 10%, NON-POLAR, 10X20MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, HYBRID, 10 UF, 63V, 20% TOLERANCE, 6.3 X 7.2.. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, NON-POLAR, 6.8UF, 50V, 10%, 6.5X11.6MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ORGANIC POLYMER, 100 UF, 50 V, 20% TOLERANCE, D 8 MM, L 11 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM ORGANIC POLYMER, 820UF, 2.5V, 6.3X8 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ALUMINUM POLYMER, 10UF, 100V, 105 DEG, 8X12MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, BOX FILM, .068UF, 660 VAC, 20%, LS 25.4 MM, 30.5X12.1X19 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, BOX FILM, .1UF, 1600V DC, 37.5 MM LEADSPACING, 41.50X13X24 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, CERAMIC DISC, .02UF, 20000PF, 1KV, 20%, 10LS, 17MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, CERAMIC DISC, .1UF, 500V, Z5V, 23.6 MM DIAMETER, LEAD SPACING:10MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, CERAMIC MLCC, 3.3UF, 50V, 10LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, CERAMIC, .01UF, 1KV, X7R, 5.5X4MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, CERAMIC, 1 PF, 50 V, 3.60MM X 2.50MM, LS 2.50MM, STRAIGHT LEADS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, CERAMIC, 100PF, 1 KVDC, 5% TOLERANCE.. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, CERAMIC, MONOLITHIC, .47UF, 630VDC, X7R, 7.7X13MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, CERAMIC, MONOLITHIC, 2.2UF, 50V, Z5U, 10X10MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC POLYMER, 560UF, 6.3V, 105C, 8X8 MM, 3.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 1 UF, 63 VDC, 5X11 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 15UF, 50V, NON-POLAR, 8X12MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 560UF, 2.5V, 20%, 105C, 6.3X6 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, ELECTROLYTIC, 56UF, 10V, 6.3 X 5.7 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM BOX, .1UF, 275V AC, 24X7.6X14 MM, 20LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM BOX, .1UF, 300V AC, 20%, LS 20.3MM, 24X11.3X16.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM BOX, .47UF 1000 VOLTS, 10%, 27.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM BOX, .47UF, 630 VDC, 400 VAC, 27.5LS, 31.5X9X19 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM BOX, 2.2UF, 630 VDC, 10%, 41X14X24 MM, 37.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM CAPACITOR, .1 UF, 400 V, 5% TOLERANCE, 2 PIN, L 18 MM, W 5.5 MM, H 10.5 MM, . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM SAFETY, 300VAC, 1UF, 31.5X28X17.5MM LS=27.5MM . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, .01UF, 250V, 20%, 19X5X13MM 15LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, .01UF, 250V, POLYPROPYLENE, 7.2X4.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, .1 UF, 1000 V, BOX TYPE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, .1UF, 250V, 20%, 5X3.5X6MM 2.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, .1UF, 630VDC, 250VAC, 24X7.6 MM, 20.3LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, .68UF, 63V, 10X5X10.5MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, 0.0022 UF, 400 VDC, 4 X 9 X 13 MM, 10MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, 0.033 UF, 400 V, 5% TOLERANCE, METALLIZED POLYESTER, 7.2 X 4.5 X 9 MM.. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, 0.15 UF, 0.0047 UF, 275 VAC, 12.5 MM X 24 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, 0.15UF, 275V, 20%, LS 22.5MM, POLYPROPYLENE FILM SAFETY BOX CAP, 26.5X15X6MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, 1 UF, 280 V, 20% TOLERANCE, L 31.5 X W 11.5 X H 22.5, BOX TYPE, SAFETY CAPACITOR. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, 1.5UF, 400VAC, 630VDC, L 41X W 16.5X H 32MM, LEADSPACING 37.5MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, 1000PF, 0.001UF, 250VAC, 1000VDC, 10%, 13X4X9.1MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, 1UF, 560V DC, 275V AC, 10%, LS 27.5MM, 32X11X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, 4.7UF, 1000VDC, 41.5X35MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, 4700 PF, 1000 V, 5% TOLERANCE, L 13 X W 4 X H 9 MM.. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, 8.2UF, 630VDC, BOX TYPE, L 32 X H 37 X W 22, LS 27.5. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, FILM, POLYPROPLYLENE, 0.01UF, 1.6KVDC, 450VAC, 5%, 26.5X15X15MM, 22.5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, METALIZED PAPER FILM, SAFETY, .22UF, 250VAC, 28X10X22MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, POLYESTER FILM, .1UF, 50V, 10% GREEN, 7.5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, POLYESTER FILM, 1UF, 400VDC, 200VAC, 10%, 26X11.5X20.4MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, POLYMER ELECTROLYTIC, 270UF, 16V, 20%, 105C, 8X8 MM, 3.5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SAFETY FILM, .22UF, 280VAC, LEAD SPACING 15MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SUPERCAPACITOR, 2.7V, 25 F CAPACITANCE, 16X25 MM, LOW ESR. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RADIAL, SUPERCAPACITOR, 2.7V, 5F, LOW ESR, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RC NETWORK, .25 MFD, 100OHM, 250V. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RC NETWORK, 0.5 MFD, 200 DC, 220 OHM, 125 AC, 1/2 W. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RC NETWORK, 0.5 UF, 220 OHM, 600 VDC/250 VAC, 1/2 WATT, 900 VOLT PEAK MAX, WIRE LEADS, FREE HANGING. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RECTANGULAR, 7UF, 450VAC, 50/60HZ, TERMINAL CONNECTION. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, RUN, 15MFD, 370VAC/B, 50/60HZ, OVAL, INTERNALLY PROTECTED. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SCREW MOUNT, 4700UF, 400VDC, 20% TOLERANCE, 74.6X146MM, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SCREW TERMINALS WITH STUD, 2700UF, 420 VDC, 65X105 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SCREW TERMINALS, ALUMINUM ELECTROLYTIC, 6000UF, 450V, 75X220 MM, 31.75 LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, WITH STUD, 3300UF, 40V, 36.6X5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SCREW, 1000UF, 420 VDC, DIMENSIONS: 2¾" X 2¾" X 4½". FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SCREW, ELECTROLYTIC, 3300UF, 63V, 36.6X51.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SINGLE PHASE, PC MOUNT, SOLID WIRE CONNECTION, 0.25MFD, 600VDC, 100OHMS, 1/2 WATT. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUM ELECTROLYTIC POLYMER, 10UF, 10V, 4X5.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUM ELECTROLYTIC, 820UF, 10V, 20%, 10X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUM POLYMER ELECTROLYTIC, 120UF, 20%, 10V, 6.3X6 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUMINUM ORGANIC POLYMER, 82UF, 6.3VDC, 20%, 6.3X6MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ALUMINUM POLYMER, 470UF, 16V, 20%, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC POLYMER, 150UF, 35V, 20%, 125C, 10X8 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC POLYMER, 22UF, 20V, 6X6 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC POLYMER, 330UF, 16V 10X10 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 470 UF, 6.3 VDC, 8 MM X 6.7 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SMD, ELECTROLYTIC, 47UF, 10V, 105C, 5X6 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 1000UF 100V 20%, 22X30 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 2200UF, 63V, 25X30 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 3300UF 50V, 20%, 25X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 390UF, 200 VDC, 22X30 MM, 2 PINS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP IN, ELECTROLYTIC, 4700UF, 63V, 30X30MM 10LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP, ELECTROLYTIC, 10000 UF, 16 VDC, 22 MM X 30 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNAP, ELECTROLYTIC, 820 UF, 250 VDC, 30 MM X 35 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNUBBER DIODE, 3POLE, . FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SNUBBER, 0.68UF, 1000VDC, FILM, 600VAC, CHASSIS MOUNT, 56X23X34MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SOLDER PIN, SUPERCAPACITOR, 100F, 2.7V, 22X45 MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SUPERCAPACITOR, RADIAL,1F, 5V, CYLINDRICAL , 17.3X9X22MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SUPPRESSION CAP, 1000PF, 250VAC, 20%, PAPER, RADIAL, CLASS:Y2, PME271Y SERIES, LS 10.2MM, 13.5X3.9X7.5MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR, SURFACE MOUNT, ALUMINUM POLYMER, 39UF, 20V, 8X7MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR,1500UF,16V DC,20- PERCENTTOL,20+ PERCENTTOL. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR,RADIAL,FIL M,0.47UF,160V,13X6X1 2MM,BOX TYPE. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR. FREE 2 YEAR RADWELL WARRANTY
CAPACITORS, SAFETY, SERIES PME271Y-E, 300VAC, 1 KVDC, 0.033 UF/33 NF/33000 PF, 20%, 22.5MM LEAD SPACING, 27X8X17MM. FREE 2 YEAR RADWELL WARRANTY
CAPACPITOR, RADIAL BOX, FILM, 2.2UF, 305V AC, 32X14X28 MM, 27.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAPCITOR, RADIAL BOX, POLYPROPYLENE FILM, .1UF, 2500VDC, 725VAC, 33X18X32MM, 27.5MM LS. FREE 2 YEAR RADWELL WARRANTY
CGS RESISTORS Components SBE715P400V
CORNELL DUBILIER Components NLW50-50
CORNELL DUBILIER Components PSU18965B
CORNELL DUBILIER Components SFT66T20K391B-F
CPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 33UF, 50V, 10%, NON-POLAR, 10X16MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 10/05/2022, OIL CAP, Z24P3740M, 370V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, MVK SERIES, VC TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BACK UP CAPACITOR UNIT, 400V CLASS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR .47UF 400VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR 600VAC 25UF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR DRY 24UF 400VAC 3PERC TOL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR MODULE, CAPACITOR TYPE:POLYPROPYLENE, CAPACITANCE:3.0UF;, SERIES:SCD, VOLTAGE RATING:1200VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR MOTOR RUN DUAL CAPACITANCE 7.5/45 UF 440V RND CASE .250 INCH AC METALLIZED QC TERMINALS 5%. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, .022-600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 0.5UF, 2000VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 10OHMS, 1/2WATT, 125VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 12.5 MF, 330 VAC, 60 HZ, PROTECTED, 10000AFC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 130-156 MFD, 330 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 16.5 AMP, 3 PHASE, 525 VAC, 15 KVA, 57.7UF, LEADS: SCREW, M12 SCREW MOUNTING, BODY DIMENSIONS: 84.4 X 190 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 1600VDC, 0.66 MICRO F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 1UF, 1700VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 25 KVAR, 525V, 50HZ, 27.2A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 250V, 0.82UF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 2PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 370 VAC, 50/60 HZ, 85 DEGREE C MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 370V, 4UF, 60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 400 VDC, 10 MICRO F. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 40MF, 240AC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 440 VAC, 50/60 HZ, 35UF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 5UF, 370VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 660VAC, 6MF, 60HZ, 1000AFC PROTECTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, 7.5UF, 440VAC, 1000VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 250UF, 150V, 22X42 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 3UF, 150V, 10%, 8X19.3 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, FILM SAFETY, BOX RADIAL, 2200PF 2.2NF, 20%, 440 VAC, 7.5X13X18 MM, 15LS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, FILM, 0.68UF, 1200VDC, 10%, +70C, RADIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, MMRC SERIES, 440V, 7.5/35 CAPACITANCE, 6% TOLERANCE, 2.07X4.33X0.81IN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, POLY FILM, 0.056UF, 100V, AXIAL, 5%, 8X20MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, QUICK CONNECT, MOTOR START, 400-480MFD, 110/125 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL BOX, FILM, .033UF, 1000V, 5%, 18X6.5X12.5 MM 15MM LS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, ELECTROLYTIC, 580UF, 40V, 25X31 MM,11.43LS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, FILM, 0.047 UF, 250 VAC, 7.3 MM X 18.5 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, FILM, 0.047UF, 630V, 10X10MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, SNAP IN, ALUM ELECTROLYTIC, 330UF, 200V, 20%, 22X30 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR, SNAP IN, ELECTROLYTIC, 470UF, 450V, 20%, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CAPACITOR,.47 UF, 350 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CERAMIC DISC CAPACITOR, RADIAL, 470PF, 1KV, 10%, 8MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CERAMIC DISC CAPACITORS, .75PF, 1KV, GAP KAP NONSTD QT REQUIRED, 11 MM DIAMETER, 5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILM CAPACITOR, 0.068UF, 1KV, 10%. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILM CAPACITOR, 1200VDC, 1.5UF. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:0.05F; CAPACITANCE TOLERANCE: 10%; VOLTAGE RATING:1600VDC; CAPACITOR DIELECTRIC MATERI. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR RUN CAPACITOR, OVAL, 10UF, 370/400VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR START CAPACITOR, 2 QUICK CONNECTS, 5UF, 420 - 470 V, 30X60 MM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTOR START CAPACITOR, 2.50 INCH ROUND CASE, 370 VAC, 4 WAY, ALUMINUM CASING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MTE CAPACITOR 1000VAC 10AMP 3 PHASE CAP-342TP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER FACTOR CAPACITOR, 1.5 KVAR, 480 VOLTS, 60 HZ, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RC NETWORKS, 600 VDC / 250 VAC, 900 VOLTS PEAK PULSE, 220 OHMS, 0.5 MICROFARADS, 0.5 WATTS, SINGLE-PHASE, STRANDED WIRE LEADS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINGLE-PHASE RESISTOR-CAPACITOR, SOLID LEAD CIRCUITS, #18 AWG, MTW 3IN-LEADS, .1-MFD, .25 MICRONS, ELECTROCUBE RC NETWORKS, 600VDC, .5 WATT, 470 OHMS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CAPACIT OR, (REPLACED BY: 97F5705),5UF, 370V,60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CAPACIT OR,1.75UF,660V,60HZ, 70 DEG C,. FREE 2 YEAR RADWELL WARRANTY
ELECTROCUBE Components RG1780-8
ELECTROCUBE Components RG1783-1
ELECTROCUBE Components RG1986-8-12
ELECTROCUBE Components RG1986-8-6
ELECTROCUBE Components RG1986-8-8
ELECTROCUBE Components RG2031-6-6
ELECTROCUBE, RG2031-3, RG20313, RC NETWORK .1MFD, 600VDC, 47OHM, 1/2W, SINGLE PHASE. FREE 2 YEAR RADWELL WARRANTY
ELECTROLYTIC CAPACITOR, LONG LIFE, PEH200 SERIES, 6800 F, 20%, 40 V, 35 MM, 0.033 OHM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
EMERSON, MKP81, CAPASITOR/SNUBBER. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, .1UF, 250V, 15MM. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 0.015 UF, 630 VDC, 10 %, 10X4X9MM, LEAD SPACING: 7.5 MM. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 0.1UF, 1250VDC, 5%, 26.5X18.6X10MM, LS=22.5MM, 105C. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 0.22UF, 125V, 20%, PAPER, RADIAL, SUPPRESSION CLASS:X2, PMR205 SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 0.22UF, 400V; PRODUCT RANGE:MMP SERIES; CAPACITANCE:0.22 F; CAPACITANCE TOLERANCE:10%; CAPACITOR DIELECTRIC TYPE:PET (POLYESTER); VOLT. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 0.22UF, 500V, 18X6MM, 15MM LS, RADIAL. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 0.25UF, 125V, 20%, PAPER, RADIAL, SUPPRESSION CLASS:X2, PMR205 SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 0.33 UF, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 0.47 F, 300V, METALLIZED RADIAL.. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 0.47UF, 250V, 20%, RADIAL, PAPER, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 1 UF, 1 KV, RADIAL, POLYPROPYLENE, CAPACITANCE TOLERANCE: 10%, PRODUCT RANGE:R71 SERIES. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 100V, 1UF, 5%, RADIAL, LS=5 MM, 7.2X6MM. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 350VAC, 1KVDC, 0.33UF, RADIAL. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 400V, 2.2UF, 5%, LS=37.5MM, RADIAL, 41X13MM. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, 630V, .01UF, 10%, RADIAL. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, MKP386M SERIES, 0.47 F, 5%, PP (POLYPROPYLENE), 2 KV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, POLYPROPYLEN, 68NF, 300VAC, 1.25KVDC, THROUGH HOLE, 26X7X16.5MM. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, R46 SERIES, 3.3 F, 10%, PP (POLYPROPYLENE), 275 VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, RADIAL, 2.2UF, 100VDC, 18 X 8.5 X 14.5MM, 2 PIN, 5%, LEAD SPACE 15MM. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR, RADIAL, 400VDC, 0.033UF, 2 PIN, STRAIGHT LEADS. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 10%; SERIES:PVC; VOLTAGE RATING:200VDC; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; LEAD PIT. FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITORS 275VAC .15UF 20% . FREE 2 YEAR RADWELL WARRANTY
FILM CAPACITORS, 0.1UF 660VAC, 10%, GENERAL PURPOSE AC / DC METALLIZED PAPER CAPACITOR, RADIAL, 30.5MM X 15.3MM X 22MM. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE FILM CAPACITOR, METALLIZED PET, RADIAL BOX - 2 PIN, 1 F, 10%, 400 V. FREE 2 YEAR RADWELL WARRANTY
GENERAL PURPOSE FILM CAPACITOR, METALLIZED PET, RADIAL BOX - 2 PIN, 1.5 F, 10%, 400 V, 30.5 X 18.5 X 9.4 MM. FREE 2 YEAR RADWELL WARRANTY
KEMET Components PME261JC5470KR30
KEMET Components PME261KE7100KR30
KEMET Components PME271Y410MR30
KEMET Components PMR205AB6100M220R30
KEMET Components PMR210ME6100M100R30
KEMET Components R60IN4100AA30K
MOTOR CAPACITOR 110-125VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
MOTOR RUN CAPACITOR, 5 MFD, DRY AC. FREE 2 YEAR RADWELL WARRANTY
NTE Components MRRC370V40
NTE Components MSC250V270
NTE Components NPA100M50
NYLON CAP NUT, M12, 30.5MM DIAMETER, ACCESSORY TYPE:NYLON CAP NUT M12, CLIP DIAMETER:-, PRODUCT RANGE:MOUNTING KITS, FOR USE WITH:ALUMINUM ELECTROLYTIC CAPACITORS WITH A DIA. > 35MM ROHS COMPLIANT: YES. FREE...
OKAYA Components SK01D2E-12033
POLYESTER FILM CAPACITOR, 200 VAC, 400 VDC, TOLERANCE ±10%, 220 NF, OPERATING TEMPERATURE -40°C TO 105°C. FREE 2 YEAR RADWELL WARRANTY
RADIAL, ALUM POLY, 820UF, 20%, 2.5V, T/H, 8MM DAI , 9 MM HIGH. FREE 2 YEAR RADWELL WARRANTY
RADIAL, TRIM LEADS, 1000UF, 50V. 16 X 25 MM, PS(M) SERIES. FREE 2 YEAR RADWELL WARRANTY
RC NETWORK .5MFD 600VDC 220OHM 1/2W 4IN LEAD WIRE. FREE 2 YEAR RADWELL WARRANTY
RC NETWORK 1MFD 120VAC 10OHM 1/2W. FREE 2 YEAR RADWELL WARRANTY
RC NETWORK CUBE, 0.1MFD, 100OHM, 600VDC, 1/2 WATT, 12INCH/LEAD WIRES. FREE 2 YEAR RADWELL WARRANTY
RC NETWORK SHIELD, 5 MFD, 150 OHM, 1/2 WATT, 600 VDC. FREE 2 YEAR RADWELL WARRANTY
RC NETWORK SUPPRESSOR 100OHM .47MFD 1PHASE. FREE 2 YEAR RADWELL WARRANTY
RC NETWORK, .25MFD, 600 VDC, 1/2 WATT, SINGLE PHASE / STRANDED WIRE LEADS, 12 INCH LEADS, 100 OHMS. FREE 2 YEAR RADWELL WARRANTY
RC NETWORK, 0.1MFD, 33OHM, 600VDC, 1/2WATT. FREE 2 YEAR RADWELL WARRANTY
RC NETWORK, 0.5 MFD, 1/2 WATT, 220 OHM, 250 VAC, 600 VDC, SINGLE, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY
RC NETWORK, 1MFD, 50 OHM, 125VAC, 600VDC, 0.5 WATT. FREE 2 YEAR RADWELL WARRANTY
RESISTOR CAPACITOR NETWORK SINGLE PHASE, 12 WATTS, 600VDC, 0.1MFD. FREE 2 YEAR RADWELL WARRANTY
RESISTOR, SINGLE PHASE, 250VAC OR 600VDC, 0.5+/- 10% MFD CAPACITY, 22 OHMS RESISTANCE @ 10%, 900VDC PULSE PEAK, 1/2 WATT, 3 INCH LEADS, #18 AWG MTW. FREE 2 YEAR RADWELL...
RONKEN Components P91A23305H51
RONKEN Components P91B23605H01
RONKEN Components P91C23186H50
RONKEN Components P91C23246H06
RONKEN Components P91C23256H06
RONKEN Components P91D23306H05
ROUND RUN CAPACITOR, 25MFD, 440 V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
RUN CAPACITOR, 10/10MFD, 440V, OVAL. FREE 2 YEAR RADWELL WARRANTY
SAFETY CAPACITOR, R46 SERIES, RADIAL TERMINATION, 1 UF CAPACITANCE, 275 VAC, 560 VDC, 2-PIN, 27.5 MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY
SAFETY CAPACITOR, RADIAL, 1.5 UF, 300 VAC, 26 X 15.5 X 24.5 MM. FREE 2 YEAR RADWELL WARRANTY
SAFETY CAPACITORS, RADIAL, POLYPROPYLENE, 1 UF, 400 VAC, MKP-X2 R . FREE 2 YEAR RADWELL WARRANTY
SEACOR Components RG2031-3
SINGLE-PHASE RC NETWORK, 600 VDC/250 VAC, #20 AWG TINNED SOLID WIRE, 220 OHMS, 0.25 (+/-) 20% CAPACITY MFD.. FREE 2 YEAR RADWELL WARRANTY
SINGLE-PHASE RC NETWORKS, 600 VDC, 250 VAC, #20 AWG TINNED SOLID WIRE, 0.5 ±10% 22. FREE 2 YEAR RADWELL WARRANTY
SNAP CONNECTOR, WHITE, 1AMP, 0.08 X 0.2MM. FREE 2 YEAR RADWELL WARRANTY
START CAPACITOR, 110-125VAC, 50/60HZ, 43-52MFD. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSION CAP, 0.1UF, CLASS Y2, 300V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SUPPRESSION CAP, 2.2UF, X2, 310V, RAD, CAPACITANCE:2.2UF, SUPPRESSION CLASS:X2, PRODUCT RANGE:R52 SERIES, VOLTAGE RATING X:310VAC, VOLTAGE RATING Y:-, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE:± 20%, DV/DT RATING:200V/US. FREE 2 YEAR RADWELL...
TRANSISTOR 6PIN DIP CASE. FREE 2 YEAR RADWELL WARRANTY
VISHAY Components S502M75Z5UR83L0R
WIMA Components MKS2D031001A00MSSD
WIRE LEAD, RC NETWORK, 1PHASE, 0.5MFD, 220OHM, 125VAC, 200VDC, 3IN. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>