Manufacturer: Panasonic
Win Source Part Number: 844346-EEE-FK1V331P
Series: FK
Operating Temperature Range: -55°C ~ 105°C
Features: 330 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: Q4027355A, PCE3841CT, EEEFK1V331P, PCE3841TR, PCE3841DKR
330uF 35V 20% Aluminum Electrolytic Capacitor, 105°C, Radial, SMD Product overview: EEE-FK1V331P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FK1V331P can be used for catalog matching and distributor lookup.
CAP ALUM 330UF 20% 35V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:330µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FK Series; MSL:- RoHS Compliant: Yes
CAPACITOR, SMD, ELECTROLYTIC, 330UF, 35V, 105C, 10X10.5 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 330UF 20% 35V SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 844346-EEE-FK1V331P | 58-EEE-FK1V331P | EEE-FK1V331P | 80K7175 | 24694985 | EEE-FK1V331P |
| Product Name | Aluminum Capacitors - EEE-FK1V331P | SMD 330uF 35V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 330Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic | Capacitor | Aluminum Electrolytic Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |