Panasonic Capacitor EEU-EE2G680

Description
CAPACITOR, ALUMINUM ELECTROLYTIC, 68UF 400V, 20%, EE-A SERIES, LIFETIME @ TEMPERATURE: 10000 HRS @ 105°C, RADIAL 18MM X 27MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
CAPACITOR, ALUMINUM ELECTROLYTIC, 68UF 400V, 20%, EE-A SERIES, LIFETIME @ TEMPERATURE: 10000 HRS @ 105°C, RADIAL 18MM X 27MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor - 24690597 - Radwell International
Willingboro, NJ, United States
Capacitor
24690597
Capacitor 24690597
CAPACITOR, ALUMINUM ELECTROLYTIC, 68UF 400V, 20%, EE-A SERIES, LIFETIME @ TEMPERATURE: 10000 HRS @ 105°C, RADIAL 18MM X 27MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 68UF 400V, 20%, EE-A SERIES, LIFETIME @ TEMPERATURE: 10000 HRS @ 105°C, RADIAL 18MM X 27MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEU-EE2G680 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-EE2G680
Capacitors - Aluminum Electrolytic Capacitors EEU-EE2G680
CAP ALUM 68UF 20% 400V RADIAL

CAP ALUM 68UF 20% 400V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 68Uf, 400V, 20%, Radial; Capacitance Panasonic - 39P9916 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 68Uf, 400V, 20%, Radial; Capacitance Panasonic
39P9916
Aluminum Electrolytic Capacitor, 68Uf, 400V, 20%, Radial; Capacitance Panasonic 39P9916
ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 400V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 68UF, 400V, 20%, RADIAL; Capacitance:68µF; Voltage(DC):400V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 24690597 EEU-EE2G680 39P9916
Product Name Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 68Uf, 400V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF
Lead Style Radial Radial
Technology Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733437 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details