TDK U.S.A. Corporation Disc Type Multilayer Ceramic Capacitor CK45-B3DD102KYNNA

Description
High Voltage (1000V and over)
Request a Quote Datasheet
Description
High Voltage (1000V and over)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Disc Type Multilayer Ceramic Capacitor - CK45-B3DD102KYNNA - TDK Corporation
Chuo, Tokyo, Japan
Disc Type Multilayer Ceramic Capacitor
CK45-B3DD102KYNNA
Disc Type Multilayer Ceramic Capacitor CK45-B3DD102KYNNA
High Voltage (1000V and over)

High Voltage (1000V and over)

Supplier's Site
Capacitors - Ceramic Capacitors - 1330724-CK45-B3DD102KYNNA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1330724-CK45-B3DD102KYNNA
Capacitors - Ceramic Capacitors 1330724-CK45-B3DD102KYNNA
Manufacturer: TDK Corporation Win Source Part Number: 1330724-CK45-B3DD102 KYNNA Category: Capacitors>Ceramic Capacitors Packaging: Bulk Features: High Voltage Size / Dimension: 0.295" Dia (7.50mm) Applications: General Purpose Height - Seated (Max): 0.453" (11.50mm) Standard Package: 1,000 Mounting: Through Hole Capacitance: 1000 pF Tolerance: ±10% Voltage - Rated: 2000V (2kV) Temperature Coefficient: B Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads - Kinked Temperature Range - Operating: -25°C ~ 105°C Case / Package: Radial, Disc ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: Not Applicable HTSUS: 8532.24.0060 Other Part Number: CK45-B3DD102KYNNA02, CK45B3DD102KYNNA,445 -175512,CK45-B3DD102 KYNNA-ND RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1330724-CK45-B3DD102KYNNA
Category: Capacitors>Ceramic Capacitors
Packaging: Bulk
Features: High Voltage
Size / Dimension: 0.295" Dia (7.50mm)
Applications: General Purpose
Height - Seated (Max): 0.453" (11.50mm)
Standard Package: 1,000
Mounting: Through Hole
Capacitance: 1000 pF
Tolerance: ±10%
Voltage - Rated: 2000V (2kV)
Temperature Coefficient: B
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads - Kinked
Temperature Range - Operating: -25°C ~ 105°C
Case / Package: Radial, Disc
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Not Applicable
HTSUS: 8532.24.0060
Other Part Number: CK45-B3DD102KYNNA02,CK45B3DD102KYNNA,445-175512,CK45-B3DD102KYNNA-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Ceramic Capacitors - 445-175512-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
445-175512-ND
Ceramic Capacitors 445-175512-ND
1000pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

1000pF ±10% 2000V (2kV) Ceramic Capacitor B Radial, Disc

Buy Now Datasheet
Singapore, Singapore
1000PF 2KV Capacitor
60-CK45-B3DD102KYNNA
1000PF 2KV Capacitor 60-CK45-B3DD102KYNNA
CAP CER 1000PF 2KV RADIAL Product overview: CK45-B3DD102KYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3DD102KYNNA can be used for catalog matching and distributor lookup.

CAP CER 1000PF 2KV RADIAL Product overview: CK45-B3DD102KYNNA from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 2KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 2KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CK45-B3DD102KYNNA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Layer Ceramic Capacitors - 2532784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532784
Single Layer Ceramic Capacitors 2532784
TDK CK45-B3DD102KYNNA

TDK CK45-B3DD102KYNNA

Supplier's Site
Single Layer Ceramic Capacitors - 2532783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Single Layer Ceramic Capacitors
2532783
Single Layer Ceramic Capacitors 2532783
TDK CK45-B3DD102KYNNA

TDK CK45-B3DD102KYNNA

Supplier's Site
Capacitor, Ceramic Disc, 1000Pf, 2Kv/rad Rohs Compliant Tdk - 71AH3010 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic Disc, 1000Pf, 2Kv/rad Rohs Compliant Tdk
71AH3010
Capacitor, Ceramic Disc, 1000Pf, 2Kv/rad Rohs Compliant Tdk 71AH3010
CAPACITOR, CERAMIC DISC, 1000PF, 2KV/RAD ROHS COMPLIANT: YES

CAPACITOR, CERAMIC DISC, 1000PF, 2KV/RAD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - CK45-B3DD102KYNNA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
CK45-B3DD102KYNNA
Ceramic Capacitors CK45-B3DD102KYNNA
CAP CER 1000PF 2KV RADIAL

CAP CER 1000PF 2KV RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Ceramic Disc Capacitors
CK45-B3DD102KYNNA
Capacitors >> Ceramic Disc Capacitors CK45-B3DD102KYNNA
±10% 1nF B 2kV Plugin,P=5mm Ceramic Disc Capacitors ROHS

±10% 1nF B 2kV Plugin,P=5mm Ceramic Disc Capacitors ROHS

Supplier's Site Datasheet
Capacitor - 149972935 - Radwell International
Willingboro, NJ, United States
Capacitor
149972935
Capacitor 149972935
CAPACITOR, 1000PF, 2000V, 10%, CERAMIC RADIAL DISC, 7.5MM X 11.50MM, 5MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, 1000PF, 2000V, 10%, CERAMIC RADIAL DISC, 7.5MM X 11.50MM, 5MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CK45-B3DD102KYNNA 1330724-CK45-B3DD102KYNNA 445-175512-ND 60-CK45-B3DD102KYNNA 2532784 71AH3010 CK45-B3DD102KYNNA CK45-B3DD102KYNNA 149972935
Product Name Disc Type Multilayer Ceramic Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors 1000PF 2KV Capacitor Single Layer Ceramic Capacitors Capacitor, Ceramic Disc, 1000Pf, 2Kv/rad Rohs Compliant Tdk Ceramic Capacitors Capacitors >> Ceramic Disc Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Technology Multilayer Film Capacitors
Applications General Purpose; Commercial Grade General Purpose; High Voltage Capacitor Automotive General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021288 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1210J1K50181MNTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details