Murata Power Solutions 4700PF 250V Capacitor DE1E3KX472MA4BN01F

Description
CAP CER 4700PF 250V RADIAL Product overview: DE1E3KX472MA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX472MA4BN01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 4700PF 250V RADIAL Product overview: DE1E3KX472MA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX472MA4BN01 F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700PF 250V Capacitor
60-DE1E3KX472MA4BN01F
4700PF 250V Capacitor 60-DE1E3KX472MA4BN01F
CAP CER 4700PF 250V RADIAL Product overview: DE1E3KX472MA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX472MA4BN01 F can be used for catalog matching and distributor lookup.

CAP CER 4700PF 250V RADIAL Product overview: DE1E3KX472MA4BN01F from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 250V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE1E3KX472MA4BN01F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - DE1E3KX472MA4BN01F - 916849-DE1E3KX472MA4BN01F - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - DE1E3KX472MA4BN01F
916849-DE1E3KX472MA4BN01F
Ceramic Capacitors - DE1E3KX472MA4BN01F 916849-DE1E3KX472MA4BN01F
Manufacturer: Murata Electronics North America Win Source Part Number: 916849-DE1E3KX472MA4 BN01F Series: KX Operating Temperature Range: -40°C ~ 125°C Features: 4700 pF ±20% 250VAC Ceramic Capacitor E Radial, Disc Package: Bulk Package: Radial, Disc Mounting: Through Hole Part Status: Not For New Designs Family Name: DE1E3KX Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: Not Applicable HTSUS: 8532.25.0010 Other Part Number: 490-9392, DE1E3KX472MA4BN01F-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 916849-DE1E3KX472MA4BN01F
Series: KX
Operating Temperature Range: -40°C ~ 125°C
Features: 4700 pF ±20% 250VAC Ceramic Capacitor E Radial, Disc
Package: Bulk
Package: Radial, Disc
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: DE1E3KX
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: Not Applicable
HTSUS: 8532.25.0010
Other Part Number: 490-9392, DE1E3KX472MA4BN01F-ND

Buy Now Datasheet
Ceramic Capacitors - 490-9392-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9392-ND
Ceramic Capacitors 490-9392-ND
4700pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

4700pF ±20% 250VAC Ceramic Capacitor E Radial, Disc

Buy Now Datasheet
Capacitor - 219020950 - Radwell International
Willingboro, NJ, United States
Capacitor
219020950
Capacitor 219020950
CAPACITOR, SAFETY, RADIAL, CERAMIC DISC, 4700PF, 250VAC, 20%, 12MM DIAMETER, 10MM LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SAFETY, RADIAL, CERAMIC DISC, 4700PF, 250VAC, 20%, 12MM DIAMETER, 10MM LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitor -  - Radwell International
Willingboro, NJ, United States
Capacitor
Capacitor
MURATA POWER SOLUTIONS Components DE1E3KX472MA4BN01F

MURATA POWER SOLUTIONS Components DE1E3KX472MA4BN01F

Supplier's Site
Ceramic Capacitors - DE1E3KX472MA4BN01F - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DE1E3KX472MA4BN01F
Ceramic Capacitors DE1E3KX472MA4BN01F
CAP CER 4700PF 250V RADIAL

CAP CER 4700PF 250V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Suppression Capacitors
DE1E3KX472MA4BN01F
Capacitors >> Suppression Capacitors DE1E3KX472MA4BN01F
4.7nF ±20% X1,Y1 250V Plugin,P=10mm Suppression Capacitors ROHS

4.7nF ±20% X1,Y1 250V Plugin,P=10mm Suppression Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Radwell International ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-DE1E3KX472MA4BN01F 916849-DE1E3KX472MA4BN01F 490-9392-ND 219020950 DE1E3KX472MA4BN01F DE1E3KX472MA4BN01F
Product Name 4700PF 250V Capacitor Ceramic Capacitors - DE1E3KX472MA4BN01F Ceramic Capacitors Capacitor Capacitor Ceramic Capacitors Capacitors >> Suppression Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - C11CF2R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details