Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-EB1E471

Description
CAP ALUM 470UF 20% 25V RADIAL
Datasheet
Description
CAP ALUM 470UF 20% 25V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-EB1E471 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-EB1E471
Capacitors - Aluminum Electrolytic Capacitors EEU-EB1E471
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site
Capacitor - 39052435 - Radwell International
Willingboro, NJ, United States
Capacitor
39052435
Capacitor 39052435
CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 25V, 20%, 105C, 10X16 MM, LS 5MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 470UF, 25V, 20%, 105C, 10X16 MM, LS 5MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Radial; Capacitance Panasonic - 83T7016 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Radial; Capacitance Panasonic
83T7016
Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Radial; Capacitance Panasonic 83T7016
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 25V, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 25V, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap 470Uf 25Vdc 20% 10 X 16Mm Rdl 5Mm 321Ma 10000 Hr Rohs Compliant Panasonic - 79AH1988 - Newark, An Avnet Company
Chicago, IL, United States
Cap 470Uf 25Vdc 20% 10 X 16Mm Rdl 5Mm 321Ma 10000 Hr Rohs Compliant Panasonic
79AH1988
Cap 470Uf 25Vdc 20% 10 X 16Mm Rdl 5Mm 321Ma 10000 Hr Rohs Compliant Panasonic 79AH1988
CAP 470UF 25VDC 20% 10 X 16MM RDL 5MM 321MA 10000 HR ROHS COMPLIANT: YES

CAP 470UF 25VDC 20% 10 X 16MM RDL 5MM 321MA 10000 HR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number EEU-EB1E471 39052435 83T7016 79AH1988
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Radial; Capacitance Panasonic Cap 470Uf 25Vdc 20% 10 X 16Mm Rdl 5Mm 321Ma 10000 Hr Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U025BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details