Aluminum Electrolytic Capacitors - Radial Leaded 1800UF 35V ELECT FM RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 1800UF, 20%, 35V, RADIAL; Capacitance:1800µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 1800UF, 35V, 20%, 16X27MM, 7.5MM WIDE. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 1800UF 20% 35V RADIAL
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | EEU-FM1V182 | 17T5142 | 39048677 | EEU-FM1V182 |
| Product Name | Aluminum Electrolytic Capacitors - Radial Leaded | Aluminum Electrolytic Capacitor, 1800Uf, 20%, 35V, Radial; Capacitance Panasonic | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | |||
| Features | Polarized | Polarized | ||
| Capacitance Range | 1800 microF | 1800 microF | 1800 microF |