Murata Power Solutions Ceramic Capacitors DEBF33D103ZN3A

Description
10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet
Description
10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6031-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6031-3-ND
Ceramic Capacitors 490-6031-3-ND
10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc

10000pF -20%, +80% 2000V (2kV) Ceramic Capacitor F Radial, Disc

Buy Now Datasheet
Capacitor - 105050551 - Radwell International
Willingboro, NJ, United States
Capacitor
105050551
Capacitor 105050551
MULTILAYER CERAMIC CAPACITOR, 10000 PF, 2 KV, DEB SERIES, +80%, -20%, RADIAL LEADED, F. FREE 2 YEAR RADWELL WARRANTY

MULTILAYER CERAMIC CAPACITOR, 10000 PF, 2 KV, DEB SERIES, +80%, -20%, RADIAL LEADED, F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ceramic Capacitors - DEBF33D103ZN3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
DEBF33D103ZN3A
Ceramic Capacitors DEBF33D103ZN3A
CAP CER 10000PF 2KV RADIAL

CAP CER 10000PF 2KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-6031-3-ND 105050551 DEBF33D103ZN3A
Product Name Ceramic Capacitors Capacitor Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1725522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details