Cornell Dubilier Aluminum Electrolytic Capacitors CGS353U040V5L

Description
35000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
35000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15mOhm @ 120Hz 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - CGS353U040V5L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
CGS353U040V5L-ND
Aluminum Electrolytic Capacitors CGS353U040V5L-ND
35000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15mOhm @ 120Hz 2000 Hrs @ 85°C

35000µF 40V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 15mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-CGS353U040V5L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-CGS353U040V5L
Aluminum Electrolytic Capacitors 2002-CGS353U040V5L
High-Cap Screw Terminal Aluminum Electrolytic Capacitor

High-Cap Screw Terminal Aluminum Electrolytic Capacitor

Supplier's Site Datasheet
Capacitor - 48865395 - Radwell International
Willingboro, NJ, United States
Capacitor
48865395
Capacitor 48865395
ALUMINUM ELECTROLYTIC CAPACITOR, 35000UF, 40V; CAPACITANCE:35000¦F; VOLTAGE RATING:40V; PRODUCT RANGE:CGS SERIES; LIFETIME @ TEMPERATURE:-; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:SCREW; DIAMETER:-; LEAD SPACING:-; HEIGHT:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 35000UF, 40V; CAPACITANCE:35000¦F; VOLTAGE RATING:40V; PRODUCT RANGE:CGS SERIES; LIFETIME @ TEMPERATURE:-; CAPACITANCE TOLERANCE:-; CAPACITOR TERMINALS:SCREW; DIAMETER:-; LEAD SPACING:-; HEIGHT:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - CGS353U040V5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
CGS353U040V5L
Capacitors - Aluminum Electrolytic Capacitors CGS353U040V5L
CAP ALUM 35000UF 40V SCREW

CAP ALUM 35000UF 40V SCREW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number CGS353U040V5L-ND 2002-CGS353U040V5L 48865395 CGS353U040V5L
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P40HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details