Radwell International Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
| Product Name | Notes |
|---|---|
| (PRICE/EA) ELECTROLYTIC CAPACITOR3300UF 16WV +/-20% *NO PB* ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TC) CAP, 4.7UF, 63V, TANT, CASE D ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| (PRICE/TR) ELECTROLYTIC CAPACITOR220UF 35WVDC *NO PB* ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| 1500UF 50V 16X44.5 105 AXI. FREE 2 YEAR RADWELL WARRANTY | |
| 15U 25V AXIAL CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| 30/7.5MFD 370V OVAL RUN CAP. FREE 2 YEAR RADWELL WARRANTY | |
| 30MFD 370V OVAL RUN CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| 3M Components 26-1011-8828-7 | |
| 405PHC250K FILM CAPACITOR 4U 250V. FREE 2 YEAR RADWELL WARRANTY | |
| 40MFD 370V OVAL RUN CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| 6MFD 370V OVAL RUN CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| ALUM ELECT CAPACITOR 680UF 40V 12.5X30. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, RADIAL, 82UF 400V 20%, 670MA RIPPLE CURRENT, 18X20MM, ROHS3. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINIUM ELECTROLYTIC CAPACITOR, ZLJ SERIES, 1500 - F, - 20%, 35 V, 16 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR 12000UF 63V 20%, SNAP-IN, CAPACITANCE:12000UF, VOLTAGE RATING:63V, PRODUCT RANGE:380LX SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN, POLARITY:POLAR, DIAMETER:35MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 13000UF, 25V, +75, -10%, SCREW; CAPACITANCE:13000¦F; VOLTAGE RATING:25V; PRODUCT RANGE:36DX SERIES; LIFETIME @ TEMPERATURE:3000 HOURS @ 105¦C; CAPACITANCE TOLERANCE:+75%, -10%; DIAMETER:35MM; ESR:- ROHS COMPLIANT: YES. FREE 2... | |
| ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 450V, SNAP-IN, PRODUCT RANGE:381LQ SERIES, CAPACITANCE TOLERANCE: 20%, CAPACITOR TERMINALS:QUICK CONNECT, SNAP-IN + 105 C, POLARITY:POLAR, DIAMETER:30MM X 30MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| ALUMINUM ELECTROLYTIC CAPACITOR, 200UF, 250V, -10%, AXIAL, 25X67MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL CAN - SMD, 1000 µF, 50 V, 16X17MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 220UF, 16V, TOLERANCE: 20%, 8MM X 9MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 7.5UF, 400V, 20%, 2000 @ 105C, 8MM X 12.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:220µF; VOLTAGE RATING:450V; CAPACITOR DIELECTRIC MATERIAL:ALUMINUM ELECT. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITOR; CAPACITOR TYPE:POWER GRADE; CAPACITANCE:27000F; VOLTAGE RATING:6.3V; CAPACITOR DIELECTRIC, 2 INCH WIRE LEAD LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS - 68UF 100V. FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC CAPACITORS, SNAP IN, CAPACITANCE 390 UF, VOLTAGE RATING DC 400 VDC, TOLERANCE 20 %, MAXIMUM OPERATING TEMPERATURE + 105 C, 2 PIN, LIFE 3000 HOUR, RIPPLE CURRENT 1.94... | |
| ALUMINUM ELECTROLYTIC, CAPACITOR, RADIAL, 470UF, 35V, SIZE / DIMENSION 0.394" DIA (10.00MM), HEIGHT - SEATED (MAX) 0.551" (14.00MM). FREE 2 YEAR RADWELL WARRANTY | |
| ALUMINUM ELECTROLYTIC, SCREW TERMINAL, 2500UF, 400 VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| AXIAL ELECTROLYTIC CAP 250V 4.7UF. FREE 2 YEAR RADWELL WARRANTY | |
| BATTERY HOLDER. FREE 2 YEAR RADWELL WARRANTY | |
| BC COMPONENTS Components 3186GN602T400DMA2 | |
| CAP ALUM 2200UF 20% 100V SNAP 25X50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAP ALUM 820UF 50V 20% RADIAL 25X16 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAP, 120¦F, 400V, 20%; CAPACITANCE:120¦F; VOLTAGE RATING:400V; PRODUCT RANGE:BXW SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:18MM; LEAD SPACING:7.5MM; HEIGHT:30MM; OPERATING TEMPERATURE MIN:-40¦C;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| CAP, 68µF, 400V, 20%, CAPACITANCE:68µF, VOLTAGE RATING:400V, PRODUCT RANGE:BXW SERIES, CAPACITANCE TOLERANCE:± 20%, CAPACITOR TERMINALS:RADIAL LEADED, DIAMETER:16MM, LEAD SPACING:7.5MM, HEIGHT:25MM, OPERATING TEMPERATURE MIN:-40°C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL... | |
| CAP, ALU ELEC, POLYMER, 120UF, 35V; CAPACITANCE:120 F; VOLTAGE RATING:35V; PRODUCT RANGE:OS-CON SVF SERIES; AE CAPACITOR CASE:RADIAL CAN - SMD; ESR:0.018OHM; LIFETIME @ TEMPERATURE:1000 HOURS @ 125 C; OPERATING TEMPERATURE... | |
| CAP-START, 145/175MFD, 250V ROUND. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACIOTR, ALUMINUM ELECTROLYTIC, AXIAL, 22000UF, 16V, 20%, POLAR, 22X51MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR , .022UF, 50WVDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR , 5UF, 370V, 50/60HZ, 10% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR .05MFD 600VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR .5UF 480VAC 1000HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR / MOTOR, DUAL RUN, ROUND, 370 VAC, 40/5 MFD RATING, 4 5/8 INCH OVERALL HT, MALE TERMINAL, ALUMINUM CASE, STAINLESS STEEL COVER, FOR USE WITH AIR CONDITIONERS / MOTORS... | |
| CAPACITOR 0.01U 50V DISC 6.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 0.125UF+/-5% 800VAC 2TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 0.25UF 600VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 10-25VDC 10UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1000/350DC POWERLYTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1000U 100V 18D X 40L MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 100OHM 600VDC/250VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 100U 35V 8X16MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 100UF 25V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 100V 474KB. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 103KB 100V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 104KB 100V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 110-125V 30-36MFD 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 110-125VAC 50-60HZ 460-553MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 12SUF 370VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1500UF 350VDC SCREW TERM ALUM ELECTROLYT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 15VDC 40000UF 18SURGE 75PERCENT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1900-350DC POWERLYTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1U 35V 1206 SM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 1UF 500V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 2 SECTION 0.1UF SINGLE SECTION. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 2.5UF 660VAC 60HZ NO PCBS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 20000UF 25VDC ALUM ELECTROLYTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 2000UF 50VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 2000VOLT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 200VDC .01UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 20UF 600VDC 20PERC TOL 85DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 2200UF 10V 10 X 17.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 2200UF 400VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 220UF 200WV 150C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 223KB 100V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 24UF 3PERCENT 400VAC 50/60HZ 100DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 250VAC 20UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 25MFD 440VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 2700UF 420VDC POSITIVE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 270U 200V 22D X 25L MM RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 2PIN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 3.3UF 50V NON-POLAR HIGH FREQUENCY 16MM X 25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 30 X 46 SNAP. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 30-36MFD 330VAC 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 324-389MFD 110/125VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 330VAC 72-86MFD 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 334KB 100V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 33U 16V TANTALUM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 3PRONGED. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 4000UF 25VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 4000VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 400UF/125WV 600UF/100WV 80UF/75WV. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 400VDC 450SURGE 6000UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 40MFD 150 VDCW. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 4300UF 400VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 440VAC 60HZ 2.5UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 47000UF 75VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 4700U 35V 22X43. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 4700UF 100V 95C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 470UF 16V 10.3X10.3MM SMD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 470UF 450WV 105C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 473KB 100V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 5 MF 440 V MOTOR RUN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 6.8UF 35V 10PERCENT AXL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR 900UF 50VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM 100UF 350V 20% RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM 1500UF 6.3V 20% RADIAL 8MM X 15MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM 270UF, 63V 20% RADIAL 20MM X 12.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM 4700UF 25V 18X35MM RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC, 180UF, 250V, 20%, RADIAL; CAPACITANCE:180 F; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:250V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELEC, 4700UF, 50V; CAPACITANCE:4700¦F; FILTER TERMINALS:SNAP IN; LEADED PROCESS COMPATIBLE:YES; OPERATING TEMPERATURE MAX:105¦C; OPERAT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 150UF, 400V, 20%, RADIAL; CAPACITANCE:150ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:400V; LIFE TIME @ TEMPERATURE:5000 HOUR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 18UF, 400V, 20%, RADIAL; CAPACITANCE:18ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:400V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 220UF, 400V, 20%, RADIAL; CAPACITANCE:220ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:400V; LIFE TIME @ TEMPERATURE:5000 HOUR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ALUM ELECT, 68UF, 400V, 20%, RADIAL; CAPACITANCE:68ªF; CAPACITANCE TOLERANCE:ª 20%; VOLTAGE RATING:400V; LIFE TIME @ TEMPERATURE:10000 HOURS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR AXIAL FILM .22UF 1600 23X33. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR CER 0.1UF 250V X7R 10% RAD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR CERAMIC 470P 1KV. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR DELCO 900U 16V 12X29. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR DIPPED TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR DUAL 4500UF-40VDC 2000UF-30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ELECTROLYTIC 100MFD 35WVDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ELECTROLYTIC, 330UF, 35V, +/-20%, AXIAL, 10X21MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ELECTROLYTIC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR FILM .22UF 1000V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR FILM RADIAL DROP STYLE 1UF, 250V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR FRAME D 6000MF 550V MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR HIGH SPEED 80V 90W 10AMP 2MHZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR KIT, RETROFITTER. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR MOTOR RUN, 5MFD, 370VAC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR MOTOR STARTING 330VAC 189-227MFD 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR MOV 460VRMS 120J 1PH. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR PC BOARD MOUNT 250VAC .022UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POWERLYPTIC 50000UF 15VDC +85DEG C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL 120UF, 16V 6.5 X 11 105 C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL 3.3UF 100V NON-POLAR BI POLAR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL 3WIRE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL CERAMIC .1UF 100V 10.16 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL ELECTROLYTIC 47UF 350V 18 X 37MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL TANTALUM 4.7UF 35V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR RADIAL, 1000 V, 1 UF, 5%. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR ROUND, MOTOR RUN. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR SET, POLYESTER FILM, ..047UF, 50 WVDC MAX, +/- 10 % TOLERANCE, TEMP. RANGE -40 TO + 85 C, LEAD SPACING 6.5MM, PRICE/2 PACK. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR SMD CERAMIC 220PF 200V (1206) 3216. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR START 330VAC 50/60HZ 25-30MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR TANTALUM 1UF 35V RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR TANTALUM 33UF 25V 10% RAD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR TANTALUM, 1UF, 35VDC, 20-% TOL, B CASE, 3.5X2.8MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1 MFD, 100 V, AXIAL POLYESTER FILM, 2 LEAD, SOLDER TERMINAL, YELLOW, OCAL SHAPE, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 10UF, 450V, MOTOR CAPACITOR,5%, POLYPROPYLENE, 35X65MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 15 MFD, 300VAC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 15MFD, 370V, SINGLE ROUND RUN CAPACITOR, REPLACEMENT IS MARS 12710. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 1800U 50V 11X40. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 180F, 25V, CAPACITANCE:180F, VOLTAGE RATING:25V, AE CAPACITOR CASE:RADIAL LEADED, PRODUCT RANGE:OS-CON SEF SERIES, ESR:0.016OHM, LIFETIME @ TEMPERATURE:1000 HOURS @ 125°C, OPERATING TEMPERATURE MIN:-55°C, OPERATING TEMPERATUREROHS COMPLIANT: YE. FREE 2... | |
| CAPACITOR, 20 UF, 480 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 2200UF, 400VDC, 75MM X 95MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 240VAC, 50/60HZ, JACK TYPE CAPACITOR, 79.98UF. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 25MFD, 370V, OVAL RUN . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 270 F, 400 V, ALUMINUM ELECTROLYTIC, RADIAL, CAN - SNAP-IN, 2 PIN, 3000 HRS @ 105C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 2700 UF 16V 16D X 20L MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 2UF, 1000VDC, 440VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 300 UF -10 + 50%, 450 VDC, 85 DEG C MAX AMBIENT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 30D SERIES, ALUMINUM ELECTROLYTIC, AXIAL LEADED, 250 UF CAPACITANCE, 16 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 30MFD, 440V, SINGLE RUN, OVAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 35UF, 330VAC, 50/60HZ, +03 -03 PERCENT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 370/440V AC, 50/60HZ, OVAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 370V, 12.5UF, 70C, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 370VAC, 50/60HZ, 30MFD, 1/4IN MALE QUICK CONNECT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 3900 UF-10+50%, 450VDC, 525 SURGE, 85C MAX AMBIENT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 39F, 25V, 20% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 4 PIN SNAP IN, ALUMINUM ELECTROLYTIC, 20%, 1000UF, 400V, 85C, 35X82 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 4 PIN SNAP IN, ELECTROLYTIC, 680UF, 400V, 35X80 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 4 PIN SNAP, ELECTROLYTIC, 1200UF, 400 VDC, 20%, L/S 10 MM, 40X80 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 4.7UF, 25VDC, 20-% TOL, 20+% TOL ROHS COMPLIANT: YES, B CASE, 3.5X2.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 4700UF, 35V, AXIAL-LEAD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 55/5 MFD, ROUND RUN, 440/370V.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 55/7.5 MFD, 440/370V, DUAL ROUND RUN.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 560UF, 2.5V (6.30MM) X (6.50MM), ALU ELEC, POLYMER, SMD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 56F, 25V, CAPACITANCE:56F, VOLTAGE RATING:25V, AE CAPACITOR CASE:RADIAL LEADED, PRODUCT RANGE:OS-CON SEF SERIES, ESR:0.03OHM, LIFETIME @ TEMPERATURE:1000 HOURS @ 125°C, OPERATING TEMPERATURE MIN:-55°C, OPERATING TEMPERATURE ROHS COMPLIANT: YES. FREE... | |
| CAPACITOR, 60/7.5 MFD, ROUND RUN, 440V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 65000MFD, 35VDC, POS, 85C TYPE, CG. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 680 UF, 6.3V ORGANIC, HI CAPAC SMALL SIZE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 680UF, 250V, SCREW TERMINAL, 35MM X 55MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 68UF, 32V, RADIAL, ALUMINUM POLYMER, 20%, 3.5LS, 8X7 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 7.5 MFD, OVAL SHAPE, 370 VAC, 50/60 HZ, ALUMINUM CASE MATERIAL, STEEL COVER MATERIAL, MALE TERMINAL, 1/4 INCH TERMINAL TAB WIDTH. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECT AXIAL 1UF 150V 6.3X12.7. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUM ELECTROLYIC, RADIAL, 120UF, 400V, SNAP, 2 PIN, 22X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINIUM ELECTROLYTIC, 390UF, 400V, 30X35MM, LEAD SPACING 10MM, SNAP IN, 2-PINS, CAP. TOLERANCE 20%. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC , RADIAL, 900UF, 400V, 20%, 85C, 35X60MM, 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC , RADIAL, 900UF, 400V, 20%, 85C, 35X70MM, 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1000UF, 400V, 35X80MM, 4 PIN, SNAP-IN TERMINATION. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 100UF, 35V, RADIAL, ZT SERIES, 20%, 105C, ROHS COMPLIANT: YES, 8X11.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 1500UF 450VDC, 20%, 382LX SERIES, LIFETIME @ TEMPERATURE: 3000 HRS @ 85°C, S SNAP-IN - 5 LEAD, 50 X 82MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY... | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 220 UF, 400V, 20%, 105 DEG., VXH SERIES, 25X30. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 22000UF, 35V, POLAR, -40C, 85C, 30.00MM X 47.00MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 2200UF 400V, 20%, 3186 SERIES, LIFETIME @ TEMPERATURE: 1500 HRS @ 85 C, SCREW TERMINALS, 63.50MM X 79.38MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 22UF, 50V, 20 %, AXIAL, 6.3X13 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 250UF, 75V, 10%, AXIAL, 39D SERIES, 25.7X29MM, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 270UF, 400V, 20% MAX TEMP: 105°C, 2 PIN, 25X30MM, LIFETIME: 3000HRS AT 105°C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3300UF 200V, 20%, 4 PIN SNAP-IN, 383LX SERIES, 3000 HRS @ 105°C, 40MM X 65MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF 1000V, 20%, TTA SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 85°C, AXIAL 13MM X 31MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF, 400V, 20%, SNAP-IN, 30X30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 330UF, 400V, SNAP-IN, 20%, VXT SERIES, 105 DEG., LS 10MM, 30X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 3500 UF, 400 V, +-20% TOL, SCREW, 77 MM X 131 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 4300UF 400VDC, -10+50%, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, 68UF, 400V, RADIAL, 12.5MM X 32.00MM, 105C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 22UF, 450V, 20%, 16X31MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 22UF, 500V, 20%, 16X32MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, 3300UF, 25V, 20%, 16X31MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, AXIAL, POLAR, 250UF, 250V, 25.7X79.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 330UF, 100V, 20%, 12.5X25MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 4.7UF, 400VDC, 10 X 12.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, SCREW TERMINAL, 11000UF 100VOLTS, 76 MM X 143 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC, SNAP IN, 400 VOLT, 680UF 35MMX50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ELECTROLYTIC,22UF, 63V, 20%, 8X6.5MM, SMD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM ORGANIC POLYMER, SMD, 47UF, 25VDC, 20%, 6.3X5.9MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, 2.2UF, 35VM 20%, SMD, 4MM X 5.4MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, 4 PIN SNAP IN, 1200UF, 20%, 400V, 40X75 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMINUM, ELECTROLYTIC, RADIAL, 68UF, 400V, 20%, LEAD SPACE 5MM, 12.5MM X 37MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ALUMN ELECT, 680UF, 400V, 2 PIN SNAP, 20%, L/S 10MM, + 105 C, 30X55MM . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL 5UF, 200V 9.5X20.6. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, 10UF, 150V, 9.5X20.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, 33UF, 160V, 13X26 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 2.2UF, 100V, 20%, 6.3X13MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 2200UF 50V, 20%, 16X41 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 220UF 50V, 20%, 10X21 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 220UF, 16V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 22UF, 35V, 20 %, 85C, 5X13 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 3.3UF, 100V, 20%, 5X13 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 330UF 50V, 20%, 10X26 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 6UF, 25 V, 0.248" DIA X 0.512" L (6.30MM X 13.00MM), THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC 39UF, 100V, 9.53X23.81MM . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 1100 UF, 50 VDC, 22.5 MM X 67.1 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 200OF, 16V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 200UF, 16V DC, 9.5X32 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 2200UF, 100 VDC, 25X51 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 220UF, 250V, 20%, 85C, 22X41 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, 22UF, 250V, 13X26 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, ELECTROLYTIC, BI-POLAR, 22UF, 50V, 8X13 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM, .047UF, 1000V . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM, 6UF, 400V, 20%, 23.5X48.62 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, TANTALUM, .56UF, 35V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, DRY TYPE VOLTAGE 480, KVAR 20, DIMENSION (IN) 11.43 X 3.32. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 22000UF, 35V, 20%, SNAP-IN, LS 10MM, 85C, 35X40MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 2400UF, 400V, 5 PIN SNAP IN, 50X105MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 470 UF, 250 VDC, 30 X 30 MM, SNAP IN 2 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 470UF, 400V, RADIAL, 5 PIN SNAP, 40X75MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 4800 UF, 50 VDC, 35 X 79 MM, SCREW TERMINALS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 5600UF, 63V, RADIAL, 20%, LS 10MM, 105 C, 35X35MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 680UF, 400V, RADIAL, 20%, SNAP, 105C, 30X40MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, 8200UF, 400V, SCREW TERMINALS, 76X130 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, RADIAL, 300UF, 400V, SNAP, 105C, 22X50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, SCREW TERMINALS, 1200UF, 375V, 105C, 63.5X70 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, ELECTROLYTIC, SMD 10X10 1000U, 10V. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM POLYESTER, 200V, 20%, 1.8UF, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM RADIAL, .022UF, 250V 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, .1UF, 10000V, 20MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, RADIAL, .2UF 200VDC, 10%. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR RUN, 370 VOLTS, 50/60HZ, NON PCB, PROTECTED, 10000AFC. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR RUN, MICROFARAD RATINGS: 2.5 (GREEN) 5 (WHITE)AND 7.5 (BROWN). FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR RUN, QUICK CONNECT, 5UF, 440VAC, 60/50HZ, 85C, 5%, 40X70MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR START, 1.0UF, 800V . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR START, 130 UF, 165 V, QUICK CONNECT TERMINALS, 35 X 79MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MOTOR START, 20UF, 370VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, NON-POLARIZED, 1 MFD ELECTROLYTIC CAPACITOR, 10 KHZ AT 8 OHMS, 50 VOLT MAX. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, QUICK CONNECTS, MOTOR RUN, 2UF, 370 VAC, OVAL, 2"X2 11/16". FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .033UF, 1000V, 10%, 26.5X7X16 MM 22.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, 2.2UF, 250VAC 520VDC, 26.5X13X22MM 22.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL DROP, FILM, .22UF, 630V, 10%, 27.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL SCREW TERMINAL, ELECTROLYTIC, 5000UF, 450V, 76.2X142.9MM, HIGH POST. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL SNAP-IN, ELECTROLYTIC, 1800UF, 400V, 4 PIN, 40X105MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL SNAP-IN, ELECTROLYTIC, 560UF, 400V, 35X52MM, 4 LEGS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 100 F 400 V ALUMINUM ELECTROLYTIC CAPACITORS RADIAL, CAN - 12000 HRS @ 105C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 180UF, 35V, 8 X 15MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 27UF, 400V, 20%, 18X16 MM 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 560µF, 400V, SNAP-IN, LS: 10.00MM, 25.00M X 52.00MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 5.6UF, 250V, 20%, 8X13.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 680UF, 35V, 20%, 10X16 MM 5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 82UF, 400VDC, 20%, BXW SERIES, LIFETIME @ TEMPERATURE: 12000 HOURS @ 105°C. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM ORGANIC POLYMER, 25V, 56UF, 6.3X6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ALUMINUM POLYMER, 820UF, 2.5V, 8X13MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, CAN, SNAP IN, 180 F, 400 V, ALUMINUM ELECTROLYTIC, 3000 HRS @ 85C, 22 X 35 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 1500UF, 25V, LIHR, 10X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 2200 UF, 400 V, SCREW TERMINAL, 63 MM X 1005 MM, LS 28 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 16V, 20%, RADIAL, 10X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 400V, 50X94MM, SNAP IN, 5 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 50V, 16X31.5 MM, LS 7.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 50V, 20%, 18X25 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 25V, BI-POLAR, 10X14 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 220UF, 400V, 20%, LS 7.5MM, 105C, 18X50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 2300UF, 400V, 50X105MM, SNAP-IN 3 PINS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 33 UF, 160 VDC, 10 MM X 20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 250V, 20%, 18X40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 39UF 400V, 12.5X33 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 47UF, 25V, OSCON. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 47UF, 350V, 10X35MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 56UF, 400V, 12.5X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 6.8UF, 25V, 16X35MM BI-POLAR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 680 UF, 400 V, 20% TOLERANCE, SNAP MOUNT, 4 PIN, 40 X 50 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, ELECTROLYTIC, 68UF, 400V, 18X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SNAP, ELECTROLYTIC, 440 UF, 400 V, 2 PIN SNAP, 25 X 40 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, SNAP-IN, 180UF, 400V 22MMX32MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW CONTACTS, 470UF, 400V, 50 DIA X 53 MM TALL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW IN, ALUMINUM ELECTROLYTIC, 2200UF, 400V, 20%, 77X101MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINAL, ALUMINUM ELECTROLYTIC, 27000 UF, 15 V, TOLERANCE - 10 %, + 75 %, D 34.9, H54 MM, LS 12.7 MM.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINAL, ALUMINUM ELECTROLYTIC, 4700UF, 450V, 76X150MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINAL, ELECTROLYTIC, 4700MF, 400V, 77X119. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINAL, ELECTROLYTIC, 6000MF, 400V, 220MMX75MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ALUMINUM ELECTROLYTIC, 2300UF, 400V, 75X104 MM, 30MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC 900UF, 300 VDC, 50X105 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 10000UF, 160V, 76.90X107.50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 1400UF, 400V, 85C, 50X90 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 1500UF, 400V, 64X86 MM, LS 28 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 2100UF, 400V, 77X90 MM, LS 30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 2500UF, 400V, 77X120 MM, LS 30 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 2700 UF, 400 V, 64 X 80 MM, LS 28 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 5700UF, 400V, 77X105 MM, LS 33 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 6800UF, 400V, 76X130 MM, LS 31 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 680UF, 400V, 64X62 MM, 22MM LEADSPACING.. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 9200UF, 400V, 75X140 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 930UF, 450V, 63X105 MM 28.6LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TERMINALS, STUD MOUNT, ELECTROLYTIC, 2700UF, 420 VDC, 63.5X108 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SCREW TOP, 5400U40, 5400OF, 40V 35MMX105MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 10UF, 35V, 5X5.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 120UF, 10V, 20%, SMD, 6.3X6MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 50V, 22UF, 6.3X5.8 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, ELECTROLYTIC, 8.2UF, 35V, 20%, 8X6 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 120UF, 6.3V, 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 4.7UF, 35V, CASE SIZE B 3528. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 4.7UF, 50V, 10%, 2917, 7343. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SMD, TANTALUM, 68UF, 16V, 10%, CASE CODE 7343, 4.3 X 7.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP 4 PIN, ALUM ELECTROLYTIC, 1000UF, 400V, 35X80 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN 4 PIN, ALUMINUM ELECTROLYTIC, 1500UF, 400V, 40X82 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN 4 PIN, ALUMINUM ELECTROLYTIC, 470UF, 450V, 20%, 105°C, 35X52 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN 5 PIN, ALUMINUM ELECTROLYTIC, 1200UF, 450V, 85C, 40X80 MM, LEAD SPACING 22.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, 4 PIN, ELECTROLYTIC, 470UF, 450V, 35X50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 330UF, 250V, 20%, 10LS, 35X22 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 680UF 400V, 20%, 35X37 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ALUMINUM ELECTROLYTIC, 8200UF, 35V, 20%, 105C, 35X27 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 10,000UF, 35V, 22X45 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 1000UF, 400V, 35X52 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 1500UF, 250V, 30X50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 180UF, 400V, 25X25MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 330UF, 400V, 105C, 22X55 MM, 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 350UF, 400V, 25X50 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 360UF, 400V, 25X45 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN, ELECTROLYTIC, 680UF, 250V, 25X37 MM 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP IN-4 PIN, ALUM ELECT, 820UF, 400V, 35X63MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, 5-LEAD, ALUMINUM ELECTROLYTIC, 2700UF, 400V, 20%, 50X105MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ELECTROLYTIC, 4700UF, 100V, 4 LEGS, 105 DEGREE, 35X52MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNAP-IN, ELECTROLYTIC, 4700UF, 200V, 4 PIN, 40X82MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, ELECTROLYTIC, 330UF, 35V, 105 DEG, 8X10.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SURFACE MOUNT, ELECTROLYTIC, 470U, 50V, 12.5X16MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SZV SERIES, 22 UF, 35 VDC, 6.3 X 5.5 MM, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, AXIAL, BI-POLAR, 10U, 100V, 7.48MM X 16.23MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, TANTALUM, SURFACE MOUNT, 10 UF, 25V, POLARIZED, 20%, 2312, MARKING CODE 10-25L, 6.3X3.2MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR- AXIAL 33UF 63V 6X10MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-.047UF 63V AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-068UF 630V POLY RAD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-16V 47UF ELECT AXIAL 5X12. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-22U, 160V, AX. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-2700U, 10V, RADIAL 12X25. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-2800U, 75V, SCREW. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-43,000UF 15VDC 63MM X 80MM SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-4700U, 6.3V 12.5D X 20L MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-680U, 50V, 12.5X30MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-AX., 47U, 160V 13.00MM X 33.50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-CAPACITOR, METALLIZED POLYESTER, AXIAL, 0.01UF, 630V, 5%. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-CERM .1UF 10% 50V X7R 1206. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-FILM CAPACITORS 630V .22UF 5% 11.5MM X 28MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR-TANT 22UF 25V 10% RAD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR. SCREW TERMINALS, ELECTROLYTIC, 1400UF, 250V, 85C, LS 12.7MM, 34.93X104.78 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR100UF 200V ELECT EB RADIAL 12.5X25. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITORS, ALUMINUM ELECTROLYTIC, SERIES 383LX, SNAP IN, 2700UF, 200V, 20%, 105 C, 40X50MM. FREE 2 YEAR RADWELL WARRANTY | |
| CERAMIC 1000PF 100V. FREE 2 YEAR RADWELL WARRANTY | |
| CORNELL DUBILIER , 242-292MFD, 242292MFD, CAPACITOR, 110-125VAC, 50/60HZ, 60CYCLES. FREE 2 YEAR RADWELL WARRANTY | |
| CORNELL DUBILIER Components 3186GN612T350DMA2 | |
| CORNELL DUBILIER Components 32FD3703A-F | |
| DIODES, SCHOTTKY, 45V, 30A, DUAL ANODE, COMMON CATHODE, TO-220AB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, 750UF 50V 25.7 X 41.7 85 AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, 330 UF, 450 VDC, -20% +20%, -40C TO +85C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ALUMINUM ELECTROLYTIC CAPACITOR, RADIAL, 900UF, 400V, 20%, 85C, 35.4X65.5 MM 10LS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR , 5.1 OHM , 0.22 MFD, 3W, 1200VDC/400VAC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR ,75-200HP, 6000UF,400VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR 6100UF 350VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR FILM, 200VDC,.33MFD,10/TOL ERANCE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR KIT, 1 CAPACITOR, CONNECTION CABLES, 2 BRACKETS . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR SNUBBER MODULE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, .25 MICROFARADS, 7500 VDC, 1/2 INCH LENGTH THREADED NPT, TWO CERAMIC POSITIONS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, .25UF, 1000V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 0.1 UFD, 440 VAC, 3 PHASE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 0.22U, 50V, 5X11MM RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 1000 VPK, .25 UF, +/-15%. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 100UF, 160V, AXIAL, 16X41.5. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 10UF, 660VAC, 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 120000 MFD, 40 VOLTS DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 17UF+7UF, 400VAC, 60HZ, 100C MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 1900UF, 10+50PERCENT, 250VDC, 300 SURGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 19UF+7UF, 400VAC, 50/60HZ, 100C MAX. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 1UF, 1000VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 20UF, 370VAC, 50/60HZ, 20MFD. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 2400 UF 450 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 240V, 60HZ, UWC 1,6/24.6. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 2UF, 660V AC 50/60HZ, 1500V DC, PROTECTED P341. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 35 UF, 250 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 370 VOLTS, 50/60 HZ, NON-PCB, OIL FILLED, OVAL METAL HOUSING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 3X 49UF, 400/600V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 4 - 25UF, 10VDC - 300V-DC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 450 VDC, 525 SURGE, 2400 UF, -10+50%, 850°C MAX TEMPRATURE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 450V, 4700UF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 450VDC, MAX SURGE 525VDC, POS+85°C. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 5MFD / OVAL, RATED TO 85 DEGREE C MAX TEMPERATURE, 440 VAC / 30/50 HZ, PROTECTED 10000 AFC, NON PCB. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 600VAC, 50/60 HERTZ, D SHAPE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 660 VAC, 50/60 HZ, 2 F, PROTECTED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 68 UF, 400 V, 20%, RADIAL, 12.5X35MM, THROUGH HOLE MOUNTING. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 75-200HP, 6000UF, 400VDC, 120869C D298517G, 85C MAX AMBIENT, 450 SURGE. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 900UF CAPACITANCE RATING, 300VDC RATING, ALUMINUM ELECTROLYTIC ELEMENT. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, 900UF, 300VDC, 85PERC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTE, 7700UF, -10%+50% TOLERANCE, 200VDC, HIGH POST TERMINAL, 0.008 PVC INSULATION, SCREW TERMINAL, UNINSULATED BARE CAN, 3 INCH DIAMETER, 4.125 INCH DIAMETER, 1.25 INCH TERMINAL... | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ALUMINUM ELECTROLYTIC, 820UF, 450V, SNAP IN, 4 LEAD, 105C, 35MM X 80MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, ELECTROLYTIC, 850UF, 75V, 22X80 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, CERAMIC, RADIAL DISK, CERA-MITE 30LV, 470PF, 400VAC, X7R. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ELECTROLYTIC, 21000 UF, 50VDC, RADIAL AND SCREW LEAD TYPE, 1.8IN DIA 85C MAX AMBIENT TEMP. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ELECTROLYTIC, 45UF, 250V, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ELECTROLYTIC, SCREW TERMINALS, 2700UF, 400 VDC, 63.5X104.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, ELECTROLYTIC, SCREW TERMINALS, 400VDC, 4600UF, 164170-8, 77X240 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, FOR POWER FACTOR CORRECTION, 10KVAR, 480 V, 50/60 HZ, NITROGEN FILLED, 3 X 38 F. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, JACK TYPE, FOR USE W/ CAPACITOR BANK, LONG-TERM RELIABILITY, P968 PROTECTION, 47.89 UF, 240 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, LARGE CA, ALUMINUM, 10 % TOLERANCE, PVC INSULATING SLEEVE, LOW INSERT, 10-32 SCREW THREAD, 10000 UF, 50 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, MOTOR START, QUICK CONNECT, 60UF, 330V AC, 70X120 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, 56U, 100V, 10 X 20MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SCREW TERMINALS, ALUMINUM ELECTROLYTIC, 200UF, 400V, 10%, 35X80 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SCREW TERMINALS, ALUMINUM ELECTROLYTIC, 6200UF, 400V, 63X185 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SCREW TERMINALS, ALUMINUM ELECTROLYTIC, 7700UF, 55V, 20%, COMPUTER GRADE, 35X92 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SCREW TERMINALS, ELECTROLYTIC, 1600UF, 450V, 63.5X107 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, SCREW TYPE, ELECTROLYTIC, 4000UF, 400V, 105C, 64X116 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, TYPE 39D, ELECTROLYTIC, 330 UF, 250 VDC, +/- 20% TOLERANCE, AXIAL LEADED. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, TYPE CG, 5600 MFD, 150 VDC, POS +85 DEGREES CELSIUS, MAX SURGE 185 VDC. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITORS, 330UF, 250V, 35MM X 45MM, 4 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, ELECTROLYTIC CAPACITOR, MINIATURE, 180 F, 63 V, HE SERIES, 20%, RADIAL LEADED, 10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILM CAPACITOR, 0.1UF, 250V, 3.9%. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR START CAPACITOR, 110-125VAC, 50/60HZ, 4X067A. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MOTOR START CAPACITOR, 5 UF, 370 VAC, 60HZ, OPN570/OPN356, NO PCB, SPEARINOL-IL MAX, FLAMMABLE FLUID, PROTECTED, A 10000 AFC, 5000 NF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MP CONDENSER, TWO POLE, 3 MICROFARADS, 250 VAC, ALUMINUM . FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, MP CONDENSER, TWO POSITION, 4.5 MICROFARADS, 250VDC, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,CAPACIT OR, 7.5MFD, 370V, 5% TOLERANCE, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER,MOTOR DUAL RUN CAPACITOR, MICROFARAD RATING 40/7.5, CASE HEIGHT 4 3/4 IN, DIAMETER 2 IN. FREE 2 YEAR RADWELL WARRANTY | |
| EBM PAPST Components 30457-4-7320 | |
| ELECTROLETIC CAPACITOR, 62,000UFD, 30VDC. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC AXIAL 12UF 250V 13X38. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC AXIAL 330UF 25V, 8X20. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC CAPACITOR, ZLS SERIES, 1800 F, 20%, 35 V, 12.5 MM, RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC CAPACITOR,AXIAL LEADS,35VDC MAX,2200UF,20PERCENT . FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC RADIAL 150UF 200V 16X25MM . FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC RADIAL 33UF, 250V 12.5X20. FREE 2 YEAR RADWELL WARRANTY | |
| ELECTROLYTIC RADIAL, 1UF, 450V, 8X12MM. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, MOTOR START/MOTOR, 15µF, CAPACITANCE TOLERANCE:± 10%, SERIES:MPF/MSF, 370V. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR,CAPACITOR TYPE:MOTOR START/MOTOR RUN, CAPACITANCE:5µF, CAPACITANCE TOLERANCE:± 6%, SERIES:GEM III, VOLTAGE RATING:370VAC. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL ELECTRIC, .22MFD-200V. FREE 2 YEAR RADWELL WARRANTY | |
| LEESON ELECTRIC CO Components 003042.04 | |
| MAL202139108E3 CAPACITOR, ELECT AXIAL 1UF, 100V 4.5 X 10. FREE 2 YEAR RADWELL WARRANTY | |
| METALIZED POLYPROPYLENE AXIAL .22UF 400V 26MM. FREE 2 YEAR RADWELL WARRANTY | |
| MICA .22UF 600V. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR CAPACITOR 400V 50-60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, 60+ MFD, 440VAC. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, OVAL, 370VAC, 50/60HZ, (15MFD), 3 - 5/8 INCH. H. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR RUN CAPACITOR, OVAL, 440/370V, 3MFD, 2 11/16 IN OVERALL HT. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR START CAPACITOR: 330V AC, 189-227, ROUND, 4 3/8 IN CASE HT, 2 9/16 IN DIA. FREE 2 YEAR RADWELL WARRANTY | |
| MOTOR STARTER CAPACITOR, 110-125 VAC, MICROFARAD RATING 216-259MFD, ROUND, 2 3/4 INCH CASE HEIGHT, 1 7/16 INCH DIAMETER, SINGLE PHASE, 50/60 HZ, ROHS COMPLIANT, 2 TERMINAL, MALE, PLASTIC CASE MATERIAL. | |
| MYLAR AXIAL 1UF 400V. FREE 2 YEAR RADWELL WARRANTY | |
| POWERLYTIC CAPACITOR 780UF 250VDC. FREE 2 YEAR RADWELL WARRANTY | |
| PRICE/EA (MIN PURCH= 49) - CAPACITOR ALUM ELEC 3300UF, 200V 45MM X 90MM, SCREW; CAPACITANCE:3300 F; CAPACITANCE TOLERANCE:+50, -10 ; VOLTAGE RATING:200V; HEIGHT:. FREE 2 YEAR RADWELL WARRANTY | |
| RAD, 4.7U, 50V, BP ,5MM X 11MM, HI-FREQ.. FREE 2 YEAR RADWELL WARRANTY | |
| RADIAL CAPACITOR, 390F, 400V, SNAP-IN, DIAMETER: 30MM, LENGTH: 30MM.. FREE 2 YEAR RADWELL WARRANTY | |
| RADWELL VERIFIED SUBSTITUTE Components 27L515ADV-SUB | |
| RESISTOR CAPACITOR UNIT, SP186U013. FREE 2 YEAR RADWELL WARRANTY | |
| ROUND MOTOR START CAPACITOR,708-850 MICROFARAD RATING,110-125VAC VOLTAGE,DIAMETER:1 13/16 IN. FREE 2 YEAR RADWELL WARRANTY | |
| RUBYCON Components 400KXW180MEFC18X40 | |
| RUN CAPACITOR, 4 MFD, 440V AC, OVAL. FREE 2 YEAR RADWELL WARRANTY | |
| RUN CAPACITOR, DUAL VOLTAGE, OVAL, 7.5 DV, 7.5 MFD, 370/440 VAC,. FREE 2 YEAR RADWELL WARRANTY | |
| RUN CAPACITOR, OVAL, 440 V, 45 MFD. FREE 2 YEAR RADWELL WARRANTY | |
| RUN CAPACITOR, ROUND, 440V, 55 + 5 MFD. FREE 2 YEAR RADWELL WARRANTY | |
| SIGNAL FLASHER, 12V. FREE 2 YEAR RADWELL WARRANTY | |
| SSD DRIVES Components 282784P0001 | |
| SUBSTITUTE FOR GENERAL ELECTRIC 27L515ADV, CAPACITOR 24MFD 480VAC 60HZ. FREE 2 YEAR RADWELL WARRANTY | |
| SUBSTITUTE FOR GENERIC CR260U400, CAPACITOR, SNAP IN, ELECTROLYTIC, 260UF, 400V 35X50MM. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM AXIAL 15UF 20V 11MM. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 100UF, 10V, 0.6 OHM, 10%, CASE:2917 [7343 METRIC], ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM CAPACITOR, 10UF 25V, 1.5 OHM, 0.1, 6032-28, TANTALUM CAPACITOR CASE:2312 [6032 METRIC], PRODUCT RANGE:293D SERIES, CAPACITANCE TOLERANCE: 10%, OPERATING TEMPERATURE MIN:-55C, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY... | |
| TANTALUM CAPACITOR, 22UF 25V, 0.7 OHM, 0.1, 7343-31; CAPACITANCE:22ªF; VOLTAGE RATING:25V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:293D SERIES; CAPACITANCE TOLERANCE:ª 10%; OPERATING TEMPERATURE MIN:-55ªC ROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 22UF 35V, 0.6 OHM, 0.1, 7343-43, FULL REEL; CAPACITANCE:22¦F; VOLTAGE RATING:35V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:293D SERIES; CAPACITANCE TOLERANCE:¦ 10%; OPERATING TEMPERATURE MIN:-55¦CROHS COMPLIANT: YES. FREE... | |
| TANTALUM CAPACITOR, 3.3UF 50V 1.7 OHM 10%, 7343-31; CAPACITANCE:3.3¦F; VOLTAGE RATING:50V; TANTALUM CAPACITOR CASE:2917 [7343 METRIC]; PRODUCT RANGE:293D SERIES; CAPACITANCE TOLERANCE:¦ 10%; OPERATING TEMPERATURE MIN:-55¦C ROHS COMPLIANT: YES. FREE 2... | |
| TANTALUM CAPACITOR, 4.7UF, 35V, 10%, SMD, CASE:2312 [6032 METRIC], ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| TANTALUM RADIAL 10UF 35V. FREE 2 YEAR RADWELL WARRANTY | |
| VISHAY Components 36DX413G050DC2A | |
| VISHAY, 3186GH742T200APA3, 7,400UF, -10%, +50%, 200VDC, 250 SURGE, +85C MAX AMBIENT. FREE 2 YEAR RADWELL WARRANTY |
| << Prev | Next >> |