Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C222L

Description
CAP ALUM 2200UF 20% 16V RADIAL
Datasheet
Description
CAP ALUM 2200UF 20% 16V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FS1C222L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FS1C222L
Capacitors - Aluminum Electrolytic Capacitors EEU-FS1C222L
CAP ALUM 2200UF 20% 16V RADIAL

CAP ALUM 2200UF 20% 16V RADIAL

Supplier's Site
Cap, 2200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic - 73AC9409 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic
73AC9409
Cap, 2200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic 73AC9409
CAP, 2200UF, 16V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, 2200UF, 16V, ALU ELEC, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:10000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 87501376 - Radwell International
Willingboro, NJ, United States
Capacitor
87501376
Capacitor 87501376
CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 16V, 10X25 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ELECTROLYTIC, 2200UF, 16V, 10X25 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number EEU-FS1C222L 73AC9409 87501376
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 2200Uf, 16V, Alu Elec, Radial; Capacitance Panasonic Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers