CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 470UF, 25V, 20%, 10X16MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 25V RADIAL
CAP ALUM 470UF 20% 25V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 20%, 25V, RADIAL; Capacitance:470µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes
| Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 39048649 | EEU-FM1E471 | EEU-FM1E471 | 17T5135 |
| Product Name | Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 20%, 25V, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Lead Style | Radial | Radial | Radial | |
| Technology | Film Capacitors | Single-Layer |