Panasonic Aluminium Capacitors EEUFC1V181

Description
FC radial elec cap 180uF 35V
Request a Quote Datasheet
Description
FC radial elec cap 180uF 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 571707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571707
Aluminium Capacitors 571707
FC radial elec cap 180uF 35V

FC radial elec cap 180uF 35V

Supplier's Site
Aluminium Capacitors - 571707P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
571707P
Aluminium Capacitors 571707P
FC ELEC CAP 180UF 35V

FC ELEC CAP 180UF 35V

Supplier's Site
Aluminium Capacitors - 9193586 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
9193586
Aluminium Capacitors 9193586
FC Radial Elec Cap 180uF 35V

FC Radial Elec Cap 180uF 35V

Supplier's Site
Cap, 180Μf, 35V, 20%; Capacitance Panasonic - 85Y5115 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Μf, 35V, 20%; Capacitance Panasonic
85Y5115
Cap, 180Μf, 35V, 20%; Capacitance Panasonic 85Y5115
CAP, 180µF, 35V, 20%; Capacitance:180µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 180µF, 35V, 20%; Capacitance:180µF; Voltage Rating:35V; Product Range:FC Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:12.5mm; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 43855435 - Radwell International
Willingboro, NJ, United States
Capacitor
43855435
Capacitor 43855435
CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 180UF, 35V, 20%, 10X12.50MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, RADIAL, 180UF, 35V, 20%, 10X12.50MM, 5MM LS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 571707 571707P 85Y5115 43855435
Product Name Aluminium Capacitors Aluminium Capacitors Cap, 180Μf, 35V, 20%; Capacitance Panasonic Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 180 microF 180 microF 180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701201 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details