85 °C High Capacitance, Screw Terminal, Aluminum
470µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 253.2mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 470UF 450V SCREW
ALUMINIUM ELECTROLYTIC CAPACITOR, SCREW TERMINAL, CAPACITANCE 470 UF, VOLTAGE RATING DC 450 VDC, TOLERANCE - 10 %, + 50 %, MAXIMUM OPERATING TEMPERATURE + 85 C, LEAD SPACING 12.7 MM, LIFE 2000 HOUR, RIPPLE CURRENT 2.4 A. FREE 2 YEAR RADWELL WARRANTY
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-DCMC471T450AB2B | 338-4046-ND | DCMC471T450AB2B | 17307458 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Packing Method | Carton | Bulk | Bulk; Bulk | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose |