Panasonic Aluminium Capacitors EEEFK2A330P

Description
Panasonic EEEFK2A330P
Request a Quote Datasheet
Description
Panasonic EEEFK2A330P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7083740 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083740
Aluminium Capacitors 7083740
Panasonic EEEFK2A330P

Panasonic EEEFK2A330P

Supplier's Site
Aluminium Capacitors - 7083740P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7083740P
Aluminium Capacitors 7083740P
Ecap 33uF 100V G Case FK SMD

Ecap 33uF 100V G Case FK SMD

Supplier's Site
Aluminium Capacitors - 7479119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7479119
Aluminium Capacitors 7479119
Ecap 33uF 100V G Case FK SMD (Reel)

Ecap 33uF 100V G Case FK SMD (Reel)

Supplier's Site
Capacitor - 39059068 - Radwell International
Willingboro, NJ, United States
Capacitor
39059068
Capacitor 39059068
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 100V, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:33 F; VOLTAGE RATING:100V; ESR:-; PRODUCT RANGE:FK SERIES; PACKAGING:CUT TAPE; LIFETIME @ TEMPERATURE:2000 HOURS @ 85 C; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 100V, SMD; AE CAPACITOR CASE:RADIAL CAN - SMD; CAPACITANCE:33 F; VOLTAGE RATING:100V; ESR:-; PRODUCT RANGE:FK SERIES; PACKAGING:CUT TAPE; LIFETIME @ TEMPERATURE:2000 HOURS @ 85 C; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - EEEFK2A330P - ODG (Origin Data Global)
Shenzhen, China
Capacitors
EEEFK2A330P
Capacitors EEEFK2A330P
33uF 100V 150mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

33uF 100V 150mA@120Hz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site
Cap, 33Μf, 100V, Radial, Smd Reel; Ae Capacitor Case Panasonic - 85Y4936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 100V, Radial, Smd Reel; Ae Capacitor Case Panasonic
85Y4936
Cap, 33Μf, 100V, Radial, Smd Reel; Ae Capacitor Case Panasonic 85Y4936
CAP, 33µF, 100V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 33µF, 100V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic - 85Y4935 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic
85Y4935
Cap, 33Μf, 100V, Radial, Smd; Ae Capacitor Case Panasonic 85Y4935
CAP, 33µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 33µF, 100V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:33µF; Voltage Rating:100V; ESR:-; Product Range:FK Series; Lifetime @ Temperature:5000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Radwell International ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7083740 7083740P 7479119 39059068 EEEFK2A330P 85Y4936
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Capacitor Capacitors Cap, 33Μf, 100V, Radial, Smd Reel; Ae Capacitor Case Panasonic
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 380LX103M016J012 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers