Panasonic Aluminium Capacitors ECA1JM102

Description
M radial Al elect cap,1000uF 63V 85deg C
Request a Quote Datasheet
Description
M radial Al elect cap,1000uF 63V 85deg C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2287013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2287013
Aluminium Capacitors 2287013
M radial Al elect cap,1000uF 63V 85deg C

M radial Al elect cap,1000uF 63V 85deg C

Supplier's Site
Aluminium Capacitors - 2287013P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2287013P
Aluminium Capacitors 2287013P
M radial Al elect cap,1000uF 63V 85deg C

M radial Al elect cap,1000uF 63V 85deg C

Supplier's Site
Aluminium Capacitors - 1078141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1078141
Aluminium Capacitors 1078141
M radial Al elect cap,1000uF 63V 85deg C

M radial Al elect cap,1000uF 63V 85deg C

Supplier's Site
Capacitor - 24695529 - Radwell International
Willingboro, NJ, United States
Capacitor
24695529
Capacitor 24695529
CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1000UF, 63V, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, RADIAL, ALUMINUM ELECTROLYTIC, 1000UF, 63V, 20%, 16X25 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, Alu Elec, 1000Uf, 63V, Radial; Capacitance Panasonic - 62W6190 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 1000Uf, 63V, Radial; Capacitance Panasonic
62W6190
Cap, Alu Elec, 1000Uf, 63V, Radial; Capacitance Panasonic 62W6190
CAP, ALU ELEC, 1000UF, 63V, RADIAL; Capacitance:1000µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAP, ALU ELEC, 1000UF, 63V, RADIAL; Capacitance:1000µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2287013 2287013P 24695529 62W6190
Product Name Aluminium Capacitors Aluminium Capacitors Capacitor Cap, Alu Elec, 1000Uf, 63V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1620720 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details