Panasonic Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 270 F, 20%, 35 V, 10 Mm Rohs Compliant Panasonic EEUFK1V271

Description
Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 270 - F, - 20%, 35 V, 10 mm RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 270 - F, - 20%, 35 V, 10 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 270 F, 20%, 35 V, 10 Mm Rohs Compliant Panasonic - 62W7896 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 270 F, 20%, 35 V, 10 Mm Rohs Compliant Panasonic
62W7896
Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 270 F, 20%, 35 V, 10 Mm Rohs Compliant Panasonic 62W7896
Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 270 - F, - 20%, 35 V, 10 mm RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, AEC-Q200 FK Series, 270 - F, - 20%, 35 V, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 24693209 - Radwell International
Willingboro, NJ, United States
Capacitor
24693209
Capacitor 24693209
CAPACITOR ALUM ELEC, 270UF, 35V, 20%, RADIAL; CAPACITANCE:270¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:35V; LIFE TIME @ TEMPERATURE:4000 HOURS @. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELEC, 270UF, 35V, 20%, RADIAL; CAPACITANCE:270¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:35V; LIFE TIME @ TEMPERATURE:4000 HOURS @. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors
Product Number 62W7896 24693209
Product Name Aluminium Electrolytic Capacitor, Aec-Q200 Fk Series, 270 F, 20%, 35 V, 10 Mm Rohs Compliant Panasonic Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101182U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details