CAP, 100UF, 25V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):25V; ESR:0.18ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FP Series; Product Diameter:8mm RoHS Compliant: Yes
CAPACITOR, RADIAL, SURFACE MOUNT, ELECTROLYTIC, 100 UF, 25 V, 8 X 6.5 MM.. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 100UF 20% 25V SMD
Aluminum Electrolytic Capacitors - SMD 25VDC 100uF 20% Anti-Vibe AEC-Q200
| Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 26AH6797 | 180464455 | EEE-FP1E101AV | EEE-FP1E101AV |
| Product Name | Cap, 100Uf, 25V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | |||
| Features | Polarized | Polarized | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | |
| WVDC | 25 volts | 25 volts |