100V 0.47uF 10% Film Capacitor, 3022 SMD Product overview: ECW-U1474KCV from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.47uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.47uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECW-U1474KCV can be used for catalog matching and distributor lookup.
CAP FILM 0.47UF 10% 100VDC 3022
CAPACITOR, SMD, POLYESTER FILM, .47UF, 100V, 10%, 3022 5.5X7.7MM. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR POLYESTER FILM, 0.47UF, 100V, 10%, 3122; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3122 [7755 Metric]; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes
CAPACITOR POLYESTER FILM, 0.47UF, 100V, 10%, 3122, FULL REEL; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:3122 [7755 Metric]; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):100V RoHS Compliant: Yes
CAP FILM 0.47UF 10% 100VDC 3022
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECW-U1474KCV | ECW-U1474KCV | 24691105 | 01M7592 | ECW-U1474KCV |
| Product Name | SMD 100V 0.47uF Capacitor | Capacitors - Film Capacitors | Capacitor | Capacitor Polyester Film, 0.47Uf, 100V, 10%, 3122; Dielectric Type Panasonic | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF | 0.4700 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |