CAPACITOR, RADIAL, ELECTROLYTIC, 330UF, 50V, 20%,10X16 MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 50V, RADIAL; Capacitance:330µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
CAP ALUM 330UF 20% 50V RADIAL
CAP ALUM 330UF 20% 50V RADIAL
| Radwell International | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 39056131 | 17T5015 | ECA-1HM331 | 590-ECA-1HM331 |
| Product Name | Capacitor | Aluminum Electrolytic Capacitor, 330Uf, 20%, 50V, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 330UF 20% 50V RADIAL |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |
| Lead Style | Radial | Radial | Radial; PCB, Through Hole | |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes |