Cornell Dubilier Electric Double Layer Capacitors (EDLC), Supercapacitors EDLF104A5R5C

Description
100mF (EDLC) Supercapacitor 5.5V Radial, Can 100Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
100mF (EDLC) Supercapacitor 5.5V Radial, Can 100Ohm @ 1kHz 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 338-4071-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
338-4071-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 338-4071-ND
100mF (EDLC) Supercapacitor 5.5V Radial, Can 100Ohm @ 1kHz 1000 Hrs @ 85°C

100mF (EDLC) Supercapacitor 5.5V Radial, Can 100Ohm @ 1kHz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EDLF104A5R5C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EDLF104A5R5C
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EDLF104A5R5C
CAP 100MF 5.5V T/H

CAP 100MF 5.5V T/H

Supplier's Site
Capacitor - 17510066 - Radwell International
Willingboro, NJ, United States
Capacitor
17510066
Capacitor 17510066
CAPACITOR, SUPERCAPACITOR, RADIAL, 0.1F, 5.5V, 13.50X9.50MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SUPERCAPACITOR, RADIAL, 0.1F, 5.5V, 13.50X9.50MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number 338-4071-ND EDLF104A5R5C 17510066
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 100000 microF 100000 microF 100000 microF
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers