ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes
CAP ALUM 10UF 20% 100V SMD
CAP ALUM 10UF 20% 100V SMD
CAPACITOR, SMD, ELECTROLYTIC, 10UF, 100V, 20%, 8X6.5 MM. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 53W3859 | EEE-2AA100UP | EEE-2AA100UP | 43860991 |
| Product Name | Aluminum Electrolytic Capacitor, 10Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | |||
| Features | Polarized | Polarized | Polarized | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| WVDC | 100 volts | 100 volts | 100 volts |