Panasonic Capacitors - Aluminum Electrolytic Capacitors EEU-FR1J331B

Description
CAP ALUM 330UF 20% 63V RADIAL
Description
CAP ALUM 330UF 20% 63V RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEU-FR1J331B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEU-FR1J331B
Capacitors - Aluminum Electrolytic Capacitors EEU-FR1J331B
CAP ALUM 330UF 20% 63V RADIAL

CAP ALUM 330UF 20% 63V RADIAL

Supplier's Site
Capacitor - 66890147 - Radwell International
Willingboro, NJ, United States
Capacitor
66890147
Capacitor 66890147
CAP, ALU ELEC, 330UF, 63V, RAD, REEL; CAPACITANCE:330 F; VOLTAGE RATING:63V; PRODUCT RANGE:FR SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; PACKAGING:TAPE & REEL; LEAD SPACING:5MM; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, ALU ELEC, 330UF, 63V, RAD, REEL; CAPACITANCE:330 F; VOLTAGE RATING:63V; PRODUCT RANGE:FR SERIES; CAPACITANCE TOLERANCE: 20%; CAPACITOR TERMINALS:RADIAL LEADED; DIAMETER:12.5MM; PACKAGING:TAPE & REEL; LEAD SPACING:5MM; ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors
Product Number EEU-FR1J331B 66890147
Product Name Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details