CAPACITOR, SMD, ELECTROLYTIC, 100UF, 35V, 6.3X7.7MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 100UF 20% 35V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 100uF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:TQ Series RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 100uF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):35V; ESR:0.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
| Radwell International | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 55514643 | EEE-TQV101XAP | 95W5398 |
| Product Name | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 100Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | |
| Technology | Single-Layer | ||
| Applications | Automotive; Automotive, High Temperature Reflow |