CAPACITOR (BI-POLAR), 47UF, 50V, ALUMINUM ELECTROLYTIC, RADIAL LEADED, 10MM X 13.5MM, 105C. FREE 2 YEAR RADWELL WARRANTY
Al Lytic Cap, Radial GA(Bi-polar) Series
CAP ALUM 47UF 20% 50V RADIAL
| Radwell International | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 141820106 | 48W7665 | ECA-1HEN470 |
| Product Name | Capacitor | Al Lytic Cap, Radial Ga(Bi-Polar) Series Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Electrolytic Capacitors | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | |
| Lead Style | Radial | Radial | |
| Capacitance Type | Fixed | Fixed |