Ecap 470uF 25V G Case FP SMD (Reel)
CAP, 470µF, 25V, RADIAL, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes
CAP, 470µF, 25V, RADIAL, SMD REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:470µF; Voltage Rating:25V; ESR:0.06ohm; Product Range:FP Series; Lifetime @ Temperature:2000 hours @ 105°C; Operating Temperature Min:-55°C; OperatingRoHS Compliant: Yes
470uF 25V 1.19A@100kHz 60mΩ@100kHz ±20% SMD,D10xL10.2mm Aluminum Electrolytic Capacitors - SMD ROHS
CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF 25V, 20%, FP-V SERIES, LIFETIME @ TEMPERATURE: 2000 HRS @ 105 C, SMD, 10.5MM X 10.5MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 568745 | 568745P | 7479210 | 62W7005 | 89Y7213 | EEEFP1E471AP | 24694829 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, 470Μf, 25V, Radial, Smd; Ae Capacitor Case Panasonic | Cap, 470Μf, 25V, Radial, Smd Reel; Ae Capacitor Case Panasonic | Capacitors | Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | ||
| Features | Polarized | Polarized | |||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor |