CAPACITOR, ALUMINUM ELECTROLYTIC, SMD, 10UF, 35VDC, HYBRID, 5.3 X 6.1 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM HYB 10UF 20% 35V SMD
Aluminum Organic Polymer Capacitors 35VDC 10uF 20% AEC-Q200
CAP ALUM POLY HYB 10UF 35V SMD
| Radwell International | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 136907750 | EEH-ZA1V100R | EEH-ZA1V100R | EEH-ZA1V100R |
| Product Name | Capacitor | Capacitors - Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | ||
| Technology | Single-Layer |