Cornell Dubilier Aluminum Capacitors - DCM202T450CD2D DCM202T450CD2D

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 772527-DCM202T450CD2 D Series: DCM Packaging: Bulk Package: Radial, Can - Screw Terminals Voltage Rating: 450V Applications: General Mounting: Chassis Mount Capacitance: 2000μF Lead Spacing: 1.125" (28.58mm) Family Name: DCM Categories: Capacitors Dimension: 2.500" Dia (63.50mm) Height - Seated (Maximum): 4.687" (119.05mm) Introduction Date: March 24, 2014 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 772527-DCM202T450CD2 D Series: DCM Packaging: Bulk Package: Radial, Can - Screw Terminals Voltage Rating: 450V Applications: General Mounting: Chassis Mount Capacitance: 2000μF Lead Spacing: 1.125" (28.58mm) Family Name: DCM Categories: Capacitors Dimension: 2.500" Dia (63.50mm) Height - Seated (Maximum): 4.687" (119.05mm) Introduction Date: March 24, 2014 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - DCM202T450CD2D - 772527-DCM202T450CD2D - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - DCM202T450CD2D
772527-DCM202T450CD2D
Aluminum Capacitors - DCM202T450CD2D 772527-DCM202T450CD2D
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 772527-DCM202T450CD2 D Series: DCM Packaging: Bulk Package: Radial, Can - Screw Terminals Voltage Rating: 450V Applications: General Mounting: Chassis Mount Capacitance: 2000μF Lead Spacing: 1.125" (28.58mm) Family Name: DCM Categories: Capacitors Dimension: 2.500" Dia (63.50mm) Height - Seated (Maximum): 4.687" (119.05mm) Introduction Date: March 24, 2014 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 772527-DCM202T450CD2D
Series: DCM
Packaging: Bulk
Package: Radial, Can - Screw Terminals
Voltage Rating: 450V
Applications: General
Mounting: Chassis Mount
Capacitance: 2000μF
Lead Spacing: 1.125" (28.58mm)
Family Name: DCM
Categories: Capacitors
Dimension: 2.500" Dia (63.50mm)
Height - Seated (Maximum): 4.687" (119.05mm)
Introduction Date: March 24, 2014
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-DCM202T450CD2D - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-DCM202T450CD2D
Aluminum Electrolytic Capacitors 2002-DCM202T450CD2D
High Capacitance Computer Grade

High Capacitance Computer Grade

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-4272-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-4272-ND
Aluminum Electrolytic Capacitors 338-4272-ND
2000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals

2000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals

Buy Now Datasheet
Capacitor -  - Radwell International
Willingboro, NJ, United States
Capacitor
Capacitor
CORNELL DUBILIER Components DCM202T450CD2D

CORNELL DUBILIER Components DCM202T450CD2D

Supplier's Site

Technical Specifications

  Win Source Electronics New Yorker Electronics Co., Inc. DigiKey Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 772527-DCM202T450CD2D 2002-DCM202T450CD2D 338-4272-ND
Product Name Aluminum Capacitors - DCM202T450CD2D Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2000 microF 2000 microF
WVDC 450 volts
WVAC 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-050525000470FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details