Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V271SL

Description
CAP ALUM 270UF 20% 35V SMD
Datasheet
Description
CAP ALUM 270UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK1V271SL - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK1V271SL
Capacitors - Aluminum Electrolytic Capacitors EEE-FK1V271SL
CAP ALUM 270UF 20% 35V SMD

CAP ALUM 270UF 20% 35V SMD

Supplier's Site
Cap, 270Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6704 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6704
Cap, 270Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6704
CAP, 270UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

CAP, 270UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 270Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic - 77AH6705 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic
77AH6705
Cap, 270Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic 77AH6705
CAP, 270UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

CAP, 270UF, 35V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:270µF; Voltage(DC):35V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:Halogen-free FKS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 136903901 - Radwell International
Willingboro, NJ, United States
Capacitor
136903901
Capacitor 136903901
CAPACITOR, SMD, ELECTROLYTIC, 270UF, 35V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, SMD, ELECTROLYTIC, 270UF, 35V, 8X10 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK1V271SL 77AH6704 136903901
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, 270Uf, 35V, Alu Elec, Smd; Capacitor Case / Package Panasonic Capacitor
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U075AC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details