Murata Power Solutions 2200PF Capacitor DE2E3KY222MA3BM02

Description
CAP CER 2200PF 250VAC RADIAL Product overview: DE2E3KY222MA3BM02 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY222MA3BM02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2200PF 250VAC RADIAL Product overview: DE2E3KY222MA3BM02 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY222MA3BM02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2200PF Capacitor
60-DE2E3KY222MA3BM02
2200PF Capacitor 60-DE2E3KY222MA3BM02
CAP CER 2200PF 250VAC RADIAL Product overview: DE2E3KY222MA3BM02 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY222MA3BM02 can be used for catalog matching and distributor lookup.

CAP CER 2200PF 250VAC RADIAL Product overview: DE2E3KY222MA3BM02 from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-DE2E3KY222MA3BM02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 39131841 - Radwell International
Willingboro, NJ, United States
Capacitor
39131841
Capacitor 39131841
CAPACITOR, X1/Y2, 2.2NF; CAPACITANCE:2200PF; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:250VAC; CAPACITOR TERMINALS:WIRE LEADED; LEAD SPACING:7.5MM; O. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, X1/Y2, 2.2NF; CAPACITANCE:2200PF; CAPACITANCE TOLERANCE: 20%; VOLTAGE RATING:250VAC; CAPACITOR TERMINALS:WIRE LEADED; LEAD SPACING:7.5MM; O. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Capacitors Capacitors
Product Number 60-DE2E3KY222MA3BM02 39131841
Product Name 2200PF Capacitor Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100150FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details