Panasonic Double Layer Capacitor, 0.22F, 3.6V, Rad; Capacitance Panasonic EECRG0V224V

Description
DOUBLE LAYER CAPACITOR, 0.22F, 3.6V, RAD; Capacitance:0.22F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
Datasheet
Description
DOUBLE LAYER CAPACITOR, 0.22F, 3.6V, RAD; Capacitance:0.22F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Layer Capacitor, 0.22F, 3.6V, Rad; Capacitance Panasonic - 62W6863 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Capacitor, 0.22F, 3.6V, Rad; Capacitance Panasonic
62W6863
Double Layer Capacitor, 0.22F, 3.6V, Rad; Capacitance Panasonic 62W6863
DOUBLE LAYER CAPACITOR, 0.22F, 3.6V, RAD; Capacitance:0.22F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

DOUBLE LAYER CAPACITOR, 0.22F, 3.6V, RAD; Capacitance:0.22F; Voltage(DC):3.6V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:2000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor - 24690961 - Radwell International
Willingboro, NJ, United States
Capacitor
24690961
Capacitor 24690961
CAP, DOUBLE, 0.22F, 3.6V, RAD; CAPACITANCE:0.22F; VOLTAGE RATING:3.6V; CAPACITOR TERMINALS:RADIAL LEADED; PRODUCT RANGE:RG SERIES; CAPACITANCE TOLERANCE:+80%, -20%; PACKAGING:EACH; LEAD SPACING:5MM; LIFETIME @ TEMPERATURE:2000 HOURS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CAP, DOUBLE, 0.22F, 3.6V, RAD; CAPACITANCE:0.22F; VOLTAGE RATING:3.6V; CAPACITOR TERMINALS:RADIAL LEADED; PRODUCT RANGE:RG SERIES; CAPACITANCE TOLERANCE:+80%, -20%; PACKAGING:EACH; LEAD SPACING:5MM; LIFETIME @ TEMPERATURE:2000 HOURS ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Capacitors Capacitors
Product Number 62W6863 24690961
Product Name Double Layer Capacitor, 0.22F, 3.6V, Rad; Capacitance Panasonic Capacitor
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 220000 microF 220000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details