CAP 470MF -20% +80% 5.5V T/H
CAPACITOR, RADIAL, SUPERCAPACITOR, .47F, 5.5V, 21.5X8 MM, 5LS. FREE 2 YEAR RADWELL WARRANTY
CAPACITOR DOUBLE LAYER, 0.47F, 5.5V, +80,-20%, RADIAL; Capacitance:0.47F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:NF Series; Capacitance Tolerance:+80%, -20%; Packaging:Each; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEC-F5R5U474 | 24691057 | 96K9365 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor | Capacitor Double Layer, 0.47F, 5.5V, +80,-20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded |
| Technology | Single-Layer | ||
| Capacitance Type | Fixed | Fixed | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 470000 microF | 470000 microF | 470000 microF |